Tripp Lite logo

Tripp Lite PDU3EVNR6H50A power distribution unit (PDU) 18 AC outlet(s) 0U Black

Data-sheet quality:
created/standardized by Icecat
Product views:
67483
Info modified on:
10 Aug 2024, 11:33:11
Guarantee:
2-year limited warranty
Long product name Tripp Lite PDU3EVNR6H50A power distribution unit (PDU) 18 AC outlet(s) 0U Black:

14.4kW 3-Phase Monitored Per-Outlet PDU - LX Platform, 6 C13 & 12 C19 Outlets (208V), 50A CS8365C, 0U, TAA

Tripp Lite PDU3EVNR6H50A power distribution unit (PDU) 18 AC outlet(s) 0U Black:

14.4kW 3-Phase PDU Distributes and Monitors Network-Grade Power
This monitored PDU provides real-time remote monitoring of voltage and load levels via its built-in network interface. Ideal for your data center, computer room or high-density network closet, the PDU3EVNR6H50A features six C13 and 12 C19 208V outlets in six breakered load banks, which distribute AC power to rack equipment. Plug-lock insert sleeves are included to prevent equipment cables from becoming accidentally dislodged.

Monitored Per-Outlet PDU Lets You Keep Track of Power Consumption in Real Time
Not only can you remotely monitor voltage and frequency, but the PDU3EVNR6H50A also allows metering of per-phase input current, as well as output current per bank and per outlet. Banks can be individually monitored to ensure proper load balance and prevent downtime. Monitoring each outlet allows you to study power consumption trends for each connected device. This helps you detect hardware problems and network traffic bottlenecks, as well as compare power usage among various devices.

Built-In LX Platform Network Management Card Allows Remote Access 24/7
The Java-free HTML5-based LX Platform network interface enables full remote access for PDU status monitoring and email notifications via secure web browser, SNMP, Telnet or SSH. Full 10/100/1000 Mbps auto-sensing enables optimal communication with an Ethernet network. Optional EnviroSense2 modules (sold separately) provide a variety of environmental monitoring capabilities. Protocols supported include HTTP, HTTPS, SMTP, SNMPv1, SNMPv2, SNMPv3, FTP, DHCP and NTP.

Color Touchscreen LCD Gives You Important Data at a Glance
An easy-to-navigate color touchscreen LCD reports network data, including IP address, input current level per phase, and output current per load bank and per outlet with ±1% billing-grade accuracy. It also generates a unique QR code to allow read-only access to the PDU via PowerAlert® Device Manager. If an EnviroSense2 module is connected, the LCD also displays status and environmental data, including temperature and humidity.

Easy to Install Vertically in an EIA-Standard 19 in. Rack
The 70-inch 0U PDU mounts vertically using the included toolless mounting buttons or the included rack-mounting brackets. Spare buttons are also included. Use the included PDUMVROTATEBRKT kit to install the PDU with outlets facing the rear for better airflow or equipment access. A six-foot cord with a Hubbell 50A CS8365C 208V input connects the PDU to a compatible AC power source, generator or protected UPS.

TAA-Compliant for GSA Schedule Purchases
The PDU3EVNR6H50A is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Short summary description Tripp Lite PDU3EVNR6H50A power distribution unit (PDU) 18 AC outlet(s) 0U Black:

Tripp Lite PDU3EVNR6H50A, Monitored, 0U, Three-phase, Vertical, Metal, Black

Long summary description Tripp Lite PDU3EVNR6H50A power distribution unit (PDU) 18 AC outlet(s) 0U Black:

Tripp Lite PDU3EVNR6H50A. PDU types: Monitored, Rack capacity: 0U, Type: Three-phase. AC outlets quantity: 18 AC outlet(s), AC outlet types: C13 coupler, C19 coupler, Power plug: CS8365C. Cable length: 72" (1.83 m), Certification: UL60950-1:2007 R10.14 (USA), CAN/CSA-C22.2 NO. 60650-1:2007 (Canada), Class A Part 15 (Emissions),.... Monitoring: Current, Power, Voltage. Nominal input voltage: 208 V, Maximum current: 40 A, AC input frequency: 50 - 60 Hz

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.