location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PDU3EVNR6L2130 power distribution unit (PDU) 30 AC outlet(s) 0U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10kW 3-Phase Monitored Per-Outlet PDU - LX Platform, 24 C13 & 6 C19 Outlets (208/240V), L21-30P, 0U, TAA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDU3EVNR6L2130
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332242228 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51445
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:05:28
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite PDU3EVNR6L2130 power distribution unit (PDU) 30 AC outlet(s) 0U Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Three-phase Monitored 0U Black
  • - LCD
  • - 30 AC outlet(s) C13 coupler, C19 coupler
  • - 10000 W
Guarantee: 2-year limited warranty
Long product name Tripp Lite PDU3EVNR6L2130 power distribution unit (PDU) 30 AC outlet(s) 0U Black :
The short editorial description of Tripp Lite PDU3EVNR6L2130 power distribution unit (PDU) 30 AC outlet(s) 0U Black

10kW 3-Phase Monitored Per-Outlet PDU - LX Platform, 24 C13 & 6 C19 Outlets (208/240V), L21-30P, 0U, TAA
More>>>
Tripp Lite PDU3EVNR6L2130 power distribution unit (PDU) 30 AC outlet(s) 0U Black:
The official marketing text of Tripp Lite PDU3EVNR6L2130 power distribution unit (PDU) 30 AC outlet(s) 0U Black as supplied by the manufacturer

10kW 3-Phase PDU Distributes and Monitors Network-Grade Power
This monitored PDU provides real-time remote monitoring of voltage and load levels via its built-in network interface. Ideal for your data center, computer room or high-density network closet, the PDU3EVNR6L2130 features 24 C13 and six C19 208/240V outlets in three breakered load banks, which distribute AC power to rack equipment. Plug-lock insert sleeves are included to prevent equipment cables from becoming accidentally dislodged.

Monitored Per-Outlet PDU Lets You Keep Track of Power Consumption in Real Time
Not only can you remotely monitor voltage and frequency, but the PDU3EVNR6L2130 also allows metering of per-phase input current, as well as output current per bank and per outlet. Banks can be individually monitored to ensure proper load balance and prevent downtime. Monitoring each outlet allows you to study power consumption trends for each connected device. This helps you detect hardware problems and network traffic bottlenecks, as well as compare power usage among various devices.

Built-In LX Platform Network Management Card Allows Remote Access 24/7
The Java-free HTML5-based LX Platform network interface enables full remote access for PDU status monitoring and email notifications via secure web browser, SNMP, Telnet or SSH. Full 10/100/1000 Mbps auto-sensing enables optimum communication with an Ethernet network. Optional EnviroSense2 modules (sold separately) provide a variety of environmental monitoring capabilities. Protocols supported include HTTP, HTTPS, SMTP, SNMPv1, SNMPv2, SNMPv3, FTP, DHCP and NTP.

Color Touchscreen LCD Gives You Important Data at a Glance
An easy-to-navigate color touchscreen LCD reports network data, including IP address, input current level per phase, and output current per load bank and per outlet with ±1% billing-grade accuracy. It also generates a unique QR code to allow read-only access to the PDU via PowerAlert® Device Manager. If an EnviroSense2 module is connected, the LCD also displays status and environmental data, including temperature and humidity.

Easy to Install Vertically in an EIA-Standard 19 in. Rack
The 70-inch 0U PDU mounts vertically using the included toolless mounting buttons or the included rack-mounting brackets. Spare buttons are also included. Use the included PDUMVROTATEBRKT kit to install the PDU with outlets facing the rear for better airflow or equipment access. A six-foot cord with a NEMA L21-30P 208/240V input connects the PDU to a compatible AC power source, generator or protected UPS.

TAA-Compliant for GSA Schedule Purchases
The PDU3EVNR6L2130 is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Short summary description Tripp Lite PDU3EVNR6L2130 power distribution unit (PDU) 30 AC outlet(s) 0U Black:
This short summary of the Tripp Lite PDU3EVNR6L2130 power distribution unit (PDU) 30 AC outlet(s) 0U Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PDU3EVNR6L2130, Monitored, 0U, Three-phase, Vertical, Metal, Black

Long summary description Tripp Lite PDU3EVNR6L2130 power distribution unit (PDU) 30 AC outlet(s) 0U Black:
This is an auto-generated long summary of Tripp Lite PDU3EVNR6L2130 power distribution unit (PDU) 30 AC outlet(s) 0U Black based on the first three specs of the first five spec groups.

Tripp Lite PDU3EVNR6L2130. PDU types: Monitored, Rack capacity: 0U, Type: Three-phase. AC outlets quantity: 30 AC outlet(s), AC outlet types: C13 coupler, C19 coupler, Power plug: NEMA L21-30P. Cable length: 72" (1.83 m), Certification: UL60950-1: 2007 2nd Edition (USA), CAN/CSA-C22.2 No. 60650-1:2007 2nd Edition (Canada), Class A.... Monitoring: Current, Power, Voltage. Nominal input voltage: 208 - 240 V, Maximum current: 24 A, AC input frequency: 50 - 60 Hz

Design
PDU types *
Monitored
Type
Three-phase
Rack capacity *
0U
Mounting
Vertical
Housing material
Metal
Product color
Black
Display
LCD
On/off switch
Yes
Ports & interfaces
AC outlets quantity *
30 AC outlet(s)
Power plug
NEMA L21-30P
AC outlet types *
C13 coupler, C19 coupler
Serial ports quantity
1
Ethernet LAN (RJ-45) ports
2
USB ports quantity
3
Features
Reset button
Yes
LED indicators
Yes
Cable length
72" (1.83 m)
Certification
UL60950-1: 2007 2nd Edition (USA), CAN/CSA-C22.2 No. 60650-1:2007 2nd Edition (Canada), Class A Part 15 (Emissions), NOM (Mexico), TAA
Management features
Monitoring
Current, Power, Voltage
Power
Nominal input voltage *
208 - 240 V
AC input frequency
50 - 60 Hz
Maximum current *
24 A
Power
Nominal output voltage
208 - 240 V
Power protection features
Overload
Maximum power
10000 W
Weight & dimensions
Width
2.17" (55.1 mm)
Depth
2.86" (72.6 mm)
Height
70" (1778 mm)
Weight
14.2 lbs (6.45 kg)
Packaging data
Package weight
21.3 lbs (9.66 kg)
Package width
9.65" (245.1 mm)
Package depth
75.9" (1927.1 mm)
Package height
6.89" (175 mm)
Packaging content
Cables included
USB Type-A to USB Type-B
Manual
Yes
Rack mount kit
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-30 - 60 °C
Operating relative humidity (H-H)
5 - 95%
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Country of origin
Taiwan
Quantity per master (outer) case
1 pc(s)