location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 31F28 Internal Ethernet 25000 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
31F28
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
406-BBLF show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063980130 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82468
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2024 08:22:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL 31F28 Internal Ethernet 25000 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - PCI Express Ethernet
  • - 25 Gigabit Ethernet 25000 Mbit/s
  • - Internal Component for: Server
Long product name DELL 31F28 Internal Ethernet 25000 Mbit/s :
The short editorial description of DELL 31F28 Internal Ethernet 25000 Mbit/s

Mellanox ConnectX-4, 25GbE, SFP28, PCI Express
More>>>
DELL 31F28 Internal Ethernet 25000 Mbit/s:
The official marketing text of DELL 31F28 Internal Ethernet 25000 Mbit/s as supplied by the manufacturer

Mellanox ConnectX-4 Lx Dual Port 25GbE DA/SFP Network Adapter Gigabit Ethernet Network Interface Cards (NIC) deliver high bandwidth and industry leading connectivity for performance driven server and storage applications in Enterprise Data Centers, Web 2.0, High-Performance Computing, and Embedded environments. Mellanox Ethernet Adapters provide dedicated adapter resources that guarantee isolation and protection for virtual machines (VM) within the server. By enabling a single NIC to appear as multiple virtual NIC’s Mellanox Ethernet Adapters give data center managers better server utilization for LAN and SAN unification while reducing capital expenditures, power and cable complexity. New large-scale cloud environments require the implementation of overlay network protocols to overcome the issues of security, isolation and VLAN limitations within the cloud. Mellanox Ethernet Adapters bring a unique value to cloud providers by enabling them to reduce their CPU overhead and consequently reduce their OPEX and CAPEX by supporting more cloud tenants over the same infrastructure.

- Provides PCIe interface
- Features a compact space-saving design
- Ideal for high-performance network applications

Short summary description DELL 31F28 Internal Ethernet 25000 Mbit/s:
This short summary of the DELL 31F28 Internal Ethernet 25000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 31F28, Internal, Wired, PCI Express, Ethernet, 25000 Mbit/s, Green

Long summary description DELL 31F28 Internal Ethernet 25000 Mbit/s:
This is an auto-generated long summary of DELL 31F28 Internal Ethernet 25000 Mbit/s based on the first three specs of the first five spec groups.

DELL 31F28. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Ethernet. Maximum data transfer rate: 25000 Mbit/s. Product color: Green

Ports & interfaces
Connectivity technology *
Wired
Host interface *
PCI Express
Interface *
Ethernet
Network
Maximum data transfer rate *
25000 Mbit/s
Ethernet LAN
Yes
Ethernet interface type
25 Gigabit Ethernet
Data link protocols
25 Gigabit LAN
Design
Component for *
Server
Product color
Green
Internal *
Yes
Design
Compatible products
- PowerEdge R630 - PowerEdge R730 - PowerEdge R730XD - PowerEdge R430 - PowerEdge R530 - PowerEdge R930 - PowerEdge R640 - PowerEdge R740 - PowerEdge R940 - PowerEdge R740XD - PowerEdge R440 - PowerEdge T640 - PowerEdge R540 - PowerEdge R7415 - PowerEdge R7425 - PowerEdge R840 - PowerEdge R940xa - PowerVault NX3240 - PowerEdge R740xd2
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Logistics data
Harmonized System (HS) code
85176990
Country Distributor
France 1 distributor(s)
United Kingdom 5 distributor(s)
Polska 1 distributor(s)
Nederland 1 distributor(s)
Danmark 1 distributor(s)
Disclaimer DELL 31F28 Internal Ethernet 25000 Mbit/s:
Disclaimer

Actual configuration might differ from illustration