location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 1N2PR interface cards/adapter Internal Fiber

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1N2PR
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
403-BBMV show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063980000 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78955
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2024 08:22:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL 1N2PR interface cards/adapter Internal Fiber
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Internal
  • - Host interface: PCIe
  • - Output interface: Fiber
  • - Purpose: Server
  • - Green
Long product name DELL 1N2PR interface cards/adapter Internal Fiber :
The short editorial description of DELL 1N2PR interface cards/adapter Internal Fiber

QLogic 2690, 1 x 16Gb FC, HBA
More>>>
DELL 1N2PR interface cards/adapter Internal Fiber:
The official marketing text of DELL 1N2PR interface cards/adapter Internal Fiber as supplied by the manufacturer

The QLogic 2690 Host Bus Adapter from Dell™ offers an exceptional performance and advanced management functionality that can shave days off installing and managing adapters. It is coupled with up to 3x better IOPS performance per watt, which makes Dell 16GB Fibre Channel (16GFC) host bus adapters the clear choice for the toughest virtualized, cloud and mission critical deployments.

Short summary description DELL 1N2PR interface cards/adapter Internal Fiber:
This short summary of the DELL 1N2PR interface cards/adapter Internal Fiber data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 1N2PR, PCIe, Fiber, Green, Server, 16Gb Fibre Channel, Wired

Long summary description DELL 1N2PR interface cards/adapter Internal Fiber:
This is an auto-generated long summary of DELL 1N2PR interface cards/adapter Internal Fiber based on the first three specs of the first five spec groups.

DELL 1N2PR. Host interface: PCIe, Output interface: Fiber. Product color: Green, Purpose: Server. Data link protocols: 16Gb Fibre Channel, Connectivity technology: Wired, Compatibility: - PowerEdge R530 - PowerEdge R730xd XL - PowerEdge R7415 - PowerEdge R730XD - PowerEdge R730 -...

Ports & interfaces
Host interface *
PCIe
Output interface *
Fiber
Design
Internal *
Yes
Product color
Green
Purpose
Server
Packaging data
Quantity
1
Logistics data
Harmonized System (HS) code
84733020
Other features
Ports quantity
1
Data link protocols
16Gb Fibre Channel
Connectivity technology
Wired
Compatibility
- PowerEdge R530 - PowerEdge R730xd XL - PowerEdge R7415 - PowerEdge R730XD - PowerEdge R730 - PowerEdge R740 - Poweredge R830 - PowerEdge R6525 - PowerEdge R940 - PowerEdge R440 - PowerVault NX3240 - PowerEdge R740XD - PowerEdge R7525 - PowerEdge R640 - PowerEdge R7515 - PowerEdge R7425 - PowerEdge T640 - PowerEdge VRTX - PowerEdge T630 - PowerEdge R540 - PowerEdge R840 - PowerEdge R630 - PowerEdge R930 - PowerEdge R940xa
Country Distributor
Magyarország 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Polska 1 distributor(s)
Suomi 1 distributor(s)
United Arab Emirates 1 distributor(s)
Disclaimer DELL 1N2PR interface cards/adapter Internal Fiber:
Disclaimer

Actual configuration might differ from illustration