location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 403-BBMF interface cards/adapter Internal Fiber

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
403-BBMF
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
403-BBMF show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063979936 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 161105
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 00:44:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL 403-BBMF interface cards/adapter Internal Fiber
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Internal
  • - Host interface: PCIe
  • - Output interface: Fiber
  • - Purpose: Server
  • - Green
Long product name DELL 403-BBMF interface cards/adapter Internal Fiber :
The short editorial description of DELL 403-BBMF interface cards/adapter Internal Fiber

Emulex LPe31002-M6-D, 16Gb Fibre Channel HBA, PCI Express 3.0 x8, 14.025 Gbps
More>>>
DELL 403-BBMF interface cards/adapter Internal Fiber:
The official marketing text of DELL 403-BBMF interface cards/adapter Internal Fiber as supplied by the manufacturer

The Emulex LPe31002-M6-D Host Bus Adapter from Dell ™ offers an exceptional performance and advanced management functionality that can shave days off installing and managing adapters. It is coupled with up to 2x better IOPS performance per watt, which makes Dell 16GB Fibre Channel (16GFC) host bus adapters the clear choice for the toughest virtualized, cloud and mission critical deployments.

- Doubling the maximum FC link rate 16GFC and enhanced virtualization capabilities help support IT "green" initiatives
- Frame-level multiplexing\increases link efficiency and maximizes HBA performance
- Accelerates network access to SSDs with NVMe over Fiber Channel ready feature- supports the upcoming NVMe over FC T11 standard

Short summary description DELL 403-BBMF interface cards/adapter Internal Fiber:
This short summary of the DELL 403-BBMF interface cards/adapter Internal Fiber data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 403-BBMF, PCIe, Fiber, PCIe 3.0, Green, Server, CSA, UL, FCC, RoHS, TUV Bauart, BSMI Class A, ICES Class A, VCCI Class A, MSIP Class A, China...

Long summary description DELL 403-BBMF interface cards/adapter Internal Fiber:
This is an auto-generated long summary of DELL 403-BBMF interface cards/adapter Internal Fiber based on the first three specs of the first five spec groups.

DELL 403-BBMF. Host interface: PCIe, Output interface: Fiber, Expansion card standard: PCIe 3.0. Product color: Green, Purpose: Server, Certification: CSA, UL, FCC, RoHS, TUV Bauart, BSMI Class A, ICES Class A, VCCI Class A, MSIP Class A, China.... Data transfer rate: 14.025 Mbit/s, Data link protocols: 16Gb Fibre Channel, Connectivity technology: Wired

The story is currently unavailable. Please, contact us.
Ports & interfaces
Host interface *
PCIe
Output interface *
Fiber
Expansion card standard
PCIe 3.0
Design
Internal *
Yes
Product color
Green
Purpose
Server
Certification
CSA, UL, FCC, RoHS, TUV Bauart, BSMI Class A, ICES Class A, VCCI Class A, MSIP Class A, China RoHS, RCM
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Operating relative humidity (H-H)
5 - 95%
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Packaging data
Quantity
1
Logistics data
Harmonized System (HS) code
84733020
Other features
Data transfer rate
14.025 Mbit/s
Ports quantity
2
Data link protocols
16Gb Fibre Channel
Connectivity technology
Wired
Compatible operating systems
SUSE Linux Enterprise Server, Microsoft Windows, Red Hat Enterprise Linux
Compatibility
- PowerEdge R630 - PowerEdge R730 - PowerEdge T630 - PowerEdge R730XD - PowerEdge R530 - PowerEdge R930 - PowerEdge R640 - PowerEdge R740 - PowerEdge R940 - PowerEdge R740XD - PowerEdge R440 - PowerEdge T640 - PowerEdge R540 - PowerEdge R7415 - PowerEdge R7425 - PowerEdge R840 - PowerEdge R940xa - PowerVault ME4012 - PowerVault ME4024 - PowerVault ME4084 - PowerEdge R7515 - PowerEdge R7525
Country Distributor
Nederland 5 distributor(s)
Portugal 1 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 8 distributor(s)
Österreich 2 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Suomi 1 distributor(s)
Australia 1 distributor(s)
Deutschland 1 distributor(s)
España 1 distributor(s)
Slovenia 1 distributor(s)
United States 1 distributor(s)
Disclaimer DELL 403-BBMF interface cards/adapter Internal Fiber:
Disclaimer

Actual configuration might differ from illustration