Canon logo

Canon imagePROGRAF PRO-300 photo printer 4800 x 2400 DPI 13" x 19" (33x48 cm) Wi-Fi

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
205059
Info modified on:
07 May 2024, 17:00:59
Bullet Points Canon imagePROGRAF PRO-300 photo printer 4800 x 2400 DPI 13" x 19" (33x48 cm) Wi-Fi:
  • - Professional 10-ink pigment based photo printer
  • - A3+, print only
  • - Wi-Fi, 3” LCD display, Canon Professional Print & Layout plugin
Long product name Canon imagePROGRAF PRO-300 photo printer 4800 x 2400 DPI 13" x 19" (33x48 cm) Wi-Fi:

4800x2400 DPI, A3+, 41.1 dB, 3" LCD, 100-240V, 50/60Hz, 16W, 639x379x200mm, 14.4kg

Canon imagePROGRAF PRO-300 photo printer 4800 x 2400 DPI 13" x 19" (33x48 cm) Wi-Fi:

Canon imagePROGRAF PRO-300 A3 Plus Colour Photo Wireless Printer

The imagePROGRAF PRO-300 inherits the same DNA as the earlier imagePROGRAF PRO series. Offering superior colour and monochrome printing quality and productivity, this Canon A3 printer has the same print workflows as its larger imagePROGRAF PRO models. With a smaller form factor than the PIXMA PRO-10S it replaces, the A3 Inkjet printer is a distinct step-up in quality, giving you the easiest route to gallery quality results thanks to the Canon Professional Print & Layout software and plugin. This compact A3 printer also works seamlessly with EOS camera technology to unlock unique features such as HDR and DPRAW for breath-taking fine art photography prints to display and cherish forever.

Benefits

- Smaller than the PIXMA PRO-10S, this stylish and compact A3 printer is at the heart of your creative output, connecting easily with PC or Mac using Wi-Fi or ethernet
- Achieve borderless printing on glossy or fine art papers and print panoramic images to custom lengths up to 990.6 mm
- Quickly navigate the printer’s menus and functions thanks to a clear bright display that allows instant monitoring of printer functions, ink levels and paper settings
- Print with confidence thanks to a built-in nozzle recovery function that helps to reduce clogging, while built-in skew correction offers smooth media feeding
- Canon’s L-COA PRO processor easily handles large image data and calculates precise ink delivery at super-fast speeds to produce high quality prints without compromise
- Achieve professional results on a wide variety of media up to A3+ in super-quick time thanks to zero ink switching
- Using 10 LUCIA PRO pigment inks, the printer delivers outstanding colour with a dedicated chroma optimiser ink to reduce bronzing and deliver stunning tonal superiority
- The imagePROGRAF PRO-300’s Matte Black ink enables greater expression of monochrome images with deeper and more vivid blacks on fine art paper
- Be confident in your printing prowess thanks to the Canon Professional Print & Layout software and plugin, which takes colour matching to new levels of excellence

Short summary description Canon imagePROGRAF PRO-300 photo printer 4800 x 2400 DPI 13" x 19" (33x48 cm) Wi-Fi:

Canon imagePROGRAF PRO-300, 4800 x 2400 DPI, 13" x 19" (33x48 cm), Borderless printing, Wi-Fi, Direct printing, Black

Long summary description Canon imagePROGRAF PRO-300 photo printer 4800 x 2400 DPI 13" x 19" (33x48 cm) Wi-Fi:

Canon imagePROGRAF PRO-300. Maximum resolution: 4800 x 2400 DPI. Maximum print size: 13" x 19" (33x48 cm). Borderless printing. Wi-Fi. Direct printing. Product color: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.