Freecom logo

Freecom MP-350 WLAN 250GB

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
164981
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
2 years warranty
Long product name Freecom MP-350 WLAN 250GB:

Network Media Player-350 WLAN 250 GB

Freecom MP-350 WLAN 250GB:

With the new Network MediaPlayer-WLAN, Freecom adds another dimension to the world of portable media playback devices. The player connects to your wireless access point, thereby opening a world of multimedia entertainment. You can now play back any multimedia content stored on any computer in your network, and watch it on your TV. Or you
can store movies and/or music on the built-in harddrive and enjoy them directly from the player on the TV, without your PC having to be switched on. The choice is yours !
The player is also available as a “Drive in Kit”, without hard drive built-in. You can either assemble a hard drive yourself, or use the device without hard drive as a AV Wireless streaming device.
The new MediaPlayer WLAN is powered by the latest generation Sigma Design chipset, and supports playback of HD files*. It is firmware upgradeable, to ensure you always will have the latest updates and newest features.
Experience a new level of computer and home entertainment, provided by Freecom. Free your mind !

Short summary description Freecom MP-350 WLAN 250GB:

Freecom MP-350 WLAN 250GB, MP3, 250 GB, 3.5", 2.2 lbs (1 kg), 2.24 x 5.91 x 7.28" (57 x 150 x 185 mm), AV, USB

Long summary description Freecom MP-350 WLAN 250GB:

Freecom MP-350 WLAN 250GB. Audio formats supported: MP3. HDD capacity: 250 GB, HDD size: 3.5". Weight: 2.2 lbs (1 kg), Dimensions (WxDxH): 2.24 x 5.91 x 7.28" (57 x 150 x 185 mm). Cables included: AV, USB. Minimum RAM: 64 MB

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.