Intel Core i5-450M (2.4GHz, 3MB L3), 15.6" LED HD anti-glare (1366 x 768), 2GB DDR3 SDRAM, 320GB 7200 rpm SATA II, DVD+/-RW SuperMulti DL LightScribe, Intel HD Graphics, Intel 802.11b/g/n, Bluetooth 2.1+EDR, Windows 7 Professional 32 + LA2006x 20-inch WLED Backlit LCD Monitor (XN374AA) + USB 2-Button Laser Mouse (GW405AT) + USB Standard Keyboard (DT528AT) + 90W Docking Station (VB041ET)
The HP ProBook 6550b Notebook PC offers flexible options for your business needs and budget. Starting at 2.51 kg, you’ll stay productive on the go with a 39.6 cm diagonal HD LED display, innovative security features and wireless connectivity.
Features
- Boost performance when you need it most with your choice of Intel® Core™ i7, i5 and i3 dual-core processors
- Multiple battery solutions available for lighter weight or extended battery life including the HP Long Life Battery
- Choose Intel® HD UMA graphics or high-performance ATI Mobility Radeon™ HD 540v discrete graphics
- Dual-pointing devices deliver greater ease of use. The flexible options include the choice of a touchpad or a touchpad with optional pointstick based on your personal preference.
- Deploy, monitor and manage security settings for multiple users from one convenient location with Central Management for HP ProtectTools
- Access e-mail without fully booting up using HP QuickLook 3, and get online in seconds with HP QuickWeb
- Expand capabilities and improve efficiency with HP Universal Accessories including HP docking stations
HP ProBook 6550b + LA2006x + GW405AT + DT528AT + VB041ET, Intel® Core™ i5, 2.4 GHz, 15.6", 1366 x 768 pixels, 2 GB, 320 GB
HP ProBook 6550b + LA2006x + GW405AT + DT528AT + VB041ET. Processor family: Intel® Core™ i5, Processor model: i5-450M, Processor frequency: 2.4 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Weight: 5.53 lbs (2.51 kg)