location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon MD110 Camcorder VALUEUP 0.8 MP Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MD110 Camcorder VALUEUP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1886B030
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78883
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon MD110 Camcorder VALUEUP 0.8 MP Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 0.8 MP 1/6" Silver
  • - Optical zoom: 35x Digital zoom: 1000x
  • - LCD 2.7"
  • - Lithium-Ion (Li-Ion)
Long product name Canon MD110 Camcorder VALUEUP 0.8 MP Silver :
The short editorial description of Canon MD110 Camcorder VALUEUP 0.8 MP Silver

MD110 Camcorder
More>>>
Canon MD110 Camcorder VALUEUP 0.8 MP Silver:
The official marketing text of Canon MD110 Camcorder VALUEUP 0.8 MP Silver as supplied by the manufacturer

Powerful optical and digital zoom
The MD110 gives you a great range of shooting options. If you want to get closer, a powerful 35x optical zoom lens brings all the action to you - with no loss in picture quality. Select the 1000x digital zoom for even more magnification. An Electronic Image Stabilizer (EIS) helps eliminate camera shake and keeps your movies looking smooth.

Widescreen shooting
Canon camcorders are optimised for panoramic widescreen recording to give your movies a cinematic touch. You can even monitor your video footage the way it appears on a widescreen TV via the 2.7" widescreen LCD. To conserve battery power, use the widescreen 0.35" colour EVF (Electronic Viewfinder) instead.

Easy shooting
With a one-push Easy mode, you’re ready to shoot straight out of the box. To choose one of the more advanced moviemaking features, a Joystick controller on the frame of the 2.7" widescreen LCD makes it easy to browse through all the options.

Superior sound
A great movie deserves a great soundtrack. With the MD110 it’s easy to capture high quality audio by attaching an external microphone via the mic input connection.

Stylishly slimline
The MD110 isn’t only an intelligently designed camcorder that’s easy to use. Compact and lightweight, it frees you to record in almost every shooting situation.

DIGIC DV
DIGIC DV is a unique Canon image processing technology that makes movies spring into life. Relax and enjoy what you’ve shot in rich and detailed colour.

Short summary description Canon MD110 Camcorder VALUEUP 0.8 MP Silver:
This short summary of the Canon MD110 Camcorder VALUEUP 0.8 MP Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon MD110 Camcorder VALUEUP, 0.8 MP, 1/6", 2.7", LCD, 13.2 oz (375 g), Silver

Long summary description Canon MD110 Camcorder VALUEUP 0.8 MP Silver:
This is an auto-generated long summary of Canon MD110 Camcorder VALUEUP 0.8 MP Silver based on the first three specs of the first five spec groups.

Canon MD110 Camcorder VALUEUP. Total megapixels: 0.8 MP, Optical sensor size: 1/6". Optical zoom: 35x, Digital zoom: 1000x, Focal length (35mm film equivalent): 1.96 - 68.6" (49.8 - 1743 mm). Camcorder tape type: Mini-DV. Camera shutter speed: 1/2000 s. Display diagonal: 2.7", Display: LCD

Image sensor
Total megapixels *
0.8 MP
Optical sensor size *
1/6"
Lens system
Focal length (35mm film equivalent)
1.96 - 68.6" (49.8 - 1743 mm)
Optical zoom *
35x
Digital zoom *
1000x
Storage
Camcorder tape type
Mini-DV
Shutter
Camera shutter speed
1/2000 s
Display
Display diagonal *
2.7"
Display
LCD
Display resolution
112000
Viewfinder
Viewfinder resolution
114000 pixels
Viewfinder screen size
0.33"
Camera
Minimum illumination
2 lx
Design
Product color *
Silver
Ports & interfaces
DV port
Yes
S-Video in
No
S-Video out
No
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
BP-2L5
Weight & dimensions
Width
2.24" (57 mm)
Depth
4.69" (119 mm)
Height
3.62" (92 mm)
Weight *
13.2 oz (375 g)
Other features
Lens system
N/A
Lens focal range
2.6 - 91mm