location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Intel Core E6320 processor 1.86 GHz 4 MB L2 Box

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel Check ‘Intel’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Core
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
2 Duo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E6320
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BX80557E6320 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5032037007580 show
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘Intel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78002
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:19:33
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Intel Core E6320 processor 1.86 GHz 4 MB L2 Box
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™2 Duo E6320 1.86 GHz
  • - 4 MB L2 LGA 775 (Socket T)
  • - Processor cores: 2 65 nm 64-bit 65 W
  • - Box Cooler included
Long product name Intel Core E6320 processor 1.86 GHz 4 MB L2 Box :
The short editorial description of Intel Core E6320 processor 1.86 GHz 4 MB L2 Box

Intel® Core™2 Duo Processor E6320 (4M Cache, 1.86 GHz, 1066 MHz FSB)
More>>>
Short summary description Intel Core E6320 processor 1.86 GHz 4 MB L2 Box:
This short summary of the Intel Core E6320 processor 1.86 GHz 4 MB L2 Box data-sheet is auto-generated and uses the product title and the first six key specs.

Intel Core E6320, Intel® Core™2 Duo, LGA 775 (Socket T), 65 nm, Intel, E6320, 1.86 GHz

Long summary description Intel Core E6320 processor 1.86 GHz 4 MB L2 Box:
This is an auto-generated long summary of Intel Core E6320 processor 1.86 GHz 4 MB L2 Box based on the first three specs of the first five spec groups.

Intel Core E6320. Processor family: Intel® Core™2 Duo, Processor socket: LGA 775 (Socket T), Processor lithography: 65 nm. Market segment: Desktop, Number of Processing Die Transistors: 291 M, Processing Die size: 143 mm². Package type: Retail box. Processor package size: 37.5 x 37.5 mm. Intel® Virtualization Technology (Intel® VT): VT-x, Compatibility: Intel X38ML, BSHBBL, S3200SHV, S3210SHLX, S3210SHLC, SR1530HSH, SR1530SH, Cache memory: 4 MB

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 15:33:54
Uk has collected 2 expert reviews for Intel Core E6320 processor 1.86 GHz 4 MB L2 Box and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-07-31 15:33:54
Intels Core 2 Duo E6320 is the successor to the excellent Core 2 Duo E6300, which we awarded a Best Buy in Labs, Shopper December 2006. The E6300 has now been withdrawn from sale, although at the time of writing PC World (www.pcworld.co.uk) was sti...
100%
ixbtlabs.com
Updated:
2011-07-31 15:33:54
In this article well examine performance and other characteristics of two processors that came out relatively recently: Intel Core 2 Duo 6320 and Core 2 Duo 6420. It is easy to notice that they are only distinguished from the older C2D E6300/6400 by a...
Bottom line As a whole, new processors are somewhat disappointing. At that it is quite logical to assume, that since 6320 turned out to be not much faster than 6300, 6420 will be insignificantly faster than 6400 (although we do not have any results obtained with...
0%
Brand Image Article code product Stock Price from
Intel

Intel Core E6420 processor 2.13 GHz 4 MB L2 Box
(show image)
BX80557E6420 E6420 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel E6300 processor 1.86 GHz 2 MB L2 Box
(show image)
BX80557E6300T2 E6300 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)