location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conceptronic HUBBIES05B interface hub USB 2.0 480 Mbit/s Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic Check ‘Conceptronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HUBBIES 4-Port USB 2.0 Hub
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HUBBIES05B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867223727
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘Conceptronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94219
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 May 2023 08:36:31
The date of the most recent change of the data-sheet in Icecat's system
EU Declaration of Conformity (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Conceptronic HUBBIES05B interface hub USB 2.0 480 Mbit/s Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Add 4 USB ports to your PC/notebook
  • - Maximum speed 480Mbps
  • - Compact and mobile
Long product name Conceptronic HUBBIES05B interface hub USB 2.0 480 Mbit/s Black :
The short editorial description of Conceptronic HUBBIES05B interface hub USB 2.0 480 Mbit/s Black

HUBBIES 4-Port USB 2.0 Hub
More>>>
Conceptronic HUBBIES05B interface hub USB 2.0 480 Mbit/s Black:
The official marketing text of Conceptronic HUBBIES05B interface hub USB 2.0 480 Mbit/s Black as supplied by the manufacturer

This 4-ports USB 2.0 travel hub provides your PC or notebook with 4 extra USB 2.0 ports to connect your USB devices. All ports can be used at the same time, as the power will be determinated individually for each port. Suitable for low power USB devices. Thanks to the small and compact design, this travel hub is the ideal travel solution!

Short summary description Conceptronic HUBBIES05B interface hub USB 2.0 480 Mbit/s Black:
This short summary of the Conceptronic HUBBIES05B interface hub USB 2.0 480 Mbit/s Black data-sheet is auto-generated and uses the product title and the first six key specs.

Conceptronic HUBBIES05B, USB 2.0, USB 2.0, 480 Mbit/s, Black, 3.54" (0.0900 m), China

Long summary description Conceptronic HUBBIES05B interface hub USB 2.0 480 Mbit/s Black:
This is an auto-generated long summary of Conceptronic HUBBIES05B interface hub USB 2.0 480 Mbit/s Black based on the first three specs of the first five spec groups.

Conceptronic HUBBIES05B. Host interface: USB 2.0, Hub interfaces: USB 2.0. Data transfer rate: 480 Mbit/s, Product color: Black, Cable length: 3.54" (0.0900 m). Power supply type: USB. Width: 0.591" (15 mm), Depth: 3.78" (96 mm), Height: 0.591" (15 mm). Package width: 3.54" (90 mm), Package depth: 0.984" (25 mm), Package height: 7.09" (180 mm)

Ports & interfaces
Host interface *
USB 2.0
Hub interfaces *
USB 2.0
USB 2.0 ports quantity
4
Ports quantity *
4
Features
Data transfer rate *
480 Mbit/s
Product color
Black
LED indicators
Yes
Cable length
3.54" (0.0900 m)
Country of origin
China
Power
Power supply type
USB
Weight & dimensions
Width
0.591" (15 mm)
Depth
3.78" (96 mm)
Height
0.591" (15 mm)
Weight & dimensions
Weight
0.811 oz (23 g)
Packaging data
Package width
3.54" (90 mm)
Package depth
0.984" (25 mm)
Package height
7.09" (180 mm)
Package weight
0.917 oz (26 g)
Package type
Box
Packaging content
Quick installation guide
Yes
Logistics data
Master (outer) case width
12.4" (315 mm)
Master (outer) case length
8.27" (210 mm)
Master (outer) case height
17.1" (435 mm)
Master (outer) case weight
8.82 lbs (4 kg)
Quantity per master (outer) case
60 pc(s)
Harmonized System (HS) code
84719000
Brand Image Article code product Stock Price from
Conceptronic HUBBIES03W USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s White Conceptronic HUBBIES03W USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s White
(show image)
110514807 HUBBIES03W 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic HUBBIES02B 5000 Mbit/s Black Conceptronic HUBBIES02B 5000 Mbit/s Black
(show image)
110514507 HUBBIES 4-Port USB 3.0 Hub 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic HUBBIES01G interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s Gray Conceptronic HUBBIES01G interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s Gray
(show image)
HUBBIES01G HUBBIES USB 3.1 Type-C to 1-Port USB 3.0 + 2-Port USB 2.0 Cable Hub, grey 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic C4PUSB3 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 4800 Mbit/s Black Conceptronic C4PUSB3 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 4800 Mbit/s Black
(show image)
110514107 4-Port USB 3.0 Hub 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic CS7USB2 interface hub 480 Mbit/s Black Conceptronic CS7USB2 interface hub 480 Mbit/s Black
(show image)
CS7USB2 7-Ports Round Shape USB 2.0 Hub 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Nederland 1 distributor(s)