location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon 4234C005 camera lens MILC Macro lens Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RF 85mm F2 Macro IS STM Lens
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4234C005 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292168068
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93662
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 10:31:36
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon 4234C005 camera lens MILC Macro lens Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Achieve beautiful portraits with a natural, flattering perspective and take advantage of the lens’ shallow depth of field for soft backgrounds thanks to a wide, 9-blade aperture
  • - Get excellent results even in low light thanks to 5-stop image stabilisation which gives you the confidence to carry on shooting without a tripod when light levels have dropped
  • - Go for stunning close up details of beauty, portraits and fashion thanks to 0.5x Macro capability or reveal hidden details on the move. This telephoto portrait lens will give you a new perspective
  • - Enjoy fast and silky smooth AF in stills and movies thanks to an STM motor that is quick to lock on to a subject and works in near silence to help you remain unobtrusive
  • - Carry anywhere, at any time thanks to a lightweight 500 g design and compact dimensions that make the lens easy to put in a pocket or pack into a small gadget bag
Long product name Canon 4234C005 camera lens MILC Macro lens Black :
The short editorial description of Canon 4234C005 camera lens MILC Macro lens Black

RF 85mm F2 Macro IS STM Lens
More>>>
Canon 4234C005 camera lens MILC Macro lens Black:
The official marketing text of Canon 4234C005 camera lens MILC Macro lens Black as supplied by the manufacturer

Take your portraits to the next level with the compact and lightweight RF 85mm F2 IS STM prime lens, which flatters your subjects and inspires you to discover beautiful detail. With its short telephoto 85mm focal length this is an ideal lens for portrait photography, producing elegant results with beautiful soft backgrounds thanks to a wide f/2 aperture. Offering huge versatility, this macro photography lens can also pick out stunning details thanks to close focusing up to 35 cm, allowing you the freedom to discover fine detail with the assurance of a 5-stop image stabilisation to let you shoot in low light. Weighing just 500 g with dimensions of just 78 cm x 90.5 cm, this Canon RF lens is unobtrusive, compact and easy to pack for exciting creative opportunities.

Short summary description Canon 4234C005 camera lens MILC Macro lens Black:
This short summary of the Canon 4234C005 camera lens MILC Macro lens Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon 4234C005, Macro lens, 12/11, Image stabilizer, Canon RF

Long summary description Canon 4234C005 camera lens MILC Macro lens Black:
This is an auto-generated long summary of Canon 4234C005 camera lens MILC Macro lens Black based on the first three specs of the first five spec groups.

Canon 4234C005. Component for: MILC, Lens structure (elements/groups): 12/11, Lens type: Macro lens. Maximum magnification: 0.5x. Product color: Black. Diameter: 3.07" (7.8 cm), Filter size: 2.64" (6.7 cm), Length: 3.56" (90.5 mm)

Lens system
Component for *
MILC
Lens type *
Macro lens
Lens structure (elements/groups) *
12/11
Aperture range (F-F)
2 - 29
Fixed focal length
3.35" (8.5 cm)
Minimum aperture number *
29
Number of diaphragm blades
9
Closest focusing distance *
13.8" (0.35 m)
Maximum aperture number *
2
Lens mount interface *
Canon RF
Lens system
Image stabilizer
Yes
Performance
Manual focus
Yes
Maximum magnification
0.5x
Design
Product color
Black
Weight & dimensions
Length
3.56" (90.5 mm)
Weight
17.6 oz (500 g)
Diameter *
3.07" (7.8 cm)
Filter size *
2.64" (6.7 cm)
Country Distributor
Magyarország 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
España 1 distributor(s)