location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon 4132C002 camera/camcorder battery Lithium-Ion (Li-Ion) 2130 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LP-E6NH Battery Pack
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4132C002 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292157239 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 157232
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Oct 2023 12:26:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon 4132C002 camera/camcorder battery Lithium-Ion (Li-Ion) 2130 mAh
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Shoot more photos and video per charge with up to 2130 mAh of capacity – that’s 14 per cent more than the LP-E6N battery
  • - Back-compatible with cameras that use LP-E6 and LP-E6N batteries, bringing more capacity to a wide range of EOS cameras
  • - Charge the LP-E6NH battery with a standard LC-E6 / LC-E6E mains charger or – with compatible EOS bodies – in-camera using a PD-compatible USB power source
  • - Selected EOS cameras can communicate with the LP-E6NH to determine battery serial number, remaining capacity, shutter count after charging, recharge performance and date of last use
Long product name Canon 4132C002 camera/camcorder battery Lithium-Ion (Li-Ion) 2130 mAh :
The short editorial description of Canon 4132C002 camera/camcorder battery Lithium-Ion (Li-Ion) 2130 mAh

LP-E6NH Battery Pack
More>>>
Canon 4132C002 camera/camcorder battery Lithium-Ion (Li-Ion) 2130 mAh:
The official marketing text of Canon 4132C002 camera/camcorder battery Lithium-Ion (Li-Ion) 2130 mAh as supplied by the manufacturer

Pack an extra battery in your bag and shoot for longer, capturing more photos and video on the move. This Canon lithium-ion battery is supplied with selected EOS cameras and is also back compatible with cameras that use LP-E6 and LP-E6N batteries. It can be charged using an LC-E6E mains charger and also in-camera, with compatible camera bodies that offer USB PD charging. The LP-E6NH has a capacity of 2130 mAh, which is 14 per cent more than the LC-E6N battery, which allows for more photos and video footage on a single charge. The battery also communicates with your EOS, so users can check battery serial number, remaining capacity, shutter count after charging, recharge performance and date of last use.

Short summary description Canon 4132C002 camera/camcorder battery Lithium-Ion (Li-Ion) 2130 mAh:
This short summary of the Canon 4132C002 camera/camcorder battery Lithium-Ion (Li-Ion) 2130 mAh data-sheet is auto-generated and uses the product title and the first six key specs.

Canon 4132C002, Canon, 2130 mAh, Lithium-Ion (Li-Ion)

Long summary description Canon 4132C002 camera/camcorder battery Lithium-Ion (Li-Ion) 2130 mAh:
This is an auto-generated long summary of Canon 4132C002 camera/camcorder battery Lithium-Ion (Li-Ion) 2130 mAh based on the first three specs of the first five spec groups.

Canon 4132C002. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 2130 mAh, Purpose: Camera. Quantity per pack: 1 pc(s)

Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity *
2130 mAh
Purpose *
Camera
Battery
Compatible products *
EOS R6 Body EOS R5 Body EOS R5 RF24-105mm F4 L IS USM Lens Kit EOS R6 RF24-105mm F4 L IS USM Lens Kit EOS R6 RF24-105mm F4-7.1 IS STM Lens Kit
Brand compatibility *
Canon
Product color
Black
Packaging data
Quantity per pack *
1 pc(s)
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)