location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProOne G6 VESA Plate with PSH

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProOne G6 VESA Plate with PSH
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13L66AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850902666 show
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 155341
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2024 23:05:56
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Jun 2024
Product end of life date
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name HP ProOne G6 VESA Plate with PSH :
The short editorial description of HP ProOne G6 VESA Plate with PSH

ProOne G6 VESA Plate with PSH
More>>>
HP ProOne G6 VESA Plate with PSH:
The official marketing text of HP ProOne G6 VESA Plate with PSH as supplied by the manufacturer

Mount your HP devices to wall or desk with mounting accessories from HP.

Short summary description HP ProOne G6 VESA Plate with PSH:
This short summary of the HP ProOne G6 VESA Plate with PSH data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProOne G6 VESA Plate with PSH, Black

Long summary description HP ProOne G6 VESA Plate with PSH:
This is an auto-generated long summary of HP ProOne G6 VESA Plate with PSH based on the first three specs of the first five spec groups.

HP ProOne G6 VESA Plate with PSH. Product color: Black

Technical details
Product color *
Black
Country of origin
China
Compatibility
HP ProOne 400/600 G6 AiO
Packaging data
Package width
17.4" (442 mm)
Package depth
13.6" (345 mm)
Package height
5.51" (140 mm)
Package weight
34.7 oz (983 g)
Country Distributor
Nederland 3 distributor(s)
España 1 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 2 distributor(s)
Switzerland 2 distributor(s)
Australia 3 distributor(s)
Sverige 2 distributor(s)
Belgium 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Suomi 2 distributor(s)
Danmark 2 distributor(s)
Philippines 1 distributor(s)
Portugal 1 distributor(s)
México 1 distributor(s)
United States 1 distributor(s)