location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AOC GK200 keyboard Gaming Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AOC Check ‘AOC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GK200
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GK200
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘AOC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AOC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87949
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Feb 2024 02:25:49
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
AOC GK200 user manual (9.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points AOC GK200 keyboard Gaming Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming
  • - Mechanical
  • - Full-size (100%) Numeric keypad
  • - Windows keys Adjustable keyboard height
  • - Backlight LED Multicolor
  • - Black
  • - 1 pc(s)
Guarantee: 2 years
Long product name AOC GK200 keyboard Gaming Black :
The short editorial description of AOC GK200 keyboard Gaming Black

Gaming, Black
More>>>
AOC GK200 keyboard Gaming Black:
The official marketing text of AOC GK200 keyboard Gaming Black as supplied by the manufacturer

Anti-ghosting keyboard with mechanical feeling and rainbow backlight
A great keyboard is essential no matter what games you play. You can't go wrong with the GK200: the keyboard has 25 key anti-ghosting, meaning it can register up to 25 keystrokes at the same time. Your input gets flawlessly implemented in-game thanks to its mechanical feeling. The spill resistant GK200 comes with the classic rainbow LED backlight and an integrated wrist rest, making even long gaming sessions comfortable.

Short summary description AOC GK200 keyboard Gaming Black:
This short summary of the AOC GK200 keyboard Gaming Black data-sheet is auto-generated and uses the product title and the first six key specs.

AOC GK200, Full-size (100%), Wired, Mechanical, LED, Black

Long summary description AOC GK200 keyboard Gaming Black:
This is an auto-generated long summary of AOC GK200 keyboard Gaming Black based on the first three specs of the first five spec groups.

AOC GK200. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Keyboard key switch: Mechanical. Backlight type: LED, Wrist rest. Cable length: 70.9" (1.8 m). Recommended usage: Gaming. Product color: Black

Switches
Switches

The GK200 features mechanical feeling keys. The usual rubber domes of membrane keyboards have been upgraded with tactile sliders. This makes them superior to classic, rather squishy membrane keys: The keypress becomes more responsive and its snappy performance gives youfeeling similar to mechanical keyboards.

Rollover & Anti-ghosting

Gaming action can become quite heated and fast-paced, requiring you to give a lot of input in a short amount of time. The 25-key rollover guarantees that your keyboard can register up to 25 simultaneous keystrokes. But if you press several keys at once, there is the risk of adjacent keys being unintentionally hit as well. Anti-ghosting prevents accidental keystrokes and makes sure that only your actual commands get registered.

Rainbow RGB

Great performance and high responsiveness are essential to keyboards but being visually pleasing is the icing on the cake. Rainbow RGB backlight lets your keyboard glow up and creates the typical gaming ambience.

Detachable and magnetic wrist rest

We all know that intense games can go well over 30 minutes. The wrist rest supports you during lengthy gaming session and highly increases your comfort, no matter how long your raids last.

Keyboard
Recommended usage *
Gaming
Connectivity technology *
Wired
Keyboard key switch *
Mechanical
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Windows keys
Yes
Programmable hot keys
No
Multimedia keys
Yes
Rollover
25-key rollover
Polling rate
1000 Hz
Certification
True
Design
Backlight *
Yes
Backlight type
LED
Backlight color
Multicolor
Keyboard style
Straight
Full-size keyboard
Yes
Wrist rest
Yes
Adjustable keyboard height
Yes
Product color *
Black
Surface coloration
Monochromatic
Material
Metal
Protection features
Spill resistant
Features
Cable length
70.9" (1.8 m)
Anti-ghosting
Yes
Mouse
Mouse included *
No
Headset
Impedance
1 Ω
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Keyboard dimensions (WxDxH)
17.6 x 5.59 x 1.1" (447 x 142 x 28 mm)
Weight
28.5 oz (808 g)
Packaging data
Package weight
2.45 lbs (1.11 kg)
Package type
Box
Packaging content
Number of products included *
1 pc(s)
Other features
Compatible operating systems
Mac, Windows
Depth
5.59" (142 mm)
Height
1.1" (28 mm)
Width
17.6" (447 mm)
Quantity per pack
1 pc(s)