location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LV-7260 data projector 2000 ANSI lumens LCD XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LV-7260
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2104B003 show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105577
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:18:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon LV-7260 data projector 2000 ANSI lumens LCD XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - LCD 2000 ANSI lumens
  • - Lamp
  • - XGA (1024x768) 600:1
  • - Built-in speaker(s)
  • - 255 W
Guarantee: 3 years
Long product name Canon LV-7260 data projector 2000 ANSI lumens LCD XGA (1024x768) :
The short editorial description of Canon LV-7260 data projector 2000 ANSI lumens LCD XGA (1024x768)

LV-7260 - 2000 ANSI lumens, LCD, 1024 x 768, 600:1, NSH
More>>>
Canon LV-7260 data projector 2000 ANSI lumens LCD XGA (1024x768):
The official marketing text of Canon LV-7260 data projector 2000 ANSI lumens LCD XGA (1024x768) as supplied by the manufacturer

The LV-7260 offers bright, clear projection for dynamic presentations in the office or on the road. A wide-angle 1.6x zoom lens allows for flexible placement in the smallest of meeting rooms.

Features:
-XGA resolution.
-Bright 2000 lumens.
-600:1 contrast ratio.
-Near-silent 29dBA in Quiet Mode.
-Wide 1.6x zoom lens.
-Vertical Keystone Correction.
-Screen Colour Correction.
-Fast start-up and shutdown.
-Compact and portable, with ergonomic design.
-Make every presentation count.

Native XGA resolution
The LV-7260 projects at XGA resolution (1024 x 768 pixels) for razor-sharp definition with crisp, legible text. Resolution is extendable to UXGA (1600 x 1200) using high quality compression.

Bright, clear images
No need to dim lights or draw the blinds before starting your presentation - a powerful 2000 lumens output delivers clearly visible projection, even in brightly lit rooms.

600:1 contrast ratio
A high contrast ratio of 600:1 ensures that every presentation delivers maximum impact - deeper blacks, brighter whites and richer colours all come as standard.

Virtually silent
Quiet Mode operates at a near-silent 29dBA. Distracting fan hum is suppressed, keeping audience attention firmly fixed on your presentation.

Flexible placement
A wide-angle 1.6x zoom lens projects 100-inch images from just 2.9 metres away, allowing for big screen projection in small meeting rooms. Constructed with original Canon optics, the lens incorporates twin aspherical elements and an anti-glare coating for consistently high image quality.

Keystone correction
Vertical Keystone Correction compensates for picture distortion that occurs when the projector is slightly tilted towards the screen. The LV-7260 can compensate for tilt angles up to ±30 degrees.

Natural colours, whatever the background
Screen Colour Correction eliminates the need for a white projection screen - one less thing to worry about on the day. Settings are optimised to preserve the natural colour of images when projecting onto chalkboards, walls and other coloured backgrounds.

Fast start-up and shutdown
The LV-7260 is ready to use just 8 seconds after power-on. And with a cool down time of 30 seconds, there's no frustrating wait afterwards.

Economical
Quiet Mode keeps running costs down by extending lamp life to 3000 hours. Power Saving mode helps with energy costs by automatically shutting down if no video signal is detected for a preset time period.

Portable and compact
Supplied with a convenient carrying case, the lightweight LV-7260 can be transported with ease. A footprint of 310mm x 265mm - barely larger than a sheet of A4 paper - makes storage just as easy.

Short summary description Canon LV-7260 data projector 2000 ANSI lumens LCD XGA (1024x768):
This short summary of the Canon LV-7260 data projector 2000 ANSI lumens LCD XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LV-7260, 2000 ANSI lumens, LCD, XGA (1024x768), 600:1, 85%, 15 - 100 kHz

Long summary description Canon LV-7260 data projector 2000 ANSI lumens LCD XGA (1024x768):
This is an auto-generated long summary of Canon LV-7260 data projector 2000 ANSI lumens LCD XGA (1024x768) based on the first three specs of the first five spec groups.

Canon LV-7260. Projector brightness: 2000 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Lamp type: NSH, Lamp power: 190 W. Dot clock scanning frequency: 108 MHz. Power consumption (typical): 255 W, Power consumption (standby): 9 W. Weight: 6.61 lbs (3 kg)

Projector
Projector brightness *
2000 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
600:1
Uniformity
85%
Horizontal scan range
15 - 100 kHz
Vertical scan range
50 - 120 Hz
Light source
Light source type *
Lamp
Lamp type
NSH
Lamp power
190 W
Video
Full HD *
No
Network
Ethernet LAN *
No
Features
Dot clock scanning frequency
108 MHz
Multimedia
Built-in speaker(s) *
Yes
Number of built-in speakers
1
Power
Power consumption (typical) *
255 W
Power consumption (standby) *
9 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-10 - 50 °C
Weight & dimensions
Weight *
6.61 lbs (3 kg)
Packaging content
Handheld remote control *
No
Other features
Aspect ratio
4:3
Dimensions (WxDxH)
12.2 x 10.4 x 4.29" (310 x 265 x 109 mm)
I/O ports
2 x Mini D-Sub 15-pin 1 x Mini Din 4-pin 2 x RCA 1 x Mini-DIN 8-pin
Video in
4-pin
Brand Image Article code product Stock Price from
Canon XEED SX6 data projector 3500 ANSI lumens LCOS Canon XEED SX6 data projector 3500 ANSI lumens LCOS
(show image)
1231B003 XEED SX6 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)