location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite CLAMPUSW power extension Accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Clamp-On Power Strip Holder, White
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLAMPUSW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332255617 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58398
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Mar 2024 12:02:07
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite CLAMPUSW power extension Accessory
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power extension holder
  • - White Acrylonitrile butadiene styrene (ABS)
  • - Weight: 13.1 oz (370 g)
  • - 1 pc(s)
Guarantee: Lifetime Limited Warranty
Long product name Tripp Lite CLAMPUSW power extension Accessory :
The short editorial description of Tripp Lite CLAMPUSW power extension Accessory

Clamp-On Power Strip Holder, White
More>>>
Tripp Lite CLAMPUSW power extension Accessory:
The official marketing text of Tripp Lite CLAMPUSW power extension Accessory as supplied by the manufacturer

Power Strip Clamp Mounts Securely on Your Desktop without Drilling
This clamp-on holder for power strips and surge protectors is easy to install without the hassle of drilling into walls or workbenches. Keep AC outlets and USB ports within easy reach of your desk, table or workspace by attaching the CLAMPUSW to any flat surface 0.4 to 2 inches thick. No tools are needed. Just slide the clamps onto the surface’s edge, tighten the adjustment knobs by hand, and snap your surge or power strip into the mounting clip.

No More Crawling Under Desks to Plug Devices into Hard-to-Reach Outlets
Add AC and USB power where you most need it. The CLAMPUSW lets you install a power strip or surge protector within an arm’s reach of your chair. The heavy-duty plastic clamp accepts most strips 1.6 to 2.4 inches in width. Soft EVA foam pads on the clamp protect your desk from scuffs and scratches.

Retrofit Existing Installations to Improve Access to Outlets
Add AC outlets and USB ports somewhere new or change the mounting of an existing power or surge strip to improve access to power. A cable management clip in the rear keeps power cords neat and tidy.

Short summary description Tripp Lite CLAMPUSW power extension Accessory:
This short summary of the Tripp Lite CLAMPUSW power extension Accessory data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite CLAMPUSW, Power extension holder, White, Acrylonitrile butadiene styrene (ABS), China, 20 pc(s), 18.2 lbs (8.26 kg)

Long summary description Tripp Lite CLAMPUSW power extension Accessory:
This is an auto-generated long summary of Tripp Lite CLAMPUSW power extension Accessory based on the first three specs of the first five spec groups.

Tripp Lite CLAMPUSW. Product type: Power extension holder, Product color: White, Material: Acrylonitrile butadiene styrene (ABS). Country of origin: China, Quantity per master (outer) case: 20 pc(s), Master (outer) case weight: 18.2 lbs (8.26 kg). Width: 2.8" (71.1 mm), Depth: 1.9" (48.3 mm), Height: 3.9" (99.1 mm). Quantity per pack: 1 pc(s), Package width: 2.8" (71.1 mm), Package depth: 6.3" (160 mm)

Features
Product type *
Power extension holder
Product color
White
Material
Acrylonitrile butadiene styrene (ABS)
Logistics data
Country of origin
China
Quantity per master (outer) case
20 pc(s)
Master (outer) case weight
18.2 lbs (8.26 kg)
Master (outer) case length
9.3" (236.2 mm)
Master (outer) case width
13.4" (340.4 mm)
Master (outer) case height
14.8" (375.9 mm)
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332255614
Weight & dimensions
Width
2.8" (71.1 mm)
Depth
1.9" (48.3 mm)
Height
3.9" (99.1 mm)
Weight
13.1 oz (370 g)
Packaging data
Quantity per pack
1 pc(s)
Package width
2.8" (71.1 mm)
Package depth
6.3" (160 mm)
Package height
4.13" (104.9 mm)
Package weight
17.6 oz (500 g)
Brand Image Article code product Stock Price from
Tripp Lite CLAMPUSBLK power extension Accessory Tripp Lite CLAMPUSBLK power extension Accessory
(show image)
CLAMPUSBLK Clamp-On Power Strip Holder, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite CLAMPINTL power extension Accessory Tripp Lite CLAMPINTL power extension Accessory
(show image)
CLAMPINTL CLAMPINTL Clamp-On Power Strip Holder, White, International 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)