location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Deskjet 990cxi inkjet printer Color 600 x 2400 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Deskjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Deskjet 990cxi Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C6455A show
Show alternative article codes used in the online market place
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 284722
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2023 02:11:01
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Deskjet 990cxi inkjet printer Color 600 x 2400 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office 600 x 2400 DPI Color
  • - A4 6.5 ppm Printing colors: Black, Cyan, Magenta, Yellow
  • - USB port
Guarantee: 1 year
Long product name HP Deskjet 990cxi inkjet printer Color 600 x 2400 DPI A4 :
The short editorial description of HP Deskjet 990cxi inkjet printer Color 600 x 2400 DPI A4

Maximise your productivity with leading-edge print quality, super-fast output and InfraRed printing.
More>>>
HP Deskjet 990cxi inkjet printer Color 600 x 2400 DPI A4:
The official marketing text of HP Deskjet 990cxi inkjet printer Color 600 x 2400 DPI A4 as supplied by the manufacturer

This ground-breaking package delivers highest ever speed in a personal inkjet printer, ultimate photo-quality and next generation connectivity in a sleek cutting-edge design. It is designed for high-end, professional-level users requiring speed, quality, style and connectivity.

Short summary description HP Deskjet 990cxi inkjet printer Color 600 x 2400 DPI A4:
This short summary of the HP Deskjet 990cxi inkjet printer Color 600 x 2400 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Deskjet 990cxi, Color, 2, 600 x 2400 DPI, A4, 5000 pages per month, 6.5 ppm

Long summary description HP Deskjet 990cxi inkjet printer Color 600 x 2400 DPI A4:
This is an auto-generated long summary of HP Deskjet 990cxi inkjet printer Color 600 x 2400 DPI A4 based on the first three specs of the first five spec groups.

HP Deskjet 990cxi. Color, Number of print cartridges: 2, Maximum duty cycle: 5000 pages per month. Maximum resolution: 600 x 2400 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 6.5 ppm. Duplex printing

Features
Duplex printing *
Yes
Page description languages *
PCL 3
Printing colors *
Black, Cyan, Magenta, Yellow
Color *
Yes
Maximum duty cycle *
5000 pages per month
Number of print cartridges *
2
Printing
Print speed (color photo, normal quality) on photo paper
0.5 ppm
Print speed (color photo, draft quality)
7.9 ppm
Print speed (color photo, best quality) on photo paper
0.5 ppm
Print speed (color photo, draft quality) on photo paper
2.4 ppm
Print speed (color photo, normal quality)
2.4 ppm
Print speed (color, full-page color, normal quality, A4)
0.9 ppm
Print speed (color, full-page color, draft quality, A4)
3.1 ppm
Print speed (color, draft quality, A4/US Letter)
13 ppm
Print speed (color, full-page color, best quality, A4)
0.3 ppm
Print speed (color, best quality, A4)
1.2 ppm
Print speed (black, draft quality, A4/US Letter)
17 ppm
Print speed (black, best quality, A4)
1.3 ppm
Print quality (color, best quality)
2400 DPI
Maximum resolution *
600 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
6.5 ppm
Print speed (color, normal quality, A4/US Letter)
5 ppm
Borderless printing
No
Input & output capacity
Maximum input capacity for transparencies
25 sheets
Maximum input capacity for labels
20
Maximum input capacity for envelopes
15
Maximum input capacity for cards
30
Maximum input capacity for banners
20
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
50 sheets
Paper handling
Maximum print size
216 x 356 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Banner, Card stock, Envelopes, Glossy paper, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Hagaki card, Legal
Paper handling
Envelopes sizes
10, C6, DL
Photo paper sizes (imperial)
4x6"
Custom media width
3.03 - 8.5" (77 - 216 mm)
Custom media length
3.03 - 14" (77 - 356 mm)
Paper tray media weight
60 - 90 g/m²
A6 Card
Yes
Ports & interfaces
I/O ports
IR, USB, Parallel
USB port *
Yes
USB 2.0 ports quantity
1
Standard interfaces
Serial, USB 2.0
Network
Ethernet LAN *
No
Wi-Fi *
No
Bluetooth
No
Performance
Acoustic power emissions
6.0 B(A)
Internal memory *
8 MB
Acoustic pressure emissions
47 dB
Design
Market positioning *
Home & office
Power
Power consumption (printing) *
40 W
Power consumption (off)
2 W
Power consumption (standby)
4 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows 95 Windows 98 Windows NT 4.0 Windows 2000 Professional Windows ME Windows 3.1x Mac OS v7.61, v8.5.1 MS-DOS
Minimum processor
Pentium 66MHz
Minimum RAM
32 MB
Minimum system requirements
CD-ROM
Minimum system requirements for Macintosh
USB 32MB RAM
Operational conditions
Recommended operating temperature range (T-T)
15 - 35 °C
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
15 - 80%
Operating temperature (T-T)
41 - 104 °F
Weight & dimensions
Width
17.3" (440 mm)
Depth
14.8" (375 mm)
Height
7.72" (196 mm)
Weight
12.9 lbs (5.85 kg)
Other features
Dimensions (WxDxH)
17.3 x 14.8 x 7.72" (440 x 375 x 196 mm)
Infrared data port
Yes
Print technology
Thermal inkjet
Print quality, vertical alignment accuracy
+/-0.002''
Dimensions (W x D x H) (imperial)
17.32 x 14.76 x 7.72"
Weight (imperial)
12.9 lbs
Fonts included
Yes
Skew (transparency)
+/-0.012 mm
Skew
+/-0.006 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 16:58:09
Uk has collected 1 expert review for HP Deskjet 990cxi Printer but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
v3.co.uk
Updated:
2013-11-13 16:58:08
An ideal printer for a small office with an easy setup and a number of interesting standard features.
0%
Country Distributor
United Kingdom 1 distributor(s)