Epson logo

Epson EMP-TW20 data projector 1200 ANSI lumens LCD WVGA (854x480)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118927
Info modified on:
07 Mar 2024, 15:34:52
Long product name Epson EMP-TW20 data projector 1200 ANSI lumens LCD WVGA (854x480):

Epson EMP-TW 20- RGB/ TFT/ 480p/ 135W UHE/ 2000 hours

Epson EMP-TW20 data projector 1200 ANSI lumens LCD WVGA (854x480):

- Bring a true big screen experience to everything from TV shows and movies to photos and games.

- Connect easily to everything from your TV and DVD player to your PC, digital camera and games console.

- Position the projector off-centre, on the coffee table or even on the ceiling and get a perfect image every time.

- Create perfect images automatically with six built-in settings to optimise what’s on the screen.

- Project superb colour and consistent, sharp moving images with 3LCD technology.

- Watch movies as you’re meant to in true 16:9 WideScreen, with High Definition compatibility.

- Ideal for any sized room - project an 80” image from just 2 metres distance, or up to 300”.

- Take charge with the luminous remote control and avoid distractions with a quiet 28db operation.

Short summary description Epson EMP-TW20 data projector 1200 ANSI lumens LCD WVGA (854x480):

Epson EMP-TW20, 1200 ANSI lumens, LCD, WVGA (854x480), 1000:1, 16.78 million colors, 15 - 92 kHz

Long summary description Epson EMP-TW20 data projector 1200 ANSI lumens LCD WVGA (854x480):

Epson EMP-TW20. Projector brightness: 1200 ANSI lumens, Projection technology: LCD, Projector native resolution: WVGA (854x480). Light source type: Lamp, Service life of light source: 3000 h, Lamp type: UHE. Focal length range: 13.7 - 20.5 mm. Serial interface type: RS-232. Noise level: 28 dB, Country of origin: China

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.