location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hasbro E06061010

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hasbro Check ‘Hasbro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E06061010
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E0606101
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010993460229
Category:
Toys that are small plastic/metal figures designed to represent humans, animals, robots etc.
Children's Toy Figures Check ‘Hasbro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hasbro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6573
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2024 13:44:40
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Hasbro E06061010
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Recommended age (min): 4 yr(s) Multicolor
  • - On basis of: Comics Action/Adventure The Marvel Avengers
  • - Batteries required Number of batteries supported: 2 AAA
More>>>
Short summary description Hasbro E06061010:
This short summary of the Hasbro E06061010 data-sheet is auto-generated and uses the product title and the first six key specs.

Hasbro E06061010, 4 yr(s), The Marvel Avengers, Multicolor

Long summary description Hasbro E06061010:
This is an auto-generated long summary of Hasbro E06061010 based on the first three specs of the first five spec groups.

Hasbro E06061010. Recommended age (min): 4 yr(s), Theme: The Marvel Avengers, Product color: Multicolor

Features
Product color *
Multicolor
Suggested gender
Boy
Recommended age (min) *
4 yr(s)
On basis of
Comics
Genre
Action/Adventure
Theme
The Marvel Avengers
Country of origin
China
Battery
Batteries required
Yes
Number of batteries supported
2
Battery type
AAA
Weight & dimensions
Height
11.8" (300 mm)
Packaging data
Package width
8.03" (204 mm)
Package depth
2.48" (63 mm)
Package height
12" (305 mm)
Packaging data
Package weight
17.6 oz (500 g)
Packaging content
Battery included
Yes
Number of pieces
1 pc(s)
Supplier features
Assembly required
No
Commercial unit type
Consumer unit single
(cdm) Seasonalities
Permanent
(cdm) Audiences
Early childhood, Child
(cdm) Additional usage
Indoor
Packaging languages (ISO 639 format)
Multi
Manual languages (ISO 639 format)
Multi
Invoice unit
No
Orderable unit
No
Dispatch unit
No
(cdm) Developped capacities
Imagination, Dexterity