Hasbro logo

Marvel Spider-Man Titan Hero 30cm

Brand:
Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58596
Info modified on:
30 Aug 2024, 11:56:20
Bullet Points Marvel Spider-Man Titan Hero 30cm:
  • - Includes: figure
  • - 12-inch scale action figure with ball joint articulation
  • - Classic-inspired details and figure design
  • - Create giant action figure battles
Long product name Marvel Spider-Man Titan Hero 30cm:

Marvel Spider-Man Titan Hero 30cm

Marvel Spider-Man Titan Hero 30cm:

Imagine big web-slinging adventures with this Titan Hero Series Spider-Man figure! This figure measures in at a towering 12-inch scale, so kids can imagine giant-sized battles between their favorite heroes and villains! Figure features ball joint articulation for poseability at shoulders and hips. Collect other Titan Hero Series figures for more battling action! (Each sold separately. Subject to availability.)

Short summary description Marvel Spider-Man Titan Hero 30cm:

Marvel Spider-Man Titan Hero 30cm, 4 yr(s), Spider-Man, Blue, Red, Plastic

Long summary description Marvel Spider-Man Titan Hero 30cm:

Marvel Spider-Man Titan Hero 30cm. Recommended age (min): 4 yr(s), Theme: Spider-Man, Product color: Blue, Red, Material: Plastic

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.