location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Goula 53117 puzzle Shape puzzle 4 pc(s) Animals

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Goula
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Goula - Sea Puzzle
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
53117 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8410446531174
Category:
Picture printed on cardboard or wood and cut into various pieces of different shapes that have to be fitted together.
Puzzles Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48978
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Sep 2024 23:06:35
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Goula 53117 puzzle Shape puzzle 4 pc(s) Animals
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Shape puzzle
  • - Animals
  • - Infant
  • - Any gender
  • - Recommended age (min): 1 yr(s)
  • - Material: Wood
  • - 4 pc(s)
  • - Multicolor
Long product name Goula 53117 puzzle Shape puzzle 4 pc(s) Animals :
The short editorial description of Goula 53117 puzzle Shape puzzle 4 pc(s) Animals

Goula - Sea Puzzle, 12M+
More>>>
Goula 53117 puzzle Shape puzzle 4 pc(s) Animals:
The official marketing text of Goula 53117 puzzle Shape puzzle 4 pc(s) Animals as supplied by the manufacturer

Have Fun With This 4 - Piece Puzzle Of Sea Animals. Match The Piece With Its Outline Or Colour.

Short summary description Goula 53117 puzzle Shape puzzle 4 pc(s) Animals:
This short summary of the Goula 53117 puzzle Shape puzzle 4 pc(s) Animals data-sheet is auto-generated and uses the product title and the first six key specs.

Goula 53117, 4 pc(s), Animals, 1 yr(s)

Long summary description Goula 53117 puzzle Shape puzzle 4 pc(s) Animals:
This is an auto-generated long summary of Goula 53117 puzzle Shape puzzle 4 pc(s) Animals based on the first three specs of the first five spec groups.

Goula 53117. Number of puzzle pieces: 4 pc(s). Genre: Animals, Recommended age (min): 1 yr(s). Width: 8.66" (220 mm), Height: 8.66" (220 mm)

Features
Product type *
Shape puzzle
Genre *
Animals
Recommended age group *
Infant
Suggested gender *
Any gender
Recommended age (min) *
1 yr(s)
Suitable for indoor use
Yes
Product color
Multicolor
Material
Wood
Minimum number of players
1
Country of origin
China
Learning & training skills
Learning & training skills
Fine motor skills training
Battery
Batteries required
No
Weight & dimensions
Width
8.66" (220 mm)
Height
8.66" (220 mm)
Weight
4.41 oz (125 g)
Packaging data
Package width
8.66" (220 mm)
Package depth
1.57" (40 mm)
Package height
8.66" (220 mm)
Package weight
7.94 oz (225 g)
Package tare weight
3.53 oz (100 g)
Packaging content
Number of puzzles *
1
Number of puzzle pieces *
4 pc(s)
Logistics data
Pallet height
35.4" (90 cm)
Pallet weight
443.8 lbs (201.3 kg)
Number of cartons per pallet
27 pc(s)
Number of cartons per pallet layer
9 pc(s)
Number of layers per pallet
3 pc(s)
Quantity per pallet
648 pc(s)
Quantity per master (outer) case
24 pc(s)
Master (outer) case width
18.9" (480 mm)
Master (outer) case length
14.6" (370 mm)
Master (outer) case height
9.84" (250 mm)
Master (outer) case weight
15.2 lbs (6.9 kg)
Master (outer) case tare weight
14.1 oz (400 g)
Master (outer) case net weight
14.3 lbs (6.5 kg)
Master (outer) case volume
44400 cm³
Quantity per shipping (inner) case
6 pc(s)
Other features
Customs product code (TARIC)
95030061
Disclaimer Goula 53117 puzzle Shape puzzle 4 pc(s) Animals:
Disclaimer

Warning: Not suitable for children under 36 months of age due to small parts. Choking hazard. Please keep this packaging for future reference. The contents and colours may differ from those in the photographs. Designed in The Netherlands / in Barcelona. Made in China.