icecat logo
Icecat: creating the world's largest open catalog with 19377504 data-sheets & 35906 brands – register (free)
Jumbo logo

Goula 53108 puzzle Shape puzzle 10 pc(s)

Goula
Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23795
Info modified on:
14 Aug 2024, 23:12:34
Long product name Goula 53108 puzzle Shape puzzle 10 pc(s):

Goula - Dress - Up Girl, 3Y+

Goula 53108 puzzle Shape puzzle 10 pc(s):

Have Fun Making The Combinations That You Like The Best With This Girls Puzzle. Learn The Different Types Of Clothing And Accessories. Type Of Printing Simulating Real Textures

Short summary description Goula 53108 puzzle Shape puzzle 10 pc(s):

Goula 53108, 10 pc(s), 3 yr(s)

Long summary description Goula 53108 puzzle Shape puzzle 10 pc(s):

Goula 53108. Number of puzzle pieces: 10 pc(s). Recommended age (min): 3 yr(s). Width: 11" (280 mm), Height: 11" (280 mm)

Specs
Recommended products
Similar products
Loading...
Specs +
Recommended products +
Similar products +
Disclaimer Goula 53108 puzzle Shape puzzle 10 pc(s) 53108:
Warning: Not suitable for children under 36 months of age due to small parts. Choking hazard. Please keep this packaging for future reference. The contents and colours may differ from those in the photographs. Designed in The Netherlands / in Barcelona. Made in China.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.