- - 27-inch WQHD (2560x1440) IPS gaming monitor with ultrafast 170Hz (overclocking) refresh rate designed for professional gamers and immersive gameplay
- - ASUS Extreme Low Motion Blur Sync (ELMB SYNC) technology enables ELMB together with G-SYNC Compatible, eliminating ghosting and tearing for sharp gaming visuals with high frame rates
- - G-SYNC Compatible ready, delivering a seamless, tear-free gaming experience by enabling VRR (variable refresh rate) by default
- - Supports both Adaptive-Sync with NVIDIA GeForce graphics cards and FreeSync with AMD Radeon graphics cards
- - High Dynamic Range (HDR) technology with professional color gamut delivers contrast and color performance that meets the DisplayHDR 400 certification
27", 2560x1440, IPS, 16:9, RMS 2x 2W, HDMI, DP, USB, 100-240V, 50 / 60Hz, 615x405-535x215 mm
TUF Gaming VG27AQL1A is a 27-inch WQHD (2560 x 1440) HDR IPS display with an ultrafast 170Hz refresh rate. Designed for gamers and others seeking immersive gameplay, it offers some serious specs. But there's more ...
TUF Gaming VG27AQL1A also features exclusive ASUS Extreme Low Motion Blur Sync (ELMB SYNC) technology. ELMB SYNC enables motion blur reduction and adaptive-sync technologies to run simultaneously for super smooth gameplay.
Extreme detail and accurate color
The WQHD (2560 x 1440) panel in TUF Gaming VG27AQL1A delivers up to 77% more onscreen desktop space than standard Full HD (1920 x 1080) displays. Thanks to integrated IPS technology, it provides superior imagery with outstanding color across 130% of the sRGB gamut, an astounding 1,000:1 contrast ratio, and 178° viewing angles with minimal distortion and color shift.
refresh rate
An impressive 170Hz* refresh rate eliminates lag and motion blur to give you the upper hand in first-person shooter, racing, real-time strategy, and sports titles. This ultrafast refresh rate lets you play at the highest visual settings and react instantly to what's onscreen.
*Select graphics cards/GPUs can support 170Hz graphics source output (via DisplayPort). Please note that overclocking function/performance depends on the GPU or content displayed. Actual real-world performance is hardware-dependent.
Enjoy super−smooth gameplay
ASUS Extreme Low Motion Blur Sync (ELMB SYNC) makes it possible to enable motion blur and adaptive-sync technologies at the same time, eliminating ghosting and tearing to ensure incredibly sharp visuals at high frame rates while gaming. Extreme Low Motion Blur technology (ELMB) provides a 1 millisecond Moving Picture Response Time (MPRT)* to eliminate smearing and motion blur. It also makes moving objects appear even sharper, and gameplay is more fluid and responsive.
*1 ms MPRT is based on internal test results. Actual response time may vary in real world settings.
Experience true color
TUF Gaming VG27AQL1A immerses you in super-smooth ultra realistic visuals, enabling 130% sRGB and 95% DCI-P3 color spaces to provide more distinct color gradations.
HDR
Brighter HDR visuals
TUF Gaming VG27AQL1A features DisplayHDR 400 to provide smoother and finer contrast between the brightest and darkest areas of the screen. It also delivers an impressive peak luminance of 400 nits to enable brighter imagery.
Multi−HDR mode
Two HDR modes allow you to adjust the monitor's HDR performance based on the current viewing scenario.
High-flying design
TUF Gaming VG27AQL1A has a stealth fighter inspired design that gives it a dynamic, futuristic look. The rear panel features wing-like elements, giving it a sensation of speed. A svelte, minimalist stand ensures stability and a touch of elegance.
IN−GAME ENHANCEMENTS
Intuitive controls
ASUS DisplayWidget Lite is a software utility that lets you easily and quickly tweak settings or configure ASUS-exclusive features such as Shadow Boost, ASUS GameVisual, and more.
See what's lurking in the shadows
ASUS Dynamic Shadow Boost software automatically brightens dark areas, making it easier to spot enemies hidden in shaded areas of the map.
GamePlus
The ASUS-exclusive, integrated GamePlus hotkey offers in-game enhancements that help you get more out of your game. This function is co-developed with input from pro gamers, allowing them to practice and improve their gaming skills.
GameVisual
ASUS GameVisual Technology has seven pre-set display modes to optimize visuals for different types of content. This unique feature can be easily accessed through a hotkey or the on-screen display settings menu
Flicker-Free technology
Flicker-Free technology reduces flicker to minimize eyestrain for improved comfort when you're embroiled in long gaming sessions.
Ultra-Low Blue Light technology
ASUS Ultra-Low Blue Light technology reduces the amount of potentially harmful blue light emitted by the display. Four different filter settings are available to control the amount of blue light reduction.
ENGINEERING
Rich connectivity
Enjoy extensive connectivity options, including two USB 3.0 ports, DisplayPort 1.2, two HDMI (V2.0), and a 3.5 mm audio jack for connecting to a wide range of multimedia devices.
Ergonomic design
With an ergonomically-designed stand, TUF Gaming VG27AQL1A provides tilt, swivel, pivot, and height adjustments so you can easily find your ideal viewing position. The display is also VESA-compatible for wall mounting.
ASUS TUF Gaming VG27AQL1A, 27", 2560 x 1440 pixels, Quad HD, 1 ms, Black
ASUS TUF Gaming VG27AQL1A. Display diagonal: 27", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black