location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Marvel Spider-Man Legends White Rabbit 15cm with Build-A-Figure Pieces

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hasbro Check ‘Hasbro’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Marvel Spider-Man
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Legends
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Marvel Spider-Man Legends White Rabbit 15cm with Build-A-Figure Pieces
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E81255L0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010993659463
Category: Collectible Figures & Statues Check ‘Hasbro’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hasbro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43233
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2024 13:29:10
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Marvel Spider-Man Legends White Rabbit 15cm with Build-A-Figure Pieces
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Includes Figure, 1 Accessory, and 2 Build-a-Figure Parts
  • - 6-INCH-SCALE COLLECTIBLE MARVEL’S WHITE RABBIT FIGURE: Fans, collectors, and kids alike can enjoy this 6-inch-scale Marvel’s White Rabbit figure, inspired by the character from the Marvel comics
  • - MARVEL COMIC-INSPIRED DESIGN: Marvel’s White Rabbit figure with premium design, detail, and articulation for high poseability and display in a Marvel collection
  • - PREMIUM ARTICULATION AND DETAILING: The high quality, realistic, 6-inch Legends Series Marvel’s White Rabbit figure features multiple points of articulation and is a great addition to any action figure collection
  • - MARVEL UNIVERSE IN 6-INCH SCALE: Look for other Hasbro Marvel Legends Series figures (each sold separately) with comic- and movie-inspired characters, including Captain America, Black Widow, Spider-Man, and Giant Man. (Additional figures each sold separately. Subject to availability.)
  • - BUILD-A-FIGURE PIECE: Includes Demogoblin Build-A-Figure piece. Collect all 6 Spider-Man Legends figures to build a Demogoblin figure! (Each sold separately. Subject to availability.)
Long product name Marvel Spider-Man Legends White Rabbit 15cm with Build-A-Figure Pieces :
The short editorial description of Marvel Spider-Man Legends White Rabbit 15cm with Build-A-Figure Pieces

Marvel Spider-Man Legends White Rabbit 15cm with Build-A-Figure Pieces
More>>>
Marvel Spider-Man Legends White Rabbit 15cm with Build-A-Figure Pieces:
The official marketing text of Marvel Spider-Man Legends White Rabbit 15cm with Build-A-Figure Pieces as supplied by the manufacturer

A brilliant woman with a twisted mind, Dr. Lorina Dodson is the deranged Queen of Crime, White Rabbit.

With over 80 years of comic book history, Marvel has become a cornerstone of fan collections around the world. With the Marvel Legends Series, fan favorite Marvel Comic Universe and Marvel Cinematic Universe characters are designed with premium detail and articulation for top-of-the-line poseable and displayable collectibles. From figures to vehicles to premium roleplay items, the Marvel Legends Series offers elite character-inspired product for Marvel fans and collectors. Additional figures each sold separately. Subject to availability.

Short summary description Marvel Spider-Man Legends White Rabbit 15cm with Build-A-Figure Pieces:
This short summary of the Marvel Spider-Man Legends White Rabbit 15cm with Build-A-Figure Pieces data-sheet is auto-generated and uses the product title and the first six key specs.

Marvel Spider-Man Legends White Rabbit 15cm with Build-A-Figure Pieces, Collectible action figure, Comics

Long summary description Marvel Spider-Man Legends White Rabbit 15cm with Build-A-Figure Pieces:
This is an auto-generated long summary of Marvel Spider-Man Legends White Rabbit 15cm with Build-A-Figure Pieces based on the first three specs of the first five spec groups.

Marvel Spider-Man Legends White Rabbit 15cm with Build-A-Figure Pieces. Product type: Collectible action figure, On basis of: Comics, Product color: Multicolor. EU TSD warning: Not for children under 36 months. Height: 5.91" (150 mm), Package width: 5.98" (152 mm), Package depth: 2.52" (64 mm). Commercial unit type: Consumer unit single

Spider-Man
Spider-Man

Superhuman strength, agility, endurance, ability to stick to and climb walls and other surfaces, uses self-designed web-shooters allowing him to fire and swing from sticky webs, special "Spider-Sense" warns of incoming danger, genius intellect specializing in chemistry and invention.

Marvel
Marvel

Marvel Entertainment, LLC is one of the world's most prominent character-based entertainment companies, built on a proven library of more than 8,000 characters featured in a variety of media for over eighty years. Marvel utilizes its character franchises in entertainment, licensing, publishing, games, and digital media.

Features
Product color
Multicolor
On basis of *
Comics
License
Marvel
Franchise
Spider-Man
Character
White Rabbit
Recommended age group
Child
Suggested gender
Male
Recommended age (min)
4 yr(s)
Product type *
Collectible action figure
Safety warning
EU TSD warning
Not for children under 36 months
Weight & dimensions
Height
5.91" (150 mm)
Package width
5.98" (152 mm)
Package depth
2.52" (64 mm)
Package height
10.5" (267 mm)
Packaging content
Commercial unit type
Consumer unit single