location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Marvel Avengers Iron Man Bend And Flex 15cm, Includes Blast Accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hasbro Check ‘Hasbro’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Marvel Avengers
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Bend and Flex
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Marvel Avengers Iron Man Bend And Flex 15cm, Includes Blast Accessory
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E78705L0
Category:
Toys that are small plastic/metal figures designed to represent humans, animals, robots etc.
Children's Toy Figures Check ‘Hasbro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hasbro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24159
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2024 13:30:54
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Marvel Avengers Iron Man Bend And Flex 15cm, Includes Blast Accessory
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Includes: figure and accessory
  • - BEND!: Epic fun with twists and turns! This 6-inch Bend and Flex Iron Man figure has bendable arms and legs that can be twisted and flexed into tons of imaginative poses!
  • - FLEX!: Have fun showing off and twisting this figure into imaginative new action poses. Bend And Flex figures definitely break the mold when it comes to adaptable action poses
  • - PICK YOUR POSE: Hold that powerful pose! Each bendable figure also includes a Blast accessory to enhance the figure in that perfect pose
  • - CLASSIC MARVEL DESIGN: Imagine Iron Man joining the fight with this figure, with classic design inspired by the Marvel Universe
  • - COLLECT OTHER BEND AND FLEX FIGURES: Collect other Avengers Bend and Flex figures for flex-tastic fun! Additional figures sold separately. Subject to availability
Long product name Marvel Avengers Iron Man Bend And Flex 15cm, Includes Blast Accessory :
The short editorial description of Marvel Avengers Iron Man Bend And Flex 15cm, Includes Blast Accessory

Marvel Avengers Iron Man Bend And Flex 15cm, Includes Blast Accessory
More>>>
Marvel Avengers Iron Man Bend And Flex 15cm, Includes Blast Accessory:
The official marketing text of Marvel Avengers Iron Man Bend And Flex 15cm, Includes Blast Accessory as supplied by the manufacturer

Tony Stark designs his own super suit to become the tech-powered hero, Iron Man.

Twist! Turn! Flex your power! Kids can bend, flex, pose, and play with their favorite Marvel Super Heroes with these super agile Avengers Bend and Flex Figures! Collect characters inspired by the Marvel Universe with a twist (each sold separately). These stylized Super Hero action figures have bendable arms and legs that can bend and hold in place for the picture-perfect pose! There’s plenty of heroic daring and dramatic action when kids shape their Bend And Flex figures into plenty of playful poses.

The included accessory helps kids enhance the pose and play out favorite Marvel scenes. Create berserk battles with the hero adapting and flexing some fancy moves! After all, a good hero (or villain) is always flexible.

Short summary description Marvel Avengers Iron Man Bend And Flex 15cm, Includes Blast Accessory:
This short summary of the Marvel Avengers Iron Man Bend And Flex 15cm, Includes Blast Accessory data-sheet is auto-generated and uses the product title and the first six key specs.

Marvel Avengers Iron Man Bend And Flex 15cm, Includes Blast Accessory, 4 yr(s), Gold, Red, Plastic

Long summary description Marvel Avengers Iron Man Bend And Flex 15cm, Includes Blast Accessory:
This is an auto-generated long summary of Marvel Avengers Iron Man Bend And Flex 15cm, Includes Blast Accessory based on the first three specs of the first five spec groups.

Marvel Avengers Iron Man Bend And Flex 15cm, Includes Blast Accessory. Recommended age (min): 4 yr(s), Product color: Gold, Red, Material: Plastic

Iron Man
Iron Man

When billionaire industrialist Tony Stark dons his sophisticated steel-mesh armor, he becomes a living high-tech weapon - the world's greatest fighting machine. Tony has primed his ultra modern creation for waging state of the art campaigns, attaining sonic flight, and defending the greater good! He is the Armored Avenger - driven by a heart that is part machine, but all hero! He is the INVINCIBLE IRON MAN!

Avengers
Avengers

They are Earth's Mightiest Heroes, formed to battle foes no single hero could withstand. THE AVENGERS are the most prestigious and powerful Super Hero team in the world, an ever-shifting assemblage of super-beings, adventurers and crime fighters devoted to protecting the planet from menaces beyond the scope of conventional authorities

Marvel
Marvel

Marvel Entertainment, LLC is one of the world's most prominent character-based entertainment companies, built on a proven library of more than 8,000 characters featured in a variety of media for over eighty years. Marvel utilizes its character franchises in entertainment, licensing, publishing, games, and digital media.

The story is currently unavailable. Please, contact us.
Features
Product type *
Collectible action figure
Product color *
Gold, Red
Material
Plastic
Suggested gender
Any gender
Recommended age group
Child
Recommended age (min) *
4 yr(s)
On basis of
Comics
License
Marvel
Franchise
Avengers
Character
Iron Man
Certification
CE
Safety warning
EU TSD warning
Not for children under 36 months
Weight & dimensions
Height
5.91" (150 mm)
Packaging data
Package width
6.5" (165 mm)
Package depth
2.01" (51 mm)
Package height
9.02" (229 mm)
Package weight
2.57 oz (73 g)
Package type
Blister
Supplier features
Assembly required
No
Commercial unit type
Consumer unit single