location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Marvel Mega Mighties Iron Man 25cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hasbro Check ‘Hasbro’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Marvel
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Super Hero Adventures
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mega Mighties Iron Man 25cm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E4150EU4
Category: Collectible Figures & Statues Check ‘Hasbro’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hasbro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32756
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2024 13:21:02
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Marvel Mega Mighties Iron Man 25cm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Includes figure
  • - ICONIC MARVEL CHARACTER: Imagine soaring in to save the day with this Mega Mighties Iron Man toy, inspired by the Marvel entertainment
  • - POSEABLE ACTION FIGURE: Each 10-inch Mega Mighties toy features 3 points of articulation -- head, arms, and waist -- so kids can pose their figures for any exciting adventure they imagine
  • - BIG HERO FUN FOR MARVEL FANS: Marvel Super Hero Adventure toys are sized right for small hands and make fun gifts for kids, whether they’re new Marvel fans or already collect Marvel toys
  • - IMAGINATIVE PLAY: This fun and unique Marvel Super Hero Adventures Mega Mighties Iron Man figure inspires adventurous imaginative play for preschoolers ages 3 and up
  • - COLLECTIBLE TOYS: Look for other Marvel Super Hero Adventures Mega Mighties figures to start a collection, swap with friends, and give as gifts (Sold separately. Subject to availability.)
  • - Figure scale: 10 inches
Long product name Marvel Mega Mighties Iron Man 25cm :
The short editorial description of Marvel Mega Mighties Iron Man 25cm

Marvel Super Hero Adventures Mega Mighties Iron Man 25cm
More>>>
Marvel Mega Mighties Iron Man 25cm:
The official marketing text of Marvel Mega Mighties Iron Man 25cm as supplied by the manufacturer

When captured by enemies, billionaire Tony Stark builds a suit of armor to become Iron Man!

Leap into excitement and adventure with the Marvel Super Hero Adventures Mega Mighties action figures! Sized right for small hands, these bulky 10-inch toys let younger heroes get a grip on big fun. With 3 points of articulation -- heads, arms, and waist -- kids ages 3 and up can pose the Iron Man action figure in different ways. To add to the excitement, the Iron Man toy also features a fun preschool-perfect expression. Imagine soaring into action alongside your favorite billionaire superhero with this Iron Man toy!

For even more fun and adventure, look for other Marvel Super Hero Adventures Mega Mighties figures to assemble a crime-fighting teams! (Other figures and vehicles sold separately. Subject to availability.)

Copyright MARVEL. All trademarks and registered trademarks are the property of their respective owners.
Playskool and all related terms are trademarks of Hasbro.

Short summary description Marvel Mega Mighties Iron Man 25cm:
This short summary of the Marvel Mega Mighties Iron Man 25cm data-sheet is auto-generated and uses the product title and the first six key specs.

Marvel Mega Mighties Iron Man 25cm, Collectible action figure, Comics

Long summary description Marvel Mega Mighties Iron Man 25cm:
This is an auto-generated long summary of Marvel Mega Mighties Iron Man 25cm based on the first three specs of the first five spec groups.

Marvel Mega Mighties Iron Man 25cm. Product type: Collectible action figure, On basis of: Comics, Product color: Red. EU TSD warning: Not for children under 36 months. Height: 9.84" (250 mm), Package width: 7.24" (184 mm), Package depth: 2.64" (67 mm). Commercial unit type: Consumer unit single

Iron Man
Iron Man

When billionaire industrialist Tony Stark dons his sophisticated steel-mesh armor, he becomes a living high-tech weapon - the world's greatest fighting machine. Tony has primed his ultra modern creation for waging state of the art campaigns, attaining sonic flight, and defending the greater good! He is the Armored Avenger - driven by a heart that is part machine, but all hero! He is the INVINCIBLE IRON MAN!

Avengers
Avengers

They are Earth's Mightiest Heroes, formed to battle foes no single hero could withstand. THE AVENGERS are the most prestigious and powerful Super Hero team in the world, an ever-shifting assemblage of super-beings, adventurers and crime fighters devoted to protecting the planet from menaces beyond the scope of conventional authorities

Marvel
Marvel

Marvel Entertainment, LLC is one of the world's most prominent character-based entertainment companies, built on a proven library of more than 8,000 characters featured in a variety of media for over eighty years. Marvel utilizes its character franchises in entertainment, licensing, publishing, games, and digital media.

The story is currently unavailable. Please, contact us.
Features
Product color
Red
Material
Plastic
On basis of *
Comics
License
Marvel
Franchise
Avengers
Character
Iron Man
Recommended age group
Child
Suggested gender
Male
Recommended age (min)
3 yr(s)
Recommended age (max)
7 yr(s)
Features
Product type *
Collectible action figure
Safety warning
EU TSD warning
Not for children under 36 months
Weight & dimensions
Height
9.84" (250 mm)
Package width
7.24" (184 mm)
Package depth
2.64" (67 mm)
Package height
10.5" (267 mm)
Package weight
15.5 oz (439 g)
Packaging content
Commercial unit type
Consumer unit single