location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hasbro E3298101 collectible figure/statue accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hasbro Check ‘Hasbro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E3298101
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E3298101
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010993553556
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hasbro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14625
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2024 13:34:58
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Hasbro E3298101 collectible figure/statue accessory:
This short summary of the Hasbro E3298101 collectible figure/statue accessory data-sheet is auto-generated and uses the product title and the first six key specs.

Hasbro E3298101, Boy, 4 yr(s), Avengers, Marvel, China, LR44

Long summary description Hasbro E3298101 collectible figure/statue accessory:
This is an auto-generated long summary of Hasbro E3298101 collectible figure/statue accessory based on the first three specs of the first five spec groups.

Hasbro E3298101. Recommended gender: Boy, Recommended age (min): 4 yr(s), Character: Avengers. Country of origin: China. Battery type: LR44. Commercial unit type: Consumer unit single. Weight: 14.1 oz (400 g), Package weight: 17.6 oz (500 g), Package depth: 2.5" (63.5 mm)

Features
Recommended gender
Boy
Recommended age (min)
4 yr(s)
Character
Avengers
Theme
Marvel
Logistics data
Country of origin
China
Packaging content
Batteries included
Yes
Battery
Batteries required
Yes
Battery
Battery type
LR44
Number of batteries supported
3
Supplier features
Commercial unit type
Consumer unit single
Weight & dimensions
Weight
14.1 oz (400 g)
Package weight
17.6 oz (500 g)
Package depth
2.5" (63.5 mm)
Package width
8" (203.2 mm)
Package height
12" (304.8 mm)