location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Chromebook CP713-2W-5874 Intel® Core™ i5 i5-10210U 13.5" Touchscreen Quad HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) ChromeOS Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Chromebook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Spin 713
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CP713-2W-5874
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.HWNAA.001
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16355
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Chromebook CP713-2W-5874 Intel® Core™ i5 i5-10210U 13.5" Touchscreen Quad HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) ChromeOS Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - ChromeOS
  • - Intel Core i5-10210U (6MB Cache, 1.6GHz)
  • - 34.3 cm (13.5") 2256 x 1504 IPS Touch
  • - 8GB DDR4-SDRAM & 128GB SSD
Long product name Acer Chromebook CP713-2W-5874 Intel® Core™ i5 i5-10210U 13.5" Touchscreen Quad HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) ChromeOS Gray :
The short editorial description of Acer Chromebook CP713-2W-5874 Intel® Core™ i5 i5-10210U 13.5" Touchscreen Quad HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) ChromeOS Gray

Intel Core i5-10210U (6MB Cache, 1.6GHz), 8GB DDR4-SDRAM, 128GB SSD, 34.3 cm (13.5") 2256 x 1504 IPS Touch, Intel UHD Graphics, WLAN, Webcam, ChromeOS
More>>>
Acer Chromebook CP713-2W-5874 Intel® Core™ i5 i5-10210U 13.5" Touchscreen Quad HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) ChromeOS Gray:
The official marketing text of Acer Chromebook CP713-2W-5874 Intel® Core™ i5 i5-10210U 13.5" Touchscreen Quad HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) ChromeOS Gray as supplied by the manufacturer

When you’re on the go, you need a laptop that can keep up with you. With a 10th Gen Intel® Core™ i7 processor, this Chromebook can be woken up from sleep in less than a second while also boasting a 10-hour battery life.

The Power to Perform
When you’re on the go, you need a laptop that can keep up with you. With a 10th Gen Intel® Core™ i7 processor, this Chromebook can be woken up from sleep in less than a second while also boasting a 10-hour battery life.

Optimized Manageability
Chrome Enterprise simplifies the way you run your business. Cut costs, simplify operations, reduce security risks, and greatly lower required IT resources by being able to deploy, update and manage all your devices at any scale.

See More, Do More
The VertiView Display gives you 18% more vertical screen space to work on and view documents, spreadsheets, and websites without the need scroll.

Stylishly Rugged
Worry less about your device and focus on your work. This Chromebook features a metal chassis with a streamlined, reinforced design that delivers a stylishly modern look as well as independently verified MIL-STD-810G military-grade durability.

Fully Connected
Specifically designed with the needs of business users in mind, this Chromebook comes with a bevy of functional features including Wi-Fi 6, Corning® Gorilla® Glass touchscreen and touchpad, a backlit keyboard, a built-in HDMI port, as well as dual USB Type-C ports to deal with everyday challenges.

Convenient Convertibility
Utilize your Chromebook in ways you’ve never thought of before. With its 360-degree convertible modes, work in space-limited environments such as in-flight or while on the train, while also easily making presentations or sharing your screen in convenient and collaborative ways.

Short summary description Acer Chromebook CP713-2W-5874 Intel® Core™ i5 i5-10210U 13.5" Touchscreen Quad HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) ChromeOS Gray:
This short summary of the Acer Chromebook CP713-2W-5874 Intel® Core™ i5 i5-10210U 13.5" Touchscreen Quad HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) ChromeOS Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Chromebook CP713-2W-5874, Intel® Core™ i5, 1.6 GHz, 13.5", 2256 x 1504 pixels, 8 GB, 128 GB

Long summary description Acer Chromebook CP713-2W-5874 Intel® Core™ i5 i5-10210U 13.5" Touchscreen Quad HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) ChromeOS Gray:
This is an auto-generated long summary of Acer Chromebook CP713-2W-5874 Intel® Core™ i5 i5-10210U 13.5" Touchscreen Quad HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) ChromeOS Gray based on the first three specs of the first five spec groups.

Acer Chromebook CP713-2W-5874. Product type: Chromebook, Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-10210U, Processor frequency: 1.6 GHz. Display diagonal: 13.5", HD type: Quad HD, Display resolution: 2256 x 1504 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: ChromeOS. Product color: Gray

Design
Product type *
Chromebook
Product color *
Gray
Form factor *
Convertible (Folder)
Display
Display diagonal *
13.5"
Display resolution *
2256 x 1504 pixels
Touchscreen *
Yes
HD type
Quad HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
3:2
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
10th gen Intel® Core™ i5
Processor model *
i5-10210U
Processor cores
4
Processor boost frequency
4.2 GHz
Processor frequency *
1.6 GHz
Processor cache
6 MB
Processor cache type
Smart Cache
Configurable TDP-up frequency
2.1 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.8 GHz
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Total SSDs capacity
128 GB
Number of SSDs installed
1
SSD capacity
128 GB
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel® UHD Graphics
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Ethernet LAN
No
Bluetooth
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
2
HDMI ports quantity *
1
Headphone outputs
1
Combo headphone/mic port
Yes
Charging port type
USB Type-C
Performance
Accelerometer
Yes
Gyroscope
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Software
Operating system installed *
ChromeOS
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video Technology
Yes
Intel Flex Memory Access
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
48 Wh
Battery life (max)
10 h
Power
AC adapter power
45 W
Security
Trusted Platform Module (TPM)
Yes
Certificates
MIL-STD-810G compliant
Yes
Weight & dimensions
Width
11.8" (300.6 mm)
Depth
9.25" (235 mm)
Height
0.661" (16.8 mm)
Weight *
3.02 lbs (1.37 kg)