location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BakkerElkhuizen Basic 950 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BakkerElkhuizen Check ‘BakkerElkhuizen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Basic 950 Footrest
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BNEFRB950 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717228180002
Category:
Small piece of furniture, usually made of plastic, which you place under a desk or table and rest your feet on to make it more comfortable to sit.
Foot Rests Check ‘BakkerElkhuizen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BakkerElkhuizen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 242516
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Nov 2023 13:27:04
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BakkerElkhuizen Basic 950 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum weight capacity: 264.6 lbs (120 kg)
  • - Plastic, Rubber, Steel
  • - Non-slip base Foldable
  • - Height adjustment
  • - Tilt angle range: 0 - 48°
  • - Black
Long product name BakkerElkhuizen Basic 950 Black :
The short editorial description of BakkerElkhuizen Basic 950 Black

Basic 950, max. 120 kg, 420 x 320 x 50 mm, 6 kg
More>>>
BakkerElkhuizen Basic 950 Black:
The official marketing text of BakkerElkhuizen Basic 950 Black as supplied by the manufacturer

Basic 950

Hand adjustable footrest, that offers good support for your feet.

The Basic 950 footrest provides for every workstation the optimal foot and leg support. With this footrest you always have the right feet posture. You can easily adjust the height of the Basic 950 footrest with your hand and choose the ideal position for yourself. This footrest is made of high-quality robust material and promises stability. Improve your blood circulation, reduce lower back issues, and get a better posture with the Basic 950 footrest.

Ergonomic requirements for footrests:

- Sufficiently large
- Non-slip and stable
- Height and inclination easily adjustable
- Height sufficiently compensating

Level out heights.
Your desk is not height adjustable and too high for you? You have adjusted your chair, but now your legs are uncomfortably hanging? The Basic 950 footrest can resolve issues of insufficient height adjustment of the desk or office chair. With this footrest your legs do not hang, and your blood circulation isn't cut off. The Basic 950 footrest provides a stable support for your feet, and this helps to adopt a good sitting posture during computer work.

Short summary description BakkerElkhuizen Basic 950 Black:
This short summary of the BakkerElkhuizen Basic 950 Black data-sheet is auto-generated and uses the product title and the first six key specs.

BakkerElkhuizen Basic 950, Black, Plastic, Rubber, Steel, 264.6 lbs (120 kg), 0 - 48°, 16.5" (42 cm), 12.4" (31.5 cm)

Long summary description BakkerElkhuizen Basic 950 Black:
This is an auto-generated long summary of BakkerElkhuizen Basic 950 Black based on the first three specs of the first five spec groups.

BakkerElkhuizen Basic 950. Product color: Black, Material: Plastic, Rubber, Steel, Maximum weight capacity: 264.6 lbs (120 kg). Platform width: 16.5" (42 cm), Platform depth: 12.4" (31.5 cm), Width: 16.5" (420 mm)

Healthy posture.
Healthy posture.

Get a comfortable sitting posture during computer work. With the Basic 950 footrest you have a stable support for your feet, and this keeps your legs from hanging and helps to reduce pressure on your legs. You automatically adapt a healthier and upright posture and reduce physical discomfort. From now on, it is guaranteed, that you will work more productively with the help of the Basic 950 footrest.

Ergonomic background
Ergonomic background

Every VDU workstation should be perfectly adjusted to the user to enable a healthy and ergonomic way of working. This means that the office chair should ideally be adjusted to the person sitting on it. In addition, the optimal desk height is a basic requirement for an ergonomic sitting position. In situations where this is not possible, footrests can help to create a balance between the floor and the height of the table. In this way a footrest contributes to a better ergonomic sitting posture.

Various workplaces.
Various workplaces.

The Basic 950 footrest provides good support for feet and legs in every workplace, especially in places where you can’t change the height of your desk or table. Under the desk in the office, to support highchairs, such as checkout chairs or laboratory chairs and for any other workplace to prevent feet from hanging. This footrest is also ideal for workplaces used by different people.

Robust design.
Robust design.

With a platform size of 420 mm x 320 mm the Basic 950 footrest offers enough space for any size of feet. The contoured foot platform guarantees minimize slip and stability. The anti-slip caps prevent the footrest itself from moving around. The open frame allows the footrest to be placed close to the chair without it interfering with the base of the chair. This footrest is made from high quality materials such as steel and impact-resistant plastic (ABS). Also available in ESD. A long-lasting footrest for a good blood circulation and a healthy way of work.

Quick setup.
Quick setup.

The Basic 950 footrest can be easily adjusted in a few seconds. The adjustable height range is between 30 mm and 195 mm. Simply set your optimal height and angle manually. With the user-friendly adjustment you can position the footrest in the right height and angle in no time.

Features
Material
Plastic, Rubber, Steel
Product color *
Black
Non-slip base
Yes
Rubber feet
Yes
Maximum weight capacity
264.6 lbs (120 kg)
Height adjustment
Yes
Tilt angle range
0 - 48°
Foldable
Yes
Weight & dimensions
Platform width
16.5" (42 cm)
Platform depth
12.4" (31.5 cm)
Width
16.5" (420 mm)
Weight & dimensions
Depth
12.6" (320 mm)
Height
1.97" (50 mm)
Height (min)
1.97" (5 cm)
Height (max)
9.06" (23 cm)
Weight
13.2 lbs (6 kg)
Package width
14.6" (370 mm)
Package depth
18.5" (470 mm)
Package height
3.94" (100 mm)
Package weight
14.3 lbs (6.5 kg)
Package type
Box
Technical details
Warranty period
5 year(s)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)