location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BakkerElkhuizen Q-Doc 400 document holder Aluminum, Plastic, Rubber Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BakkerElkhuizen Check ‘BakkerElkhuizen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q-doc 400 Mobile Document Holder
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BNEQDOC400 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717399990837
Category:
Card or plastic files/folders used to contain documents.
Document Holders Check ‘BakkerElkhuizen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BakkerElkhuizen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117914
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Nov 2023 12:04:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BakkerElkhuizen Q-Doc 400 document holder Aluminum, Plastic, Rubber Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Aluminum, Plastic, Rubber
  • - Gray
  • - Adjustable angle
  • - Non-slip surface
  • - 1 pc(s)
Guarantee: Lifelong (after registration)
Long product name BakkerElkhuizen Q-Doc 400 document holder Aluminum, Plastic, Rubber Gray :
The short editorial description of BakkerElkhuizen Q-Doc 400 document holder Aluminum, Plastic, Rubber Gray

Q-doc 400 Document Holder
More>>>
BakkerElkhuizen Q-Doc 400 document holder Aluminum, Plastic, Rubber Gray:
The official marketing text of BakkerElkhuizen Q-Doc 400 document holder Aluminum, Plastic, Rubber Gray as supplied by the manufacturer

The Q-doc 400 document holder is highly portable, folding flat to just 27 mm and weighing only 480g. This document holder can be quickly unfolded and set up in one of the six heights. The lightweight design is facilitated by using Hylite aluminium so you can be sure stability is not compromised. Place your documents or mobile devices right in front of you on the storage surface of the Q-doc 400 document holder. For more visual comfort, better posture and the best comfort.

Short summary description BakkerElkhuizen Q-Doc 400 document holder Aluminum, Plastic, Rubber Gray:
This short summary of the BakkerElkhuizen Q-Doc 400 document holder Aluminum, Plastic, Rubber Gray data-sheet is auto-generated and uses the product title and the first six key specs.

BakkerElkhuizen Q-Doc 400, Aluminum, Plastic, Rubber, 6.61 lbs (3 kg), 4.72 - 9.45" (120 - 240 mm), Gray, 1 pc(s), 14.6" (370 mm)

Long summary description BakkerElkhuizen Q-Doc 400 document holder Aluminum, Plastic, Rubber Gray:
This is an auto-generated long summary of BakkerElkhuizen Q-Doc 400 document holder Aluminum, Plastic, Rubber Gray based on the first three specs of the first five spec groups.

BakkerElkhuizen Q-Doc 400. Material: Aluminum, Plastic, Rubber, Maximum weight capacity: 6.61 lbs (3 kg), Height adjustment range: 4.72 - 9.45" (120 - 240 mm). Width: 14.6" (370 mm), Depth: 11" (280 mm), Height: 1.06" (27 mm)

Ergonomic working posture.
Ergonomic working posture.

The Q-doc 400 document holder allows you to read comfortably in a good posture. Thanks to the slightly inclined storage surface, your documents, books, notes, or mobile devices will no longer lie to your right or your left, but straight in front of you in one line with your keyboard and screen. Twisting, downward-looking and reaching are all minimised, so physical discomfort is prevented. With the Q-doc 400 document holder your documents are lying closer to your screen and therefore in your view. Your eyes have to accommodate less, because the focus point for the documents and screen are closer. This not only avoids eye strain, but also ensures a healthier way of working and increases your performance at work.
Place documents, books, folders, notes or even a mobile phone on it, and increase with the perfect viewing angle your comfort and efficiency.
Make the most of the space between the screen and the keyboard, and work with a healthy posture in one line.

Ergonomic background
Ergonomic background

Placing documents on the left, right or even directly in front of the keyboard, leads automatically to twisting and bending the neck, and to focus the eyes more often. This puts extra strain on your neck muscles and eyes. This can easily be avoided by placing a document holder between the screen and the keyboard. In this way, you automatically work in one line, because your documents are lying in the perfect viewing angle right in front of you on the inclined surface of the document holder. Your neck and eyes are relieved, and you immediately ensure a much more comfortable and ergonomic screen workplace (source: Van den Heuvel et al. 2007, p. 380.)

Height adjustable in six steps.
Height adjustable in six steps.

Height adjustable in six steps. With the Q-doc 400 document holder you can achieve your optimal viewing height. You can adjust the height in six steps between 120 mm and 240 mm. Choose the ideal viewing angle, improve your body posture to an upright position, and start working more comfortable.

Features
Material
Aluminum, Plastic, Rubber
Maximum weight capacity
6.61 lbs (3 kg)
Height adjustment range
4.72 - 9.45" (120 - 240 mm)
Adjustable angle
Yes
Number of angle positions
6
Product color
Gray
Non-slip surface
Yes
Quantity per pack
1 pc(s)
Recycled material
Yes
Weight & dimensions
Width
14.6" (370 mm)
Depth
11" (280 mm)
Height
1.06" (27 mm)
Weight
16.9 oz (480 g)
Package width
11.5" (292 mm)
Package depth
15" (382 mm)
Package height
1.46" (37 mm)
Package weight
25.4 oz (720 g)
Logistics data
Harmonized System (HS) code
83040000
Country Distributor
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)