location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart M537 Digital Camera

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart M537 Digital Camera
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L2449A
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105505
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2021 15:55:03
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Service and support options: Free telephone support for basic setup, installation and troubleshooting in North America and Europe during specifiedfree Web support 24 hours a day, 7 days a week at http:///supportfeatures: 90-day limitedbacked by HP 24-hour, 7-days-a-week Customer Care, service and support, including 24-hour Web support at http:///supportstandard statement: HP warrants to you, the end-user customer, that HP hardware, accessories, software and supplies will be free from defects in materials and workmanship after the date of purchase, for theperiod specified. HP will, at its option, either repair or replace products which prove to be defective. Replacement products may be either new or equivalent in performance to new.
Long product name HP Photosmart M537 Digital Camera :
The short editorial description of HP Photosmart M537 Digital Camera

See how easy it is to take stunning 6 MP photos. Get up close with 3x optical zoom then crop with up to 6x digital zoom. The large 6.35 cm screen lets you view photos indoors or out, and you can remove red-eye[p1] and add fun borders, all in-camera.
More>>>
HP Photosmart M537 Digital Camera:
The official marketing text of HP Photosmart M537 Digital Camera as supplied by the manufacturer

See how easy it is to take stunning photos with this compact camera. Get up close with 3x optical zoom then crop with up to 6x digital zoom for beautiful prints up to poster size. Easy-to-use buttons mean you’ll be away in no time, while the 6.35 cm display allows clear viewing – indoors or out – for photos or video clips. Get the best from your photos with creative tools including HP in-camera red-eye removal[p1], fun borders and easy printing and sharing of favourites. Windows Vista™ ready.

Short summary description HP Photosmart M537 Digital Camera:
This short summary of the HP Photosmart M537 Digital Camera data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart M537 Digital Camera

Long summary description HP Photosmart M537 Digital Camera:
This is an auto-generated long summary of HP Photosmart M537 Digital Camera based on the first three specs of the first five spec groups.

HP Photosmart M537 Digital Camera

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 22:35:05
Uk has collected 5 expert reviews for HP Photosmart M537 Digital Camera and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-09-26 22:34:50
The 6Mp HP Photosmart M537 is a basic point-and-shoot camera with a 3X zoom, a 2.5in LCD, and a very low cost - around £95. On the surface, the HP Photosmart M537 offers an adequate number of features for the price, such as in-camera red-eye removal...
Bottom line Despite a generous software bundle and long battery life, low image quality makes the HP Photosmart M537 a less attractive option than some other comparably priced cameras. Latest camera reviews: HP Photosmart M537 digital camera Fujifilm FinePix S700...
70%
Laptopmag.com
Updated:
2011-09-26 22:35:02
An affordable digicam that defies the entry-level label.
Bottom line The champagne-colored 6-MP Photosmart M537 doesnt look like it belongs in a roundup of entry-level digicams. Its solid build and 2.5-inch LCD make it easily blend in with higher-priced options. HP includes nine scene modes (with clear descriptions and...
80%
steves-digicams.com
Updated:
2014-04-10 01:40:40
Click to take a 360-degree QTVR tour of the PhotoSmart M537HPs Real Life technologies helps take the guesswork out of digital photography, making it easy to produce great photos that are crisp, realistic and true-to-life. The M537s features include i...
0%