location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VE1801EUT AV extender AV transmitter White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VE1801EUT
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE1801EUT
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31511
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:48:45
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN VE1801EUT user manual (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VE1801EUT AV extender AV transmitter White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Extends HDMI signals with superior video quality over a single Cat 5e/6/6a or ATEN 2L-2910 Cat 6 cable
  • - • 4K up to 40 m
  • - • 1080p up to 70 m
  • - HDMI 1.4 (3D, Deep color, 4K); HDCP 2.2 compliant
  • - Designed to mount in a one-gang junction box
  • - Supports RS-232 channel transmission
  • - Consumer Electronic Control (CEC) allows interconnected HDMI devices to communicate and respond to a single remote control
  • - HDBaseT Anti-jamming – resists signal interference during high-quality video transmission using HDBaseT technology
  • - LED indication of device status
  • - Supports widescreen format
  • - Built- in 8KV / 15 KV ESD protection
  • - Plug-and-play
Long product name ATEN VE1801EUT AV extender AV transmitter White :
The short editorial description of ATEN VE1801EUT AV extender AV transmitter White

HDMI HDBaseT-Lite Transmitter with EU Wall Plate (4K@40m) (HDBaseT Class B)
More>>>
ATEN VE1801EUT AV extender AV transmitter White:
The official marketing text of ATEN VE1801EUT AV extender AV transmitter White as supplied by the manufacturer

ATEN VE1801EUT is a transmitter designed to reliably send 4K signals up to 40 m over a single Cat 5e/6/6a or ATEN 2L-2910 Cat 6 cable. With EU Wall Plate design, the VE1801EUT can be conveniently mounted in a one-gang junction box. For HDMI signal transmission, it supports 3D, Deep Color, and embedded HD lossless audio formats.

The compact wall plate design does away with bulky cables, allowing a neat and convenient installation. Therefore, VE1801EUT is specifically designed for use in meeting rooms, digital educational environment or wherever needed to meet application requirements.

Short summary description ATEN VE1801EUT AV extender AV transmitter White:
This short summary of the ATEN VE1801EUT AV extender AV transmitter White data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VE1801EUT, 4096 x 2160 pixels, AV transmitter, 2755.9" (70 m), Wired, 3D, HDCP

Long summary description ATEN VE1801EUT AV extender AV transmitter White:
This is an auto-generated long summary of ATEN VE1801EUT AV extender AV transmitter White based on the first three specs of the first five spec groups.

ATEN VE1801EUT. Type: AV transmitter, Maximum resolution: 4096 x 2160 pixels, Cable types supported: Cat5e, Cat6, Cat6a. Connectivity technology: Wired, Serial interface type: RS-232. Width: 2.7" (68.6 mm), Depth: 1.75" (44.4 mm), Height: 1.61" (41 mm)

Features
Type *
AV transmitter
Maximum resolution *
4096 x 2160 pixels
Cable types supported
Cat5e, Cat6, Cat6a
Maximum transfer distance
2755.9" (70 m)
Electrostatic Discharge (ESD) protection
Yes
Electrostatic Discharge (ESD) protection
15 kV
LED indicators
Yes
Bandwidth
10.2 Gbit/s
Bandwidth
340 MHz
HDCP
Yes
Material
Metal
3D
Yes
Features
Wall mountable
Yes
Plug and Play
Yes
Product color
White
Ports & interfaces
Connectivity technology *
Wired
RJ-45 output ports
1
HDBaseT port
Yes
HDMI in
1
Serial ports quantity
1
Serial interface type
RS-232
Weight & dimensions
Width
2.7" (68.6 mm)
Depth
1.75" (44.4 mm)
Height
1.61" (41 mm)
Weight
6 oz (170 g)
Brand Image Article code product Stock Price from
ATEN VE901R AV extender AV receiver Black ATEN VE901R AV extender AV receiver Black
(show image)
VE901R VE901R 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE601R AV extender AV receiver Black ATEN VE601R AV extender AV receiver Black
(show image)
VE601R VE601R 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE802R AV extender AV receiver Black ATEN VE802R AV extender AV receiver Black
(show image)
VE802R VE802R 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE801R AV extender AV receiver Black ATEN VE801R AV extender AV receiver Black
(show image)
VE801R HDMI Receiver only over 1 CAT5e/6 Cable (70m) ,4K / HDBaseT-Lite (Class B) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)