location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Viva Collection HD9621/90R1 fryer Single Stand-alone 1425 W Low fat fryer Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Viva Collection
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD9621/90R1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD9621/90R1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895693455 show
Category:
Electric device which is filled with cooking oil and used to deep-fry food e.g. french fries.
Fryers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7082
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 May 2024 03:28:29
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Viva Collection HD9621/90R1 fryer Single Stand-alone 1425 W Low fat fryer Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Tasty food in less time: no pre-heating required
  • - Fry, bake, grill and roast your favorite foods at home
  • - Easy clean in 90 secs- QuickClean basket with non-stick mesh
  • - Detachable parts- dishwasher safe
  • - Unique TurboStar technology for healthier frying
  • - Delicious dishes:tender on the inside, crispy on the outside
  • - Cooks fried food 50% more evenly
  • - Over 200 recipes in app and free recipe book included
  • - Large 0.8 kg capacity, 20% compacter
  • - Universal EasyClick handle - easily exchange accessories
Guarantee: 2-year worldwide guarantee
Long product name Philips Viva Collection HD9621/90R1 fryer Single Stand-alone 1425 W Low fat fryer Black :
The short editorial description of Philips Viva Collection HD9621/90R1 fryer Single Stand-alone 1425 W Low fat fryer Black

1425 W, 0.8 kg, 365x266x292 mm, Black
More>>>
Philips Viva Collection HD9621/90R1 fryer Single Stand-alone 1425 W Low fat fryer Black:
The official marketing text of Philips Viva Collection HD9621/90R1 fryer Single Stand-alone 1425 W Low fat fryer Black as supplied by the manufacturer

Great tasting fries with up to 80% less fat
With Philips unique TurboStar technology you can fry food using minimal oil and prepare delicious and evenly cooked dishes. There’s no need for preheating and with the new compact design you can still cook large amount of food.

Short summary description Philips Viva Collection HD9621/90R1 fryer Single Stand-alone 1425 W Low fat fryer Black:
This short summary of the Philips Viva Collection HD9621/90R1 fryer Single Stand-alone 1425 W Low fat fryer Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Viva Collection HD9621/90R1, Low fat fryer, 1.76 lbs (0.8 kg), TurboStar, 30 min, Single, Black

Long summary description Philips Viva Collection HD9621/90R1 fryer Single Stand-alone 1425 W Low fat fryer Black:
This is an auto-generated long summary of Philips Viva Collection HD9621/90R1 fryer Single Stand-alone 1425 W Low fat fryer Black based on the first three specs of the first five spec groups.

Philips Viva Collection HD9621/90R1. Product type: Low fat fryer, Fryer food capacity: 1.76 lbs (0.8 kg), Low-fat frying technology: TurboStar. Construction type: Single, Product color: Black, Control type: Rotary. Display type: LED. Power: 1425 W, AC input voltage: 220 V. Width: 10.5" (266 mm), Depth: 14.4" (365 mm), Height: 11.5" (292 mm)

Performance
Fryer food capacity *
1.76 lbs (0.8 kg)
Low-fat frying technology
TurboStar
Product type *
Low fat fryer
Frying function *
Yes
Baking function *
Yes
Grilling
Yes
Roasting function
Yes
Adjustable thermostat
Yes
Digital timer
Yes
Timer duration
30 min
Design
Construction type *
Single
Appliance placement
Stand-alone
Product color *
Black
Material
Polypropylene (PP)
Removable bowl *
Yes
Cord storage
Yes
Non-slip feet
Yes
Easy to clean
Yes
Cord length
31.5" (0.8 m)
Design
Cool wall housing
Yes
On/off switch
Yes
Control type *
Rotary
Dishwasher-proof parts *
Yes
Indication
Display type
LED
Indication light
Yes
Ready alarm
Yes
Power
Power *
1425 W
Auto power off
Yes
AC input voltage
220 V
Weight & dimensions
Width
10.5" (266 mm)
Depth
14.4" (365 mm)
Height
11.5" (292 mm)
Weight
11.7 lbs (5.3 kg)
Packaging content
Recipe book
Yes
Technical details
Basket capacity
28.2 oz (800 g)