location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 75844 HDMI cable 118.1" (3 m) HDMI Type A (Standard) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
75844
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
75844
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849758447
Category: HDMI Cables Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8928
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:47:55
The date of the most recent change of the data-sheet in Icecat's system
Product data sheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Goobay 75844 HDMI cable 118.1" (3 m) HDMI Type A (Standard) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - High resolution signal transmission with up to 4K Ultra HD @ 50/60 Hz (2160p)
  • - Gold-plated HDMI plugs and advanced technology guarantee perfect signal transmission, clear sound, razor-sharp video and picture quality
  • - Connection cable with high-quality metal plugs, optimised bend protection and flexible cable sheathing
  • - HDMI High Speed cable links TVs and monitors with game consoles such as PlayStation or Xbox, as well as beamers, projectors and streaming receivers e.g. Amazon Fire TV or Apple TV
  • - Goobay 4K cable transmits network connection and replaces additional ethernet cable
Long product name Goobay 75844 HDMI cable 118.1" (3 m) HDMI Type A (Standard) Black :
The short editorial description of Goobay 75844 HDMI cable 118.1" (3 m) HDMI Type A (Standard) Black

HDMI High Speed Cable with Ethernet, Goobay Series 2.0, 3 m
More>>>
Short summary description Goobay 75844 HDMI cable 118.1" (3 m) HDMI Type A (Standard) Black:
This short summary of the Goobay 75844 HDMI cable 118.1" (3 m) HDMI Type A (Standard) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay 75844, 118.1" (3 m), HDMI Type A (Standard), HDMI Type A (Standard), 3D, Black

Long summary description Goobay 75844 HDMI cable 118.1" (3 m) HDMI Type A (Standard) Black:
This is an auto-generated long summary of Goobay 75844 HDMI cable 118.1" (3 m) HDMI Type A (Standard) Black based on the first three specs of the first five spec groups.

Goobay 75844. Cable length: 118.1" (3 m), Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, Connector contacts plating: Gold, HDMI version: 2.0, 3D, Product color: Black

Brand Image Article code product Stock Price from
Goobay

Goobay 60620 HDMI cable 39.4" (1 m) HDMI Type A (Standard) Black
(show image)
60620 High Speed HDMI cable with Ethernet, 1m 0.00
(excl. VAT)
0 (incl. VAT)
ClickTronic

ClickTronic 40987 HDMI cable 19.7" (0.5 m) HDMI Type A (Standard) Black
(show image)
40987 40987 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 38516 HDMI cable 59.1" (1.5 m) HDMI Type A (Standard) Black
(show image)
38516 38516 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 69122 HDMI cable 19.7" (0.5 m) HDMI Type A (Standard) Black
(show image)
69122 69122 0.00
(excl. VAT)
0 (incl. VAT)