location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple Beats Solo3 Headset Wired & Wireless Head-band Micro-USB Bluetooth Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Beats Solo3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MR3Y2AE/A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190198798961 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14830
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:05:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Apple Beats Solo3 Headset Wired & Wireless Head-band Micro-USB Bluetooth Gold
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gold Head-band Headset
  • - Wired & Wireless 3.5 mm connector USB connectivity Bluetooth
  • - Supraaural
  • - Built-in battery Lithium-Ion (Li-Ion)
Guarantee: One-year limited
Long product name Apple Beats Solo3 Headset Wired & Wireless Head-band Micro-USB Bluetooth Gold :
The short editorial description of Apple Beats Solo3 Headset Wired & Wireless Head-band Micro-USB Bluetooth Gold

Beats Solo3, Micro-USB, Bluetooth, 3.5mm, 215 g
More>>>
Short summary description Apple Beats Solo3 Headset Wired & Wireless Head-band Micro-USB Bluetooth Gold:
This short summary of the Apple Beats Solo3 Headset Wired & Wireless Head-band Micro-USB Bluetooth Gold data-sheet is auto-generated and uses the product title and the first six key specs.

Apple Beats Solo3, Wired & Wireless, 7.58 oz (215 g), Headset, Gold

Long summary description Apple Beats Solo3 Headset Wired & Wireless Head-band Micro-USB Bluetooth Gold:
This is an auto-generated long summary of Apple Beats Solo3 Headset Wired & Wireless Head-band Micro-USB Bluetooth Gold based on the first three specs of the first five spec groups.

Apple Beats Solo3. Product type: Headset. Connectivity technology: Wired & Wireless, Bluetooth. Weight: 7.58 oz (215 g). Product color: Gold

Brand Image Article code product Stock Price from
Beats by Dr. Dre

Beats by Dr. Dre Beats Solo3 Headset Wired & Wireless Head-band Calls/Music Micro-USB Bluetooth Gold
(show image)
MR3Y2ZM/A Beats Solo3 0.00
(excl. VAT)
0 (incl. VAT)
Beats by Dr. Dre

Beats by Dr. Dre Powerbeats3 Headset Wireless Ear-hook, In-ear Calls/Music Micro-USB Bluetooth Green
(show image)
MQ382ZM/A Powerbeats3 0.00
(excl. VAT)
0 (incl. VAT)
Beats by Dr. Dre

Beats by Dr. Dre BeatsX Headset Wireless In-ear, Neck-band Calls/Music Bluetooth Black
(show image)
MLYE2ZM/A BeatsX 0.00
(excl. VAT)
0 (incl. VAT)
Beats by Dr. Dre

Beats by Dr. Dre Beats EP Headset Wired Head-band Calls/Music Blue
(show image)
ML9D2ZM/A Beats EP 0.00
(excl. VAT)
0 (incl. VAT)
Beats by Dr. Dre

Beats by Dr. Dre Beats EP Headset Wired Head-band Calls/Music Red
(show image)
ML9C2ZM/A Beats EP 0.00
(excl. VAT)
0 (incl. VAT)
Beats by Dr. Dre

Beats by Dr. Dre Beats EP Headset Wired Head-band Calls/Music White
(show image)
ML9A2ZM/A Beats EP 0.00
(excl. VAT)
0 (incl. VAT)
Beats by Dr. Dre

Beats by Dr. Dre Beats EP Headset Wired Head-band Calls/Music Black
(show image)
ML992ZM/A Beats EP 0.00
(excl. VAT)
0 (incl. VAT)