location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple Beats Studio3 Headset Wired & Wireless Head-band Micro-USB Bluetooth Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Beats Studio3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MQCY2AE/A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190198799333 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16405
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:14:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Apple Beats Studio3 Headset Wired & Wireless Head-band Micro-USB Bluetooth Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Blue Head-band Headset
  • - Wired & Wireless 3.5 mm connector USB connectivity Bluetooth
  • - Supraaural
  • - Built-in battery Lithium-Ion (Li-Ion)
Guarantee: One-year limited
Long product name Apple Beats Studio3 Headset Wired & Wireless Head-band Micro-USB Bluetooth Blue :
The short editorial description of Apple Beats Studio3 Headset Wired & Wireless Head-band Micro-USB Bluetooth Blue

Beats Studio3, Bluetooth, 3.5mm, Micro-USB
More>>>
Short summary description Apple Beats Studio3 Headset Wired & Wireless Head-band Micro-USB Bluetooth Blue:
This short summary of the Apple Beats Studio3 Headset Wired & Wireless Head-band Micro-USB Bluetooth Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Apple Beats Studio3, Wired & Wireless, 9.17 oz (260 g), Headset, Blue

Long summary description Apple Beats Studio3 Headset Wired & Wireless Head-band Micro-USB Bluetooth Blue:
This is an auto-generated long summary of Apple Beats Studio3 Headset Wired & Wireless Head-band Micro-USB Bluetooth Blue based on the first three specs of the first five spec groups.

Apple Beats Studio3. Product type: Headset. Connectivity technology: Wired & Wireless, Bluetooth. Weight: 9.17 oz (260 g). Product color: Blue

Brand Image Article code product Stock Price from
Beats by Dr. Dre

Beats by Dr. Dre Beats Solo3 Headset Wired & Wireless Head-band Micro-USB Bluetooth Gold
(show image)
MR3Y2LL/A Beats Solo3 0.00
(excl. VAT)
0 (incl. VAT)
Beats by Dr. Dre

Beats by Dr. Dre Beats Solo3 Headset Wired & Wireless Head-band Micro-USB Bluetooth Silver
(show image)
MR3T2LL/A Beats Solo3 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple Beats Studio3 Headset Wired & Wireless Head-band Micro-USB Bluetooth Blue
(show image)
MQCY2LL/A Beats Studio3 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple Beats Studio3 Headset Wired & Wireless Head-band Calls/Music Micro-USB Bluetooth Black
(show image)
MQ562LL/A Beats Studio3 0.00
(excl. VAT)
0 (incl. VAT)
Beats by Dr. Dre

Beats by Dr. Dre Beats Solo3 Headset Wired & Wireless Head-band Calls/Music Micro-USB Bluetooth Gold
(show image)
MR3Y2ZM/A Beats Solo3 0.00
(excl. VAT)
0 (incl. VAT)
Beats by Dr. Dre

Beats by Dr. Dre Beats Studio3 Headset Wired & Wireless Head-band Calls/Music Micro-USB Bluetooth White
(show image)
MQ572ZM/A Beats Studio3 0.00
(excl. VAT)
0 (incl. VAT)
Beats by Dr. Dre

Beats by Dr. Dre Beats Studio3 Headset Wired & Wireless Head-band Calls/Music Micro-USB Bluetooth Black
(show image)
MQ562ZM/A Beats Studio3 0.00
(excl. VAT)
0 (incl. VAT)
Beats by Dr. Dre

Beats by Dr. Dre Beats Solo3 Headset Wired & Wireless Head-band Calls/Music Micro-USB Bluetooth Red
(show image)
MPXK2ZM/A Beats Solo3 0.00
(excl. VAT)
0 (incl. VAT)
Beats by Dr. Dre

Beats by Dr. Dre Beats Solo3 Headset Wired & Wireless Head-band Calls/Music Micro-USB Bluetooth Blue
(show image)
MQ392ZM/A Beats Solo3 0.00
(excl. VAT)
0 (incl. VAT)
Beats by Dr. Dre

Beats by Dr. Dre Powerbeats3 Headset Wireless Ear-hook, In-ear Calls/Music Micro-USB Bluetooth Green
(show image)
MQ382ZM/A Powerbeats3 0.00
(excl. VAT)
0 (incl. VAT)