location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington SmartFit 21" Graphite Desk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartFit® TFT Stand Graphite
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60039 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0636638006000 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153987
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Kensington 60039 user manual (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington SmartFit 21" Graphite Desk
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Complements the sleek, contemporary design of flat panel displays
  • - Strong enough to support flat panel up to 35 lbs / 15.9kg and 21 inches
  • - Height and twin side shelves adjust to customize workspace
  • - Organise desktop and eliminate wasted space with keyboard storage and shelves
Guarantee: 5 years
Long product name Kensington SmartFit 21" Graphite Desk :
The short editorial description of Kensington SmartFit 21" Graphite Desk

SmartFit® TFT Stand Graphite
More>>>
Kensington SmartFit 21" Graphite Desk:
The official marketing text of Kensington SmartFit 21" Graphite Desk as supplied by the manufacturer

Gain valuable workspace, organise your desk and position your monitor to the desired height using your individual SmartFit® Comfort Colour. Platform adjusts from 2.5 to 4.5 above the desk and allows for keyboard storage. Two adjustable shelves holds speakers, PDA cradle, just about anything on your desk. Supports up to 35 lbs. Rubber feet protect surface.

Complements the sleek, contemporary design of flat panel displays
Strong enough to support flat panel up to 35 lbs / 15.9kg and 21 inches
Height and twin side shelves adjust to customize workspace
Organise desktop and eliminate wasted space with keyboard storage and shelves

Short summary description Kensington SmartFit 21" Graphite Desk:
This short summary of the Kensington SmartFit 21" Graphite Desk data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington SmartFit, Freestanding, 35.1 lbs (15.9 kg), 21", Graphite

Long summary description Kensington SmartFit 21" Graphite Desk:
This is an auto-generated long summary of Kensington SmartFit 21" Graphite Desk based on the first three specs of the first five spec groups.

Kensington SmartFit. Mounting: Freestanding, Maximum weight capacity: 35.1 lbs (15.9 kg), Maximum screen size: 21". Product color: Graphite

Mounting
Maximum weight capacity *
35.1 lbs (15.9 kg)
Maximum screen size *
21"
Mounting
Freestanding
Number of displays supported *
1
Mounting type *
Desk
Ergonomics
Adjustable shelves
Yes
Design
Product color *
Graphite
Logistics data
Harmonized System (HS) code
85299097
Country Distributor
España 2 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
Belgium 1 distributor(s)
Switzerland 2 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)
México 1 distributor(s)