location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Viewsonic PJ568D data projector 2500 ANSI lumens DLP SXGA (1280x1024)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Viewsonic Check ‘Viewsonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PJ568D
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PJ568D
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Viewsonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Viewsonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66592
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Viewsonic PJ568D data projector 2500 ANSI lumens DLP SXGA (1280x1024)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Portable
  • - DLP 2500 ANSI lumens
  • - Lamp 4000 h
  • - SXGA (1280x1024) 2000:1
  • - Screen size compatibility: 23 - 273"
  • - Focus: Manual
  • - 1 W
  • - 250 W
Long product name Viewsonic PJ568D data projector 2500 ANSI lumens DLP SXGA (1280x1024) :
The short editorial description of Viewsonic PJ568D data projector 2500 ANSI lumens DLP SXGA (1280x1024)

PJ568D-0.55" DDR XGA DMD DLP, 1280 x 1024 SXGA, 2500 ANSI
More>>>
Viewsonic PJ568D data projector 2500 ANSI lumens DLP SXGA (1280x1024):
The official marketing text of Viewsonic PJ568D data projector 2500 ANSI lumens DLP SXGA (1280x1024) as supplied by the manufacturer

ViewSonic’s PJ568D and PJ588D projectors feature DLP technology that deliver AMAZINGLY CRISP DIGITAL IMAGES. With 2500 (PJ568D) /
3000 (PJ588D) lumens respectively and an ultra-high 2000:1 contrast ratio, these workhorse projectors let you deliver multimedia lessons in the classroom or dynamic presentations in the boardroom with STUNNING VISUAL IMPACT at a whisper quiet 29 dB in eco-mode. Their native 1024 x 768 XGA resolution, digital keystone correction and zoom lens ensure that you’ll get the best possible image in virtually any setting. Experience the shining and accurate colours of the PJ568D and PJ588D thanks to the sophisticated 5-segment colour wheel, advanced video features and multiple inputs.

Bright in virtually any setting
Packs 2500 ANSI lumens in just 2.7kg. It’s the bright choice for mobile presenters.

DLP® technology
Stunning all-digital clarity with life-like colour, sharp graphics and outstanding video. And the sophisticated 5-segment colour (RGBWY) wheel provides even better colour accuracy than standard DLP projectors with a 4-segment color wheel.

Ultimate video source flexibility
Besides all mainstream connectors for video and audio these performant projectors also provide you with two extra RGB inputs and one RGB out.

Convenient easy-to-use features
Auto source detection and auto sync for easy setup. Daylight mode feature optimises image to ambient lighting. Unplug and go when you're done projecting.

Eco mode extends lamp life
Extend the life of your lamp up to 4000 hours and reduce noise output to whisper quite 29 dbA in eco mode.

Security password feature
Assign a PIN code to prevent unauthorized use or theft.

Short summary description Viewsonic PJ568D data projector 2500 ANSI lumens DLP SXGA (1280x1024):
This short summary of the Viewsonic PJ568D data projector 2500 ANSI lumens DLP SXGA (1280x1024) data-sheet is auto-generated and uses the product title and the first six key specs.

Viewsonic PJ568D, 2500 ANSI lumens, DLP, SXGA (1280x1024), 2000:1, 23 - 273", 50 - 85 Hz

Long summary description Viewsonic PJ568D data projector 2500 ANSI lumens DLP SXGA (1280x1024):
This is an auto-generated long summary of Viewsonic PJ568D data projector 2500 ANSI lumens DLP SXGA (1280x1024) based on the first three specs of the first five spec groups.

Viewsonic PJ568D. Projector brightness: 2500 ANSI lumens, Projection technology: DLP, Projector native resolution: SXGA (1280x1024). Light source type: Lamp, Service life of light source: 4000 h, Lamp power: 200 W. Focus: Manual, Focal length range: 21.3 - 24.5 mm. Analog signal format system: NTSC 4.43, NTSC M. Serial interface type: RS-232

Projector
Screen size compatibility *
23 - 273"
Projector brightness *
2500 ANSI lumens
Projection technology *
DLP
Projector native resolution *
SXGA (1280x1024)
Contrast ratio (typical) *
2000:1
Vertical scan range
50 - 85 Hz
Keystone correction, vertical
±15°
Matrix size
0.55"
Light source
Light source type *
Lamp
Service life of light source *
4000 h
Lamp power
200 W
Lens system
Focus *
Manual
Focal length range
21.3 - 24.5 mm
Video
Analog signal format system *
NTSC 4.43, NTSC M
Full HD *
Yes
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Audio (L/R) in *
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
3
Composite video in *
1
Ports & interfaces
Component video (YPbPr/YCbCr) in *
1
Features
Noise level *
33 dB
Certification
CE, CB, GOST, UL/cUL, FCC-B, CCC, PSB, C-Tick, NOM, BSMI, UL-AR, EK-mark, WEEE, RoHS
Multimedia
RMS rated power
1 W
Number of built-in speakers
1
Design
Market positioning *
Portable
Power
Power consumption (typical) *
250 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Weight *
5.95 lbs (2.7 kg)
Package weight
11.5 lbs (5.2 kg)
Other features
Aspect ratio
4:3, 16:9
Package dimensions (WxDxH)
15.2 x 10.5 x 17.7" (386 x 266 x 450 mm)
Dimensions (WxDxH)
11.8 x 3.7 x 9.57" (300 x 94 x 243 mm)
Power requirements
AC 100–240V, 50/60Hz
RS-232 ports
1