HP logo

HP 13L75AA memory module 16 GB 1 x 16 GB DDR4 3200 MHz

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
292219
Info modified on:
04 Nov 2024, 06:29:09
Guarantee:
One year limited hardware warranty
Long product name HP 13L75AA memory module 16 GB 1 x 16 GB DDR4 3200 MHz:

16GB DDR4-3200 SODIMM

HP 13L75AA memory module 16 GB 1 x 16 GB DDR4 3200 MHz:

Flexible, fast scalability
Improve start-up times with fewer delays during routine operations, run more programs simultaneously, and easily toggle between them with super-fast, power-efficient memory that you can scale to meet your exact requirements.

HP-tested
Ensure that all of your memory characteristics match by upgrading with HP-branded memory that’s been tested for seamless system-level integration with HP PCs.

Supported by HP
Protect your investment with the same world-class HP limited warranty you get for your PC.

Short summary description HP 13L75AA memory module 16 GB 1 x 16 GB DDR4 3200 MHz:

HP 13L75AA, 16 GB, 1 x 16 GB, DDR4, 3200 MHz, 260-pin SO-DIMM

Long summary description HP 13L75AA memory module 16 GB 1 x 16 GB DDR4 3200 MHz:

HP 13L75AA. Component for: Laptop, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 3200 MHz, Memory form factor: 260-pin SO-DIMM

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.