location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet T830 24-in Multifunction Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet T830 24-in Multifunction Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F9A28D show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850951671 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 245669
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2024 03:46:52
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Designjet T830 24-in Multifunction Printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print, copy, scan
Guarantee: One-year limited warranty. Warranty and support options vary by product, country and local legal requirements.
Long product name HP Designjet T830 24-in Multifunction Printer :
The short editorial description of HP Designjet T830 24-in Multifunction Printer

DesignJet T830 24-in Multifunction Printer
More>>>
HP Designjet T830 24-in Multifunction Printer:
The official marketing text of HP Designjet T830 24-in Multifunction Printer as supplied by the manufacturer

Immediately update all your partners on project review results with the most compact large-format MFP.[2] Intuitive, convenient print/scan/copy and HP DesignJet print quality help you communicate effectively and move the project forward.

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP Designjet T830 24-in Multifunction Printer:
This short summary of the HP Designjet T830 24-in Multifunction Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet T830 24-in Multifunction Printer, Inkjet, 2400 x 1200 DPI, CALS G4, HP-GL/2, HP-RTL, TIFF, URF, Cyan, Magenta, Matte black, Yellow, 2400 x 1200 DPI, Color copying

Long summary description HP Designjet T830 24-in Multifunction Printer:
This is an auto-generated long summary of HP Designjet T830 24-in Multifunction Printer based on the first three specs of the first five spec groups.

HP Designjet T830 24-in Multifunction Printer. Print technology: Inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: CALS G4, HP-GL/2, HP-RTL, TIFF, URF. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI, Copier resize: 50 - 400%. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI, Scan technology: CIS. Maximum print size: 610 x 1897 mm, Paper tray media types: Bond paper, Coated paper, Glossy paper, Photo paper, Plain paper, ISO A-series sizes (A0...A9): A1, A2, A3, A4. USB connector: USB Type-A, Ethernet LAN data rates: 1000 Mbit/s

CONVENIENT—Fast, agile, intuitive print/scan/copy

Print documents fast—up to 26 seconds for A1/D-size prints.[1]
Enjoy easy installation in the office, construction job site with the most compact large-format MFP.[2]
Easily print project sets and PDF documents with HP Click printing software.
Anyone can print smoothly from a smartphone or tablet with HP Mobile Printing.[3]

TRUSTED—HP DesignJet quality and reliability

Get HP DesignJet quality also in small-format sizes—print half-size documents with 50-sheet A4/A3 input tray.
Smart scanning technology protects originals from damage when scanning and obtains precise colors.
Reinforced design and strong legs for easy transport and use at the job site.
Redesigned stand reduces C02e up to 197 tons/year by units sold.[4]

COMMUNICATION—Immediately share meeting results

Use built-in scanner to copy and distribute sketches and hand-annotated drawings to peers/partners right away.
Easily link your computer, smartphone, or tablet to the printer with Wi-Fi Direct.
Share drawings immediately—scan/email from front panel, use HP Smart app[5] to email contacts, post to cloud.
No learning curve—with the intuitive design of a single touchscreen, you can scan, copy, and share instantly.

Printing
Resolution color
2400 x 1200 DPI
Print technology *
Inkjet
Color *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
4
Page description languages *
CALS G4, HP-GL/2, HP-RTL, TIFF, URF
Printing colors *
Cyan, Magenta, Matte black, Yellow
Print head
1
Copying
Copying *
Color copying
Maximum copy resolution
600 x 600 DPI
Copier resize
50 - 400%
Maximum number of copies
99 copies
Scanning
Scanning *
Color scanning
Optical scanning resolution
600 x 600 DPI
Scan technology
CIS
Scan to
Cloud, E-mail, USB
Accuracy
0.1%
Maximum media thickness
0.0315" (0.8 mm)
Paper handling
Maximum print size *
610 x 1897 mm
Paper tray media types *
Bond paper, Coated paper, Glossy paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9)
A1, A2, A3, A4
Borderless printing media sizes
A3, A4
Cut sheets *
Yes
Media thickness
0.8 mm
Maximum roll diameter
3.94" (10 cm)
Print margin cut-sheet
5 x 5 x 5 x 5
Ports & interfaces
Wi-Fi *
Yes
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
Ethernet LAN data rates
1000 Mbit/s
Performance
Product color *
Black, Silver
Internal memory
1000 MB
Maximum internal memory
1000 MB
Sound power level (standby)
16 dB
Sound pressure level (printing)
48 dB
HP segment
Business
Brand-specific features
HP ePrint
Yes
Power
Power consumption (standby)
0.2 W
Power consumption (typical)
35 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-25 - 55 °C
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
43.2" (1098 mm)
Depth
23.8" (605 mm)
Height
45.5" (1155 mm)
Weight
103 lbs (46.7 kg)
Packaging data
Package width
51.6" (1310 mm)
Package depth
22.4" (570 mm)
Package height
25.4" (645 mm)
Package weight
144.8 lbs (65.7 kg)
Cartridge(s) included
Yes
Country Distributor
France 2 distributor(s)
México 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
United States 2 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Lithuania 1 distributor(s)
Suomi 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP Designjet T830 24-in Multifunction Printer:
Disclaimer

[1] Mechanical printing time, printed in Fast mode with Economode on, using HP Bright White Inkjet Paper (bond) and Original HP Bright Office Inks.
[2] The HP DesignJet T830 24-inch and 36-inch Multifunction Printers are the most compact large-format devices performing print/scan/copy functions based on H x W x L specifications published as of May, 2017.
[3] Local printing requires mobile device and printer to be on the same network (usually Wi-Fi access points bridge wireless to wired connections) or have a direct wireless connection. Wireless performance is dependent on physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz operations only. Remote printing requires an Internet connection to an HP web-connected printer. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. See http//www.hp.com/go/designjetmobility for more details.
[4] Redesigned stand with reduced material usage and up to 30% weight reduction compared to the previous stand model used in the HP DesignJet T830 Multifunction Printer series. Based on calculations in accordance with ISO 14040/14044 Life Cycle Assessments using ReCiPe (H) v. 1.1 (2016) on GaBi 8.5 (2018) software and scaled to reflect expected yearly sales.
[5] The HP Smart app is available for Apple® iPad, iPhone, and iPod Touch running iOS v7.0 or later and for Android™ mobile devices running Android™ v4.4 or later. The HP Smart app is available for free from the Apple® App Store for Apple® mobile devices and from the Google Play Store for Android™ mobile devices.

Technical specification disclaimers
Mechanical printing time. Printed in Fast mode with Economode on, using HP Bright White Inkjet Paper (bond) and Original HP inks.
±0.1% of the specified vector length or ±0.2 mm (whichever greater) at 23ºC (73ºF), 50-60% relative humidity, on A0/E printing material in Best or Normal mode with HP Heavyweight Coated roll feed and Original HP inks.
With HP Premium Instant Dry Photo Gloss media with Original HP inks.