location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SyncMaster BX2240 LED display 21.5" 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SyncMaster
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BX2240
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS22CBUMBV
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 169400
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:09:39
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung SyncMaster BX2240 LED display 21.5" 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 21.5"
  • - Full HD 1920 x 1080 pixels
  • - 5 ms 250 cd/m²
  • - 22 W
Long product name Samsung SyncMaster BX2240 LED display 21.5" 1920 x 1080 pixels Full HD Black :
The short editorial description of Samsung SyncMaster BX2240 LED display 21.5" 1920 x 1080 pixels Full HD Black

21.5" LED, 1920 x 1080Full HD, DVI, VGA, Black
More>>>
Samsung SyncMaster BX2240 LED display 21.5" 1920 x 1080 pixels Full HD Black:
The official marketing text of Samsung SyncMaster BX2240 LED display 21.5" 1920 x 1080 pixels Full HD Black as supplied by the manufacturer

The Samsung BX2240 is a high performing monitor that is also eco - friendly. It accommodates both of these necessities while still looking stylish and sophisticated. The visual display will sweep you off your feet, with Mega Dynamic Contrast, and the custom choices will leave you feeling like a kid as you create your perfect monitor experience.

Perfect high speed performance

With a response time of 5ms, you can be sure that your monitor will perform perfectly, even in the fastest moving scenes. This stunning, seamless motion imaging presents movies, games, and internet streamed content with precision and without the motion judder, blurring, and ghosting that can occur on a slower monitor, allowing you to enjoy a completely immersive viewing experience.

Mega color, Mega contrast, Mega experience

There’s dynamic and then there’s Mega Dynamic. With an upgraded contrast ratio – the highest level of contrast ratio currently available – Samsung monitors deliver professional picture quality that makes colors more rich and real then you’ve dreamt possible. So real, you’ll see each eye-popping color and crystal-clear detail come to life right on your screen.

Save space. And the environment

Samsung’s ultra-slim LED monitors will revolutionize your personal computing environment while positively impacting the Earth’s environment. Halogen- and lead-free, recyclable and engineered to consume less power, Samsung monitors are decidedly more eco-friendly than conventional CCFL monitors. The innovative LED engineering also means they take up a lot less space and offer super-fast response times, ensuring that you get a more efficient and more enjoyable computing experience.

Conserves energy, preserves the environment

Engineered with the ecologically responsible homeowner in mind, the Samsung monitor reduces power consumption by 40%, making it much more efficient than conventional monitors. By reducing the number of LED and defaulting to standby power, which requires less than 0.3W as opposed to the typical 1.0W, the Samsung monitor is poised to make a difference. How big a difference? If your monitor saves 120W each day, that’s the annual equivalent of eliminating 10.8kg of CO2 emitted from an oil-burning power plant—which produces the same effect as planting four pine trees.

A monitor that takes the initiative to share

With Samsung’s Magic Return you never have to worry about your second monitor losing content. If the cable disconnects and the signal disappears, Magic Return automatically transfers the content from that screen to the other monitor before turning off. There’s no magic here. We just have content sharing down to a science.

Picture Perfection

HDCP, or High-bandwidth Digital Content Protection, is Samsung’s innovative way of protecting the integrity of the content that’s being transmitted to your monitor through the DVI interface. This naturally delivers the highest resolution images, allowing you to enjoy 100% pure digital content, all the time.

The Smart Size

Why should seeing the whole picture be a stretch, or for that matter, a distorted facsimile of the original? With Samsung’s intelligent adjustable image size function, you’ll be able to enjoy images exactly as they were intended, by portraying standard sized content in its original format, on a wider screen.

Goes Off by Itself

Samsung Monitors aren’t just high performers. They’re eco-friendly, efficiency experts as well. The automatic off timer allows users to save energy by setting the monitor to turn itself off at a specified time. As an added benefit, this ensures optimal performance for lasting reliability and extended life.

Control brightness, conserve energy

Magic Eco makes saving energy easy. It adjusts Samsung monitor’s brightness based on how much energy you want to save. You have four energy saving options to choose from: 100%, 75%, and 50% power consumption as well as ‘power saving off’. If Magic Eco is turned off, you still enjoy the option of using Samsung’s Magic Bright feature, engineered to let you manually adjust the screen’s brightness. Take the effort out of saving energy and take control with Magic Eco.

Reduce eyestrain. Enhance your viewing experience

How do you like to watch movies? Do you like lying down on the couch? Sitting in your favorite chair? Cooking or exercising? Whether you’re standing, sitting or lying down, Samsung’s Magic Angle makes sure that the movie always takes center stage. And that you’re always comfortable. Wherever you place the Samsung monitor, its 5-mode angle management allows you to extend its viewing angle so the screen always appears as if viewed face-on. So stop craning your neck and start enjoying the movie.

Feel the Effects of Color

Enhance images your way using Samsung’s advanced ColorEffect feature. Open your eyes to a completely customized viewing experience as you play with photographic effects that match your mood. Choose from Aqua, Sepia, Green and Grayscale to interact with your display in a whole new way – namely, yours.

Customise Your Control

Samsung’s innovative custom key feature puts enhanced entertainment at your fingertips. By allowing you to assign your favourite function to the custom key, advanced image interaction is made available at the touch of a button. Simply select from the MagicBright, MagicColour, Colour Effect and Image Size functions and enjoy quicker access to the function you need.

MagicBright 3
Control your screen’s display with just one click. MagicBright 3 automatically optimises brightness, contrast and gamma correction, based on the mode you choose.

Windows 7

The Samsung monitors have been tested to meet all of the technical requirements to be Compatible with Windows 7. Meets Windows Color System standards for consistent and accurate color across multiple mediums. Enjoy true to life color on your screen.

TCO 03

Satisfied Energy, Emission, Ecology and Ergonomics standards. The most strictest international safety standard for monitors.

TCO Display 5.0 certified

Meeting the strict environmental requirements of the TCO Display 5.0 standard, the Samsung monitors represent the cutting-edge of responsible design and manufacture, ensuring the health of both users and the planet.

Short summary description Samsung SyncMaster BX2240 LED display 21.5" 1920 x 1080 pixels Full HD Black:
This short summary of the Samsung SyncMaster BX2240 LED display 21.5" 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SyncMaster BX2240, 21.5", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Samsung SyncMaster BX2240 LED display 21.5" 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Samsung SyncMaster BX2240 LED display 21.5" 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Samsung SyncMaster BX2240. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting, Height adjustment. Product color: Black

Display
Display diagonal *
21.5"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Supported graphics resolutions
640 x 350, 640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 832 x 624, 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1280 x 800 (WXGA), 1280 x 960, 1440 x 900 (WXGA+), 1600 x 1200 (UXGA), 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Contrast ratio (dynamic)
5000000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colors *
16.78 million colors
Pixel pitch
0.00977 x 0.00977" (0.248 x 0.248 mm)
Horizontal scan range
30 - 81 kHz
Vertical scan range
56 - 75 Hz
Viewable size, horizontal
18.8" (47.7 cm)
Viewable size, vertical
10.6" (26.8 cm)
Sync-on-green (SOG)
Yes
3D
No
Separate H/V sync
Yes
Composite sync
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product color *
Black
Certification
TCO5.0, TCO03
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
HDCP
Yes
Card reader integrated
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
75 x 75 mm
Ergonomics
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
3.94" (10 cm)
Pivot
No
Swiveling
Yes
Tilt adjustment
Yes
Tilt angle range
-5 - 22°
LED indicators
Yes
Power
Power consumption (typical) *
22 W
Power consumption (off)
0.3 W
Power consumption (PowerSave)
0.3 W
AC input voltage
100 - 240 V
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Storage temperature (T-T)
-20 - 45 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width (with stand)
20.2" (513.2 mm)
Depth (with stand)
7.48" (190 mm)
Height (with stand)
13.4" (341.2 mm)
Weight (with stand)
9.37 lbs (4.25 kg)
Width (without stand)
20.2" (513.2 mm)
Depth (without stand)
2.68" (68 mm)
Height (without stand)
12.2" (309.6 mm)
Thin Client
Thin client installed
No
Other features
Display
LED
TV tuner integrated
No
Video Dot Rate
164 MHz
Source Testseek summary Average rating
Reviews
Updated:
2011-12-07 00:05:54
Uk has collected 6 expert reviews for Samsung SyncMaster BX2240 LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-12-07 00:05:54
It’s official: LEDs are catching on. Whether you’re talking about TVs, laptops or PCs, LEDs are clearly – in the minds of manufacturers at least – the future. Samsung's BX2240 is the latest 22in Full HD monitor to roll into Shopper’s labs boasting abou...
Bottom line We’ve no major complaints about image quality, but the BX2240 isn’t outstanding in this respect. The height-adjustable stand is good to see, though...
60%
trustedreviews.com
Updated:
2011-12-07 00:05:54
We've been a little disappointed with the LED-backlit monitors we've reviewed to date. All of them, including the BenQ V2220 , Iiyama ProLite E2472HD and BenQ G222HDL (which won an award on account of its excellent value), have essentially been budget TN...
Bottom line While not without its weaknesses, excellent adjustability, frugal power use and slightly above average image quality make the Samsung SyncMaster BX2240 a good option for office and home users who value practicality over flashiness...
80%