location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com PCI1S950DV interface cards/adapter Internal Serial

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1 Port PCI RS232 Serial Adapter Card w/ 16950 UART - Dual Voltage
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCI1S950DV
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030821773 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59248
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:53:22
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com PCI1S950DV interface cards/adapter Internal Serial
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Internal
  • - Host interface: PCI
  • - Output interface: Serial
  • - Purpose: PC
  • - 0.00046 Gbit/s
  • - Green, Stainless steel
Guarantee: Lifetime
Long product name StarTech.com PCI1S950DV interface cards/adapter Internal Serial :
The short editorial description of StarTech.com PCI1S950DV interface cards/adapter Internal Serial

StarTech.com 1 Port PCI RS232 Serial Adapter Card w/ 16950 - Dual Voltage - PCI Serial Adapter - PCI RS232 - PCI Serial Card
More>>>
StarTech.com PCI1S950DV interface cards/adapter Internal Serial:
The official marketing text of StarTech.com PCI1S950DV interface cards/adapter Internal Serial as supplied by the manufacturer

The PCI1S950DV 1 Port PCI RS232 Serial Adapter Card w/ 16950 UART - Dual Voltage offers a high performance 16950 UART channel/port for connecting any new or legacy serial peripheral, with data transfer rates of up to 460Kbps.

A cost-effective solution for connecting serial modems, POS devices, printers, ISDN terminal adapters and more, and offers dual voltage support, allowing you to use a PCI (5V) or PCI-X (3.3V) slot for installation.

A versatile solution, the PCI Serial card supports several current and legacy versions of Windows®, plus IRQ sharing and a PCI plug and play interface to guarantee convenient, hassle-free serial device connections. Suitable for installation in standard or small form factor PC cases, the PCI serial card includes an optional low profile/half-height bracket for easy installation.

Backed by a StarTech.com Lifetime Warranty and free lifetime technical support.

The StarTech.com Advantage
- Reach maximum transfer rates up to 420 Kbps for efficient serial device performance
- Standard and low profile/half-height bracket included for fitment into almost any system form factor
- Universal PCI card works in both 3.3 and 5.0 volt PCI/PCI-X slots for maximum compatibility

Short summary description StarTech.com PCI1S950DV interface cards/adapter Internal Serial:
This short summary of the StarTech.com PCI1S950DV interface cards/adapter Internal Serial data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com PCI1S950DV, PCI, Serial, Full-height / Low-profile, PCI 2.2, RS-232, Green, Stainless steel

Long summary description StarTech.com PCI1S950DV interface cards/adapter Internal Serial:
This is an auto-generated long summary of StarTech.com PCI1S950DV interface cards/adapter Internal Serial based on the first three specs of the first five spec groups.

StarTech.com PCI1S950DV. Host interface: PCI, Output interface: Serial, Expansion card form factor: Full-height / Low-profile. Product color: Green, Stainless steel, Purpose: PC, Certification: CE, FCC. Data transfer rate (max): 0.00046 Gbit/s, FIFO (First In, First Out): 128 B. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,..., Server operating systems supported: Windows Server 2003, Windows Server 2008 R2, Windows Server 2012. Width: 0.787" (20 mm), Depth: 4.72" (120 mm), Height: 4.72" (120 mm)

Ports & interfaces
Host interface *
PCI
Output interface *
Serial
Expansion card form factor
Full-height / Low-profile
Expansion card standard
PCI 2.2
Serial ports quantity
1
Serial interface type
RS-232
Design
Internal *
Yes
Product color
Green, Stainless steel
Purpose
PC
Certification
CE, FCC
Features
Data transfer rate (max)
0.00046 Gbit/s
FIFO (First In, First Out)
128 B
Operational conditions
Operating temperature (T-T)
-10 - 80 °C
Storage temperature (T-T)
-20 - 100 °C
Operating relative humidity (H-H)
5 - 85%
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 2000, Windows 2000 Professional, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows 95, Windows 98, Windows 98SE, Windows ME, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008 R2, Windows Server 2012
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Width
0.787" (20 mm)
Depth
4.72" (120 mm)
Height
4.72" (120 mm)
Weight
2.12 oz (60 g)
Packaging data
Drivers included
Yes
Manual
Yes
Package width
2.28" (58 mm)
Package depth
5.83" (148 mm)
Package height
7.68" (195 mm)
Package weight
7.05 oz (200 g)
Country Distributor
United Kingdom 1 distributor(s)