location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HyperX Cloud Stinger Core Headset Wireless Head-band Gaming USB Type-C White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HyperX Check ‘HyperX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cloud Stinger Core
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HHSS1C-KB-WT/G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0740617301809 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HyperX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84502
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Dec 2023 14:19:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HyperX Cloud Stinger Core Headset Wireless Head-band Gaming USB Type-C White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming-grade wireless
  • - Lightweight comfort
  • - Immersive in-game audio
  • - Durable, adjustable steel sliders
  • - Convenient onboard audio controls
  • - Swivel-to-mute noise-cancelling mic
  • - Compatible with PS4 and PC
Long product name HyperX Cloud Stinger Core Headset Wireless Head-band Gaming USB Type-C White :
The short editorial description of HyperX Cloud Stinger Core Headset Wireless Head-band Gaming USB Type-C White

20 - 20kHz, 16 ohm, 95.5dBSPL, 2.4Ghz, 12 m max, -40dBV
More>>>
Short summary description HyperX Cloud Stinger Core Headset Wireless Head-band Gaming USB Type-C White:
This short summary of the HyperX Cloud Stinger Core Headset Wireless Head-band Gaming USB Type-C White data-sheet is auto-generated and uses the product title and the first six key specs.

HyperX Cloud Stinger Core, Wireless, 20 - 20000 Hz, Gaming, 9.28 oz (263 g), Headset, White

Long summary description HyperX Cloud Stinger Core Headset Wireless Head-band Gaming USB Type-C White:
This is an auto-generated long summary of HyperX Cloud Stinger Core Headset Wireless Head-band Gaming USB Type-C White based on the first three specs of the first five spec groups.

HyperX Cloud Stinger Core. Product type: Headset. Connectivity technology: Wireless. Recommended usage: Gaming. Headphone frequency: 20 - 20000 Hz. Wireless range: 472.4" (12 m). Weight: 9.28 oz (263 g). Product color: White

Brand Image Article code product Stock Price from
HyperX

HyperX Cloud Stinger PS4 Headset Wired Head-band Gaming Black
(show image)
HX-HSCSS-BK/EM Cloud Stinger PS4 0.00
(excl. VAT)
0 (incl. VAT)
HyperX

HyperX CloudX Stinger Headset Wired Head-band Gaming Black, Green
(show image)
HX-HSCSX-BK/WW CloudX Stinger 0.00
(excl. VAT)
0 (incl. VAT)
HyperX

HyperX Cloud Stinger Core Headset Wired Head-band Gaming Black
(show image)
HX-HSCSC-BK Cloud Stinger Core 0.00
(excl. VAT)
0 (incl. VAT)
HyperX

HyperX Cloud Stinger Headset Wired Head-band Gaming Black
(show image)
HX-HSCS-BK/AS Cloud Stinger 0.00
(excl. VAT)
0 (incl. VAT)
HyperX

HyperX Cloud Stinger Headset Wired Head-band Gaming Black
(show image)
HX-HSCS-BK/EM Cloud Stinger 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Australia 1 distributor(s)
United Kingdom 1 distributor(s)