Leitz logo

Leitz comBIND 500 Machine Gray, Multicolor

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67068
Info modified on:
19 May 2022, 10:24:50
Long product name Leitz comBIND 500 Machine Gray, Multicolor:

comBIND 500 Machine

Leitz comBIND 500 Machine Gray, Multicolor:

- Manual comBIND machine
- Max. punching capacity: 25 pages/80gsm paper
- Max. binding volume: 500 pages, 51mm spine
- Format: A4 (21 hole), Letter&&US (19 hole), A5
- Manual adjustable guide line
- Spine size selector
- Vertical punching/horizontal binding
- High capacity two hole punch
- 450 x 170 x 550mm (WxHxD)
- Weight: 13 kg

Short summary description Leitz comBIND 500 Machine Gray, Multicolor:

Leitz comBIND 500 Machine, Gray, Multicolor

Long summary description Leitz comBIND 500 Machine Gray, Multicolor:

Leitz comBIND 500 Machine. Dimensions (WxDxH): 21.7 x 17.7 x 6.69" (550 x 450 x 170 mm)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.