location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz Bebop Divider Book (PP) Polypropylene (PP) Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bebop Divider Book (PP)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
45690037
Category:
Indexes with tabs to divide the sections. Often done alphabeticaly.
Tab Indexes Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35846
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Mar 2023 10:34:29
The date of the most recent change of the data-sheet in Icecat's system
Long product name Leitz Bebop Divider Book (PP) Polypropylene (PP) Blue :
The short editorial description of Leitz Bebop Divider Book (PP) Polypropylene (PP) Blue

Bebop Divider Book (PP)
More>>>
Leitz Bebop Divider Book (PP) Polypropylene (PP) Blue:
The official marketing text of Leitz Bebop Divider Book (PP) Polypropylene (PP) Blue as supplied by the manufacturer

High quality pearlescent PP divider book in fresh, innovative Bebop design and dual colour effect, for sorting or organising documents.

Short summary description Leitz Bebop Divider Book (PP) Polypropylene (PP) Blue:
This short summary of the Leitz Bebop Divider Book (PP) Polypropylene (PP) Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz Bebop Divider Book (PP), Polypropylene (PP), Blue, A4, 10.2" (260 mm), 12.6" (320 mm)

Long summary description Leitz Bebop Divider Book (PP) Polypropylene (PP) Blue:
This is an auto-generated long summary of Leitz Bebop Divider Book (PP) Polypropylene (PP) Blue based on the first three specs of the first five spec groups.

Leitz Bebop Divider Book (PP). Material: Polypropylene (PP), Product color: Blue, Format: A4. Width: 10.2" (260 mm), Height: 12.6" (320 mm)

Features
Material
Polypropylene (PP)
Product color
Blue
Format
A4
Weight & dimensions
Width
10.2" (260 mm)
Height
12.6" (320 mm)