location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP StoreEver 1U SCSI Rack-mount Kit Storage auto loader & library Tape Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StoreEver 1U SCSI Rack-mount Kit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A7445C
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 160795
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:38:03
The date of the most recent change of the data-sheet in Icecat's system
Long product name HP StoreEver 1U SCSI Rack-mount Kit Storage auto loader & library Tape Cartridge :
The short editorial description of HP StoreEver 1U SCSI Rack-mount Kit Storage auto loader & library Tape Cartridge

HP StoreEver 1U SCSI Rack-mount Kit
More>>>
HP StoreEver 1U SCSI Rack-mount Kit Storage auto loader & library Tape Cartridge:
The official marketing text of HP StoreEver 1U SCSI Rack-mount Kit Storage auto loader & library Tape Cartridge as supplied by the manufacturer

The HP Rack-mount Kits provide a high density, rack-mountable tape drive and RDX removable disk drive solution for both direct-attach SCSI, USB, or SAS backup and archiving applications.

The HP 1U Rack-mount Kit supports DAT and LTO Ultrium internal tape drives, and RDX internal removable disk backup systems. The 1U rack-mount kit is available in SCSI, SAS and USB interfaces. With two LTO-6 Ultrium 6250 drives, the 1U SAS enclosure can provide a maximum compressed capacity of 12.5TB with a data transfer rate up to 2.8TB/hr.

The HP 3U Rack-mount Kit holds two (2) full-height internal tape drives, four half-height internal tape drives, or a combination of one full height and two half-height tape drives. It is available in both SCSI and SAS interfaces. With four LTO-6 Ultrium 6250 SAS drives this enclosure solution can provide a maximum compressed capacity of 25TB.

Short summary description HP StoreEver 1U SCSI Rack-mount Kit Storage auto loader & library Tape Cartridge:
This short summary of the HP StoreEver 1U SCSI Rack-mount Kit Storage auto loader & library Tape Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP StoreEver 1U SCSI Rack-mount Kit, Storage auto loader & library, Tape Cartridge

Long summary description HP StoreEver 1U SCSI Rack-mount Kit Storage auto loader & library Tape Cartridge:
This is an auto-generated long summary of HP StoreEver 1U SCSI Rack-mount Kit Storage auto loader & library Tape Cartridge based on the first three specs of the first five spec groups.

HP StoreEver 1U SCSI Rack-mount Kit. Product type: Storage auto loader & library, Media type: Tape Cartridge

Performance
Product type *
Storage auto loader & library
Performance
Media type *
Tape Cartridge
Brand Image Article code product Stock Price from
HPE

HPE StoreEver LTO-2 Ultrium 448 SCSI Internal Tape Drive Storage drive Tape Cartridge 200 GB
(show image)
DW016B-RFB LTO-2 Ultrium 448 SCSI Internal Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks Ultrium 232 SCSI External Tape Drive
(show image)
DW065B#ABB StorageWorks Ultrium 232 SCSI External Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StoreEver DAT 160 SCSI Internal Tape Drive Storage auto loader & library Tape Cartridge
(show image)
Q1573B#ABB StoreEver DAT 160 SCSI Internal Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StoreEver DAT 72 SCSI Internal Tape Drive Storage auto loader & library Tape Cartridge
(show image)
Q1522C#ABB StoreEver DAT 72 SCSI Internal Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StoreEver LTO-2 Ultrium 448 SCSI Internal Tape Drive Storage auto loader & library Tape Cartridge
(show image)
DW016B#ABB StoreEver LTO-2 Ultrium 448 SCSI Internal Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StoreEver LTO-3 Ultrium 920 SCSI Internal Tape Drive Storage auto loader & library Tape Cartridge
(show image)
EH841B#ABB StoreEver LTO-3 Ultrium 920 SCSI Internal Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StoreEver LTO-4 Ultrium 1760 SCSI Internal Tape Drive Storage auto loader & library Tape Cartridge
(show image)
EH921B#ABB StoreEver LTO-4 Ultrium 1760 SCSI Internal Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)
HP StoreEver DAT 160 SCSI Internal Tape Drive Storage auto loader & library Tape Cartridge HP StoreEver DAT 160 SCSI Internal Tape Drive Storage auto loader & library Tape Cartridge
(show image)
Q1573B StoreEver DAT 160 SCSI Internal Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)
HP StoreEver DAT 72 SCSI Internal Tape Drive Storage auto loader & library Tape Cartridge HP StoreEver DAT 72 SCSI Internal Tape Drive Storage auto loader & library Tape Cartridge
(show image)
Q1522C StoreEver DAT 72 SCSI Internal Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)
HP StoreEver LTO-4 Ultrium 1760 SCSI Internal Tape Drive Storage auto loader & library Tape Cartridge HP StoreEver LTO-4 Ultrium 1760 SCSI Internal Tape Drive Storage auto loader & library Tape Cartridge
(show image)
EH921B StoreEver LTO-4 Ultrium 1760 SCSI Internal Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)