location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Reverb G2 Dedicated head mounted display 19.4 oz (550 g) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Reverb G2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1N0T5AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122433550 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 293413
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 10:23:03
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Nov 2023
Product end of life date
CE Marking (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Reverb G2 Dedicated head mounted display 19.4 oz (550 g) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Dedicated head mounted display Recommended age (min): 13 yr(s) Black
  • - Viewing angle: 114°
  • - Adjustable interpupillary distance
  • - Lithium Polymer (LiPo)
Guarantee: 1 year limited warranty, including 1 year parts and 1 year labor. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Reverb G2 Dedicated head mounted display 19.4 oz (550 g) Black :
The short editorial description of HP Reverb G2 Dedicated head mounted display 19.4 oz (550 g) Black

Reverb G2 Virtual Reality Headset
More>>>
HP Reverb G2 Dedicated head mounted display 19.4 oz (550 g) Black:
The official marketing text of HP Reverb G2 Dedicated head mounted display 19.4 oz (550 g) Black as supplied by the manufacturer

The no-compromise VR headset. Realistic visuals. Immersive soundscapes. Superb tracking and performance. Developed in collaboration with Valve and Microsoft, our breakthrough headset delivers a more immersive experience.[1] Ergonomically designed for comfort. Optimized for compatibility. Introducing the new standard in VR.

Short summary description HP Reverb G2 Dedicated head mounted display 19.4 oz (550 g) Black:
This short summary of the HP Reverb G2 Dedicated head mounted display 19.4 oz (550 g) Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Reverb G2, Dedicated head mounted display, Black, 114°, 13 yr(s), LCD, 4320 x 2160 pixels

Long summary description HP Reverb G2 Dedicated head mounted display 19.4 oz (550 g) Black:
This is an auto-generated long summary of HP Reverb G2 Dedicated head mounted display 19.4 oz (550 g) Black based on the first three specs of the first five spec groups.

HP Reverb G2. Type: Dedicated head mounted display, Product color: Black, Viewing angle: 114°. Display type: LCD, Display resolution: 4320 x 2160 pixels. Battery technology: Lithium Polymer (LiPo). Weight: 19.4 oz (550 g), Width: 2.95" (75 mm), Depth: 7.32" (186 mm)

Exceptional combination of visuals and sound

Equipped with industry-leading lenses and speakers from Valve, our HMD provides high quality resolution and fully immersive spatial audio. With mura-free, 2160 x 2160 LCD panels per eye, you can now see more detail than ever before.

A headset that adjusts to you

Get maximum comfort for longer wear time. With flexible material, increased cushion size and lenses that can be adjusted for different eye distances[2], each user experiences a custom fit regardless of face size and shape.

More cameras. Better tracking.

With four cameras built into the headset and no external sensors required, you can now track more movement[1] no matter how extreme. And with a smaller and more ergonomic design, our controllers are more natural and comfortable to hold onto.

Features
Type *
Dedicated head mounted display
Recommended age (min)
13 yr(s)
Product color *
Black
Viewing angle *
114°
Adjustable interpupillary distance *
Yes
Display
Display type
LCD
Display resolution
4320 x 2160 pixels
Ports & interfaces
Card reader integrated *
No
Power
Battery technology
Lithium Polymer (LiPo)
Battery
Number of battery cells
1
Weight & dimensions
Weight
19.4 oz (550 g)
Width
2.95" (75 mm)
Depth
7.32" (186 mm)
Height
3.31" (84 mm)
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 1 distributor(s)
Sverige 2 distributor(s)
Deutschland 1 distributor(s)
Suomi 1 distributor(s)
Switzerland 1 distributor(s)
United Arab Emirates 2 distributor(s)
Singapore 1 distributor(s)
Disclaimer HP Reverb G2 Dedicated head mounted display 19.4 oz (550 g) Black:
Disclaimer

[1] Compared to HP Reverb G1 HMD.
[2] Interpupillary distance (IPD) adjustment is included. Eye relief is not a feature of this product