location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS 30D + EF-S 10-22mm 8.2 MP CMOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EOS 30D + EF-S 10-22mm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1234B174
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41188
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon EOS 30D + EF-S 10-22mm 8.2 MP CMOS Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 8.2 MP CMOS Black
  • - Image stabilizer
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Canon EOS 30D + EF-S 10-22mm 8.2 MP CMOS Black :
The short editorial description of Canon EOS 30D + EF-S 10-22mm 8.2 MP CMOS Black

EOS 30D + EF-S 10-22mm
More>>>
Canon EOS 30D + EF-S 10-22mm 8.2 MP CMOS Black:
The official marketing text of Canon EOS 30D + EF-S 10-22mm 8.2 MP CMOS Black as supplied by the manufacturer

Realise your photographic vision with the EOS 30D. Speed and precision in a tough magnesium alloy body, with access to over 60 EF lenses and the range of EOS accessories for unlimited creativity.


Features
- 8.2 MP CMOS sensor
- 5fps, 30 JPEG image burst
- 2.5" LCD
- Picture Style image processing
- Spot metering & 9-point AF
- DIGIC II
- Digital Photo Professional software
- Magnesium alloy body
- Compatible with all EF/EF-S lenses and EX Speedlite flashes
- Connectivity

Designed to inspire. Built to last.

CMOS sensor
An 8.2 Megapixel CMOS sensor provides the sensitivity needed for clean, detailed images with fine colour gradation. Large sensor pixels allow for wide dynamic range and reduced noise at higher ISO speeds. The 22.5 x 15mm sensor size adds an effective 1.6x increase to the focal length of EF lenses, extending reach at the telephoto end.

5 fps shooting
The camera delivers fast 5 fps shooting for continuous bursts of up to 30 large JPEG images (11 in RAW). A new 3 fps shooting mode provides greater control for variable-speed sequences.

Large LCD
Illuminated by 6 LEDs, the bright 2.5" 230K pixel LCD is viewable from 85° in almost all directions.

Picture Style
Picture Style pre-sets provide easy control over image processing parameters. Each style offers a different colour response - similar to the way film types are changed to achieve different effects. Sharpness, contrast, colour tone and saturation are adjustable within each pre-set.

Spot metering
Spot metering allows you to base the optimal exposure value on a concentrated spot (3.5%) in the scene - useful in high-contrast scenes where precise metering control is required.

High precision 9-point wide-area AF
Select from one of nine fixed focusing points across the scene for fast, accurate focusing even with off-centre subjects and 'rule-of-thirds' compositions.

DIGIC II
DIGIC II renders colours with precision and accuracy. Fast and efficient, DIGIC II prolongs battery life* and delivers instant 0.15 second start up time.

Digital Photo Professional software
The Digital Photo Professional software permits high-speed processing of lossless RAW images.

Magnesium alloy body
A compact magnesium alloy body provides durability while keeping the camera's weight down to 700 grams.

EF lenses and accessories
The EOS 30D is compatible with over 60 EF lenses (including the EF-S Series) and all EX Series Speedlite flash units. The E-TTL II flash algorithm passes key shooting data from compatible EF lenses - such as focal length, point of focus and distance information - to the Speedlites for consistently accurate flash exposures. Untethered shooting is possible with the optional Wireless File Transmitter WFT-E1.

Connectivity
Video Out allows reviewing on a TV screen. Connect with USB 2.0 Hi-speed for fast data transfers.

EF-S 10-22mm f/3.5-4.5 USM

An ultra wide-angle zoom lens with dynamic expressive capability for all EF-S mount EOS cameras; exceptionally small and lightweight for maximum mobility.

A new perspective.
With its effective focal length range of approximately 16-35mm in 35mm format, the EF-S 10-22mm f/3.5-4.5 USM is a remarkable lens with outstanding image quality that will take your photography into new dimensions and areas of dramatic expression.

Beyond human perspective
The super-wide zoom not only gives you the freedom to get exactly what you want in the shot, it dramatically alters perspective to allow for dynamic expression. The lens allows you to get extremely close to subjects, exaggerating the difference in size between a near object and its background. Creative photographers can use this phenomenon to create excellent separation between subject and background for a strong sense of presence, or for a pan-focus effect with everything from foreground to background sharply in focus.

Small, light and close
Exceptionally light and compact for its focal length range, the EF-S 10-22mm f/3.5-4.5 USM also has an incredibly close minimum focusing distance of just 24cm.

Short summary description Canon EOS 30D + EF-S 10-22mm 8.2 MP CMOS Black:
This short summary of the Canon EOS 30D + EF-S 10-22mm 8.2 MP CMOS Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EOS 30D + EF-S 10-22mm, 8.2 MP, CMOS, Black

Long summary description Canon EOS 30D + EF-S 10-22mm 8.2 MP CMOS Black:
This is an auto-generated long summary of Canon EOS 30D + EF-S 10-22mm 8.2 MP CMOS Black based on the first three specs of the first five spec groups.

Canon EOS 30D + EF-S 10-22mm. Megapixel: 8.2 MP, Sensor type: CMOS. Focal length range: 17 - 85 mm. Display diagonal: 2.5". PictBridge. Product color: Black

Picture quality
Megapixel *
8.2 MP
Sensor type *
CMOS
Image stabilizer *
Yes
Supported aspect ratios
3:2
Lens system
Focal length range
17 - 85 mm
Focusing
Closest focusing distance
9.45" (0.24 m)
Auto Focus (AF) lock
Yes
Exposure
Light metering *
Centre-weighted, Spot
Flash
Flash modes *
Auto, Fill-in, Flash off, Red-eye reduction
Memory
Compatible memory cards *
CF
Display
Display *
LCD
Display diagonal *
2.5"
Ports & interfaces
PictBridge *
Yes
Camera
Self-timer delay *
10 s
Design
Product color *
Black
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
BP-511/BP-511A, BP-512/BP-514
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width
5.67" (144 mm)
Depth
4.15" (105.5 mm)
Height
2.89" (73.5 mm)
Packaging content
Bundled software
ZoomBrowser EX / ImageBrowser PhotoStitch, EOS Utility (inc. Remote Capture) TWAIN (Windows 98/2000), WIA (Windows Me/XP) Digital Photo Professional (Windows 2000 / XP)
Other features
Video capability
No
Interface
USB
Lens system
EF-S
Built-in flash
Yes
Focal length (35mm film equivalent)
0.63 - 1.38" (16 - 35 mm)
Compatible operating systems
Windows 98SE / 2000 / Me / XP OS X v10.2 - v10.4
Digital SLR
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 01:29:25
Uk has collected 54 expert reviews for Canon EOS 30D + EF-S 10-22mm 8.2 MP CMOS Black and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
Photoradar.com
Updated:
2011-07-31 01:29:20
More than a few professional photographers might be tempted, too, by the 30D's solid build quality and sophisticated photographic functions. Sports and action photographers will be very impressed by its ability to shoot at five frames per second, and f...
Bottom line More than a few professional photographers might be tempted, too, by the 30D's solid build quality and sophisticated photographic functions. Sports and action photographers will be very impressed by its ability to shoot at five frames per second, and f...
80%
practicalphotography.com
Updated:
2011-07-31 01:29:20
Another solid performer in the mid-range category, the Canon EOS 30D offers plenty for the enthusiast. Its biggest drawback is the limited resolution of 8MP in a market where 10MP is becoming the norm...
80%
macworld.co.uk
Updated:
2011-07-31 01:29:20
This semi professional DSLR boasts headline features of an 8.2 megapixel resolution, faster-than-average five frames per second image capture for up to 30 JPEGs (or 11 RAW files), plus a broad light sensitivity range of ISO100 to ISO3200, wrapped up i...
Good Built like a tank, bridges the gap between entry-level and pro, warm colours and plenty of detail in the images...
Bad Expensive, no built-in image stabilisation (only via attached lens)...
80%
techradar.com
Updated:
2011-07-31 01:29:22
The EOS 30D is designed for keen photographers whove outgrown entry-level models like the EOS 350D or Nikon D50, but who dont quite have the budget for a professional digital SLR. More than a few professional photographers might be tempted, too, by t...
Good Excellent build quality, Excellent exposure, contrast and colour rendition, Very good autofocus and exposure systems...
Bad Fine detail rendition soemtimes disappointing...
Bottom line The EOS 30D is designed for keen photographers whove outgrown entry-level models like the EOS 350D or Nikon D50, but who dont quite have the budget for a professional digital SLR. More than a few professional photographers might be tempted, too, by t...
80%
pcadvisor.co.uk
Updated:
2011-07-31 01:29:24
Canons 8.2Mp (megapixel) EOS-30D is a follow-up to the 20D, sharing the same sensor and image-processing engine. In essence, its a 20D Mark 2, sporting few improvements. But the 20D was an excellent camera, of course. Canon has upgraded the 20Ds...
Bottom line The EOS-30D offers pro handling and excellent quality. Its a great step-up from entry-level digital SLRs, but only a modest upgrade from the EOS-20D. Gordon Laing Lowest online price: ££568.10...
80%
digitalartsonline.co.uk
Updated:
2011-07-31 01:29:24
The EOS 30D is Canon’s latest mid-range SLR digital camera. It builds on the strengths of the semi-pro EOS 20D, but contrary to expectations, the EOS 30D features the same purpose-designed 8.2-megapixel CMOS sensor with 1.6x crop. Even without an in...
0%
expertreviews.co.uk
Updated:
2011-07-31 01:29:24
Canons 8 megapixel EOS 20D has been replaced by the new 30D, but some will be disappointed to learn the new model adopts the same 8.2 CMOS sensor originally designed for its predecessor. That aside, the new model has been brought into line with Canon...
80%
dpexpert.com.au
Updated:
2011-11-04 09:21:15
The Canon EOS 30D is an upgrade from the 20D digital single lens reflex. Little has changed -- the 8 megapixel sensor is the same and image processing uses the same Digic engine. The most significant improvement has been the addition of spot metering...
Good The Canon EOS 30D is a well-balanced camera that feels just right in the hand. The combination of build quality and responsiveness inspire confidence.
Bad Controls are not intuitive. By default the camera uses an absurd auto focussing system that is almost guaranteed to produce out-of-focus images. To reset the auto focus area to the same centre spot as the exposure meter it is necessary to consult the i...
Bottom line The Canon EOS 30D with the better lens is competition for the Nikon D200 which has a 10 megapixel sensor. Choosing between the two would be difficult and a great pleasure! Anyone lucky (rich) enough to be shopping in this market gets to choose between...
0%
thestar.com.my
Updated:
2016-12-27 19:41:01
Cheaper and better EOS 30D (Canon Inc) Sensor: 8.2-megapixel CMOS (Complementary Metal Oxide Semiconductor) Lens: Interchangeable Canon EF/EF-S mount. Shutter: 30sec ? 1/8,000sec; bulb mode ISO range: 100 ? 3200 Exposure modes: Program, aperture-/shu...
Good Awesome picture quality; very low noise at high ISO; great all-round performance.
Bad Some minor interface issues.
Bottom line The Canon EOS 30D really is the best camera in Canons entire line, offering the best balance between price and performance.Up against the more expensive full-frame EOS 5D, the EOS 30D doesn’t lose out much in terms of resolution and doesn’t su...
0%
Howstuffworks.com
Updated:
2011-07-31 01:29:20
For an advanced digital camera, Canons EOS 30D remains fairly easy to use. Its overall price point, with a suggested retail price of $1,299, is about average among digital cameras in this class, but the price might be a little high considering its age...
Good Great response times, model has good balance, great image quality, good collection of add-on components...
Bad Cameras age limits value, key add-ons drive cost upward quickly, resolution could be higher...
Bottom line For an advanced digital camera, Canons EOS 30D remains fairly easy to use. Its overall price point, with a suggested retail price of $1,299, is about average among digital cameras in this class, but the price might be a little high considering its ag...
100%
photo.net
Updated:
2011-07-31 01:29:20
The Canon 30D is an upgrade of the Canon 20D. The two cameras have the same sensor (1.6x APS-C format, 8.2 MP) but the EOS 30D adds a number of new features. Noteworthy are a 2.5" LCD screen, spot metering, RGB histograms and an increased buffer size.H...
0%
firstglimpsemag.com
Updated:
2011-07-31 01:29:20
Canons new EOS 30D brings proven EOS technology to a new level, giving photographers an unbeatable photographic experience. The EOS 30D incorporates a host of new features with Canons highly acclaimed 8.2MP CMOS sensor and DIGIC II image processor. T...
0%
pcworld.com_techhive.com
Updated:
2011-07-31 01:29:20
Canon EOS 30D Digital SLR The 8.2-megapixel sibling of the popular EOS 20D has a large LCD and a pleasing interface. It might be logical to assume that Canons new EOS 30D digital SLR camera, successor to the companys popular EOS 20D, would pack a hig...
Good High quality RAW conversion, Excellent interface...
Bad Softwares RAW conversion is slow, Autobracketing limited to three stops...
Bottom line The 8.2-megapixel sibling of the popular EOS 20D has a large LCD and a pleasing interface.
82%
blogcritics.org
Updated:
2011-07-31 01:29:20
For the past month, Ive been using the Canon EOS 30D as my primary camera, and I love it. Ive taken over 5,000 photos with it. I actually got a bit sad when I had to send it back to the good folks at Canon PR. In the span of 30 days, Ive come to reg...
0%
tomsguide.com
Updated:
2011-07-31 01:29:21
Digital SLRs Galore! All product images are copyright and courtesy of the manufacturer. In this article I look at twenty-six 35mm body-size Digital Single Lens Reflex (DSLR) cameras from eight manufacturers. All of these models are currently on the ma...
0%
productsifter.com
Updated:
2011-07-31 01:29:21
Feeling the need for speed? Then look no further than the acclaimed Canon 30D. This 8-megapixel beauty has everything the aspiring sports or news photographer needs, all perfectly packed into a seamless camera body that can cope with everything life in...
0%
Neocamera.com
Updated:
2011-07-31 01:29:21
The Canon 30D is an improved version of the already excellent Canon 20D, given the 30D a very confident rating of excellent. With all its improvements, Canon has managed not to cut down on anything from the 20D. In sum, the 20D is a speedy and robust...
80%
Kenrockwell.com
Updated:
2011-07-31 01:29:22
The 30D was introduced in February 2006 to replace the Canon 20D. The 20D dropped in price and remains available. Like all Canons, the colors an...
0%
Megapixel.net
Updated:
2011-07-31 01:29:22
Aside from minor changes to the back of the camera to accommodate the larger screen and an new Print button (see further), the EOS 30D is identical to its predecessor. The 30Ds body is built has a stainless steel chassis, covered in a magnesium alloy...
Good Excellent image quality, Starts in 015 sec, New 100,000 cycle shutter, True Spot metering, 1/3 EV increments to ISO settings, Burst mode of 30 frames at 5 fps, 19 Custom functions, Magnesium alloy body, Improved battery life...
Bad New Spot metering cannot be tied to focus point, New Print/Share button should have been customizable, Design of power switch still requires the use of both hands...
Bottom line The Canon EOS 30D takes up where the 20D left off. Strikingly similar to the camera it replaces, the EOS 30D offers a larger LCD monitor, refinements in areas such as metering, burst speed and duty cycle of the shutter mechanism, and a number of minor...
98%
Businessweek.com
Updated:
2011-07-31 01:29:22
This digital SLR camera offers many more customizable settings than its brethren, but are they worth the extra expense?...
80%
thinkcamera.com
Updated:
2011-07-31 01:29:22
Canon DSLRs are tricky - do you want and entry level, a pro spec or a mid range model? Even in the middle ground there are options - go with the full frame 5D or the smaller, cheaper 30D? In fact it may be a lot more complicated than that. When we tes...
80%
v3.co.uk
Updated:
2011-07-31 01:29:22
An update of sorts for Canons pro-sumer camera...
80%
The-digital-picture.com
Updated:
2011-07-31 01:29:23
The Canon EOS 30D has the perfect price point and features including excellent image quality to become the favorite Digital SLR for a significant number of photographers - amateur and professional alike. An incremental upgrade from the hugely popular C...
0%
maclife.com
Updated:
2011-07-31 01:29:23
Its well worth the pain it may cause to your credit card. Youve heard the old adage before and have undoubtedly seen it in the pages of our magazine: You get what you pay for. The EOS 30D is priced toward the high end for a prosumer digital SLR ca...
Good Great image quality and color fidelity.
Bad A little pricey.
Bottom line If you can afford the EOS 30D, buy it. If you need to save for it, then be patient - eating ramen for a month to save up the extra cash is worth it. You wont be disappointed with the EOS 30D...
100%
shutterbug.com
Updated:
2011-07-31 01:29:23
Some of the noticeable differences from the 20D are a larger LCD monitor (2.5?) that while larger is still a tough read in direct sunlight; Picture Style menus for image effects that to this writer are much more straightforward than the Parameters on t...
0%
cameralabs.com
Updated:
2011-07-31 01:29:24
Canon EOS 30D introductionThe Canon EOS 30D is the successor to the popular EOS 20D, aimed at the higher-end enthusiast market. When it was announced in February 2006 though, there was some surprise and disappointment to learn it used exactly the same...
Good Low noise, high quality images, Good build quality and handling, 5fps continuous shooting, 2.5in screen and spot-metering...
Bad Not a big step-up from the 20D, No voice recording, No GPS connectivity, Nikon D200 a tempting alternative...
Bottom line Canon EOS 30D verdict When Canon announced the EOS 30D would employ the same sensor as its predecessor, it was hard not to be both surprised and a little disappointed. After all, for its previous generations of digital SLRs, Canon lead the market by a...
87%
trustedreviews.com
Updated:
2011-07-31 01:29:24
Although digital SLRs have been around since the mid-1990s, when Kodak produced digital adaptations of high-end Canon and Nikon 35mm SLRs, it is only since the launch in 2000 of the beautiful but deeply flawed Contax N Digital, that the market for “consum...
80%
star-techcentral.com
Updated:
2011-07-31 01:29:24
Cheaper and better EOS 30D (Canon Inc) Sensor: 8.2-megapixel CMOS (Complementary Metal Oxide Semiconductor) Lens: Interchangeable Canon EF/EF-S mount. Shutter: 30sec ? 1/8,000sec; bulb mode ISO range: 100 ? 3200 Exposure modes: Program, aperture-/shu...
Good Awesome picture quality; very low noise at high ISO; great all-round performance.
Bad Some minor interface issues.
Bottom line The Canon EOS 30D really is the best camera in Canons entire line, offering the best balance between price and performance.Up against the more expensive full-frame EOS 5D, the EOS 30D doesn’t lose out much in terms of resolution and doesn’t su...
0%
macworld.com
Updated:
2011-07-31 01:29:24
SummaryPros: Excellent interface; large LCD screen; new spot meter; excellent image quality; lower price than its predecessor. Cons: Auto-bracketing limited to three stops; no external bracketing control. Price as rated: $1,399 (body only) Best Current...
Good Excellent interface; large LCD screen; new spot meter; excellent image quality; lower price than its predecessor.
Bad Auto-bracketing limited to three stops; no external bracketing control.
Bottom line The Canon EOS 30D is a welcome upgrade to an already great camera. The larger LCD screen and new features will directly affect everyday shooting, while the lower price tag will give you an extra $100 to spend on lenses.
80%
digitalcamerainfo.com
Updated:
2011-07-31 01:29:24
At 8.2 megapixels, with a 5-frame-per-second burst, a 9-point autofocus system, and Canons DIGIC II processing chip, the 30D matches its predecessor, the Canon EOS 20D, specification for specification. However, the 30D has a 2.5-inch LCD, which makes...
Good – Just like the 20D – a good, 8.2-megapixel workhorse – Excellent image quality – 2.5-inch, 230,000-pixel LCD – Quick Dial and four-way controller for quick, flexible navigation – 5 fps burst rate...
Bad Just like the 20D – no improvements in imaging performance Important controls require menu access Default Picture Style, "Standard," oversharpens and oversaturates heavily Viewfinder accuracy is relatively poor Lacks commander flash capability (Niko...
Bottom line The Canon EOS 30D has several important refinements over its predecessor, the Canon EOS 20D, and it maintains that cameras many strengths. Its solid build, excellent image quality, and respectable speed (5 fps at 8.2 megapixels) make it a very attract...
0%
steves-digicams.com
Updated:
2011-07-31 01:29:24
The EOS 30D Digital SLR is the much anticipated update to Canons popular EOS 20D. It takes the same 8.2-megapixel APS-C size CMOS sensor and mates it to the more powerful DIGIC II Imaging processor for fast 5 fps performance. The EOS 30D takes photogr...
0%
dpreview.com
Updated:
2011-07-31 01:29:24
The model line in which the EOS 30D sits has seen a total of five models, each offering either an upgrade in features, resolution or both. From the EOS D30 to D60 we saw a doubling in megapixel count as well as numerous feature upgrades, from the EOS...
Good Excellent resolution, very good per-pixel sharpness, Good tonal and color response, same as EOS 20D Parameter 1 in Standard PS, Now with four metering modes, spot metering very welcome, Trademark Canon CMOS noise free images, remain detailed even at high...
Bad Average automatic white balance performance, still very poor under incandescent light, AI Servo (continuous AF) interference banding issue (certain lenses, high sensitivities), Same old CF compartment door shuts camera down issue, Picture Style difference...
Bottom line Maybe Canon do listen, with the i EOS 30D they have addressed no less than five of the Cons from my EOS 20D review; Lack of spot metering, Fixed continuous shooting rate, Limited range of image parameter adjustment, Small LCD monitor and ISO sensiti...
0%
dcresource.com
Updated:
2011-07-31 01:29:24
The Canon EOS-30D is one of those cameras thats evolutionary, rather than revolutionary. It updates the very popular EOS-20D (see our review), though the new features are more "I wouldnt mind having that" than "Ive gotta have that!". New features...
0%
letsgodigital.org
Updated:
2011-07-31 01:29:25
in the popular D-SLR middle segment. It is admittedly somewhat confusing that its name is virtually identical to that of the first type: the Canon EOS D30. This is likely to cause many a mix-up when talking about the camera, because the name D30 is st...
86%
bobatkins.com
Updated:
2011-07-31 01:29:25
Canon EOS 30D Review - Part 1 - IntroductionPart II - Buffer Size and Continuous Shooting RatesPart III - ISO Settings, Noise Performance and White BalancePart IV - Picture StylesPart V - Viewfinder and MeteringPart VI - Other features, Histograms and...
0%
The-digital-picture.com
Updated:
2014-11-19 05:57:11
A full Canon EOS Rebel T4i / 650D review is planned...
0%
digicamera.com
Updated:
2016-12-27 19:41:01
Shortly thereafter, I discovered the Magic Lantern DVD Guide for the Canon EOS 30D and the Canon EOS 30D Digital Field Guide by Charlotte K. Lowrie. I quickly found that if I had had them on the day I received my camera in the mail I would have been much...
0%