location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Mijn Interactieve Video Globe

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mijn Interactieve Video Globe
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-605423
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417766054234
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95067
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 12:33:51
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description VTech Mijn Interactieve Video Globe:
This short summary of the VTech Mijn Interactieve Video Globe data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Mijn Interactieve Video Globe, 7 yr(s), Speaking function, Batteries required, AA, Synthetic, Multicolor

Long summary description VTech Mijn Interactieve Video Globe:
This is an auto-generated long summary of VTech Mijn Interactieve Video Globe based on the first three specs of the first five spec groups.

VTech Mijn Interactieve Video Globe. Recommended age (min): 7 yr(s), Recommended age (max): 99 yr(s), Speaking function. Batteries required, Battery type: AA. Material: Synthetic, Product color: Multicolor

Features
Product color *
Multicolor
Material *
Synthetic
Suggested gender *
Boy/Girl
Recommended age (min) *
7 yr(s)
Recommended age (max)
99 yr(s)
Sounding
No
Speaking function
Yes
Languages support
Dutch
Assembly required
No
On/off switch
Yes
Volume control
Yes
Country of origin
China
Preassembled
Yes
Certification
CE
Learning & training skills
Learning & training skills
Language skills training, Critical thinking training, Logical thinking training, Hand-eye coordination development, Problem solving skills training, Geography learning, Animals learning
Power
Power source type
Battery
Batteries required
Yes
Battery type
AA
Rechargeable
No
Number of batteries supported
4
Weight & dimensions
Width
10.2" (260 mm)
Depth
11.1" (281 mm)
Weight & dimensions
Height
14.1" (358 mm)
Weight
2.87 lbs (1.3 kg)
Packaging data
Package width
11.8" (300 mm)
Package depth
12" (305 mm)
Package height
15" (381 mm)
Package weight
4.21 lbs (1.91 kg)
Package volume
34861.5 cm³
Packaging content
Batteries included
Yes
Logistics data
Number of layers per pallet
5 pc(s)
Quantity per pallet
30 pc(s)
Master (outer) case width
12.9" (328 mm)
Master (outer) case length
12.7" (323 mm)
Master (outer) case height
16.1" (408 mm)
Quantity per master (outer) case
1 pc(s)
Master (outer) case GTIN (EAN/UPC)
13417766054231
Master (outer) case weight
5.42 lbs (2.46 kg)
Master (outer) case volume
43225.15 cm³
Harmonized System (HS) code
9503008700
Number of cartons per pallet
30 pc(s)
Number of cartons per pallet layer
6 pc(s)
Brand Image Article code product Stock Price from
VTech Mijn Interactieve Video Telescoop VTech Mijn Interactieve Video Telescoop
(show image)
80-614523 Mijn Interactieve Video Telescoop
VTech ABC Smile TV VTech ABC Smile TV
(show image)
80-613262 ABC Smile TV
VTech MagiBook 3D roze VTech MagiBook 3D roze
(show image)
80-603952 3D roze
VTech MagiBook 3D VTech MagiBook 3D
(show image)
80-603923 3D
Country Distributor
Belgium 1 distributor(s)